TelephoneStuff.com iHome Audio Portable Stereo Alarm Clock Speaker IH16GXC

Description
The IH16GXC is a sleek little stereo alarm clock for your iPhone or iPod that lets you charge and play your iPhone or iPod and wake or sleep to your favorite music. Operates on batteries for music on the go, or use the universal switching power supply to run the iP16 from an outlet. Featuring Reson8® sound technology for an exceptional audio experience, plus extras like a large display, gradual wake and sleep and easy Daylight Saving Time switch. Features: - Wake, sleep and charge your iPod - Battery operation for portability, or use with included voltage adaptor - Durable anodized aluminum cabinet - Line-in allows you to play CD, MP3 and other audio devices - Wake/sleep to iPod - Universal dock - Backlit LCD display with adjustable dimmer - Made for: iPod nano 1st - 4th generations, iPod touch 1st and 2nd generations, iPod classic, iPod 5th generation, iPod 4th generation, iPod mini
Description
The IH16GXC is a sleek little stereo alarm clock for your iPhone or iPod that lets you charge and play your iPhone or iPod and wake or sleep to your favorite music. Operates on batteries for music on the go, or use the universal switching power supply to run the iP16 from an outlet. Featuring Reson8® sound technology for an exceptional audio experience, plus extras like a large display, gradual wake and sleep and easy Daylight Saving Time switch. Features: - Wake, sleep and charge your iPod - Battery operation for portability, or use with included voltage adaptor - Durable anodized aluminum cabinet - Line-in allows you to play CD, MP3 and other audio devices - Wake/sleep to iPod - Universal dock - Backlit LCD display with adjustable dimmer - Made for: iPod nano 1st - 4th generations, iPod touch 1st and 2nd generations, iPod classic, iPod 5th generation, iPod 4th generation, iPod mini

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
iHome Audio Portable Stereo Alarm Clock Speaker
IH16GXC
iHome Audio Portable Stereo Alarm Clock Speaker IH16GXC
The IH16GXC is a sleek little stereo alarm clock for your iPhone or iPod that lets you charge and play your iPhone or iPod and wake or sleep to your favorite music. Operates on batteries for music on the go, or use the universal switching power supply to run the iP16 from an outlet. Featuring Reson8® sound technology for an exceptional audio experience, plus extras like a large display, gradual wake and sleep and easy Daylight Saving Time switch. Features: - Wake, sleep and charge your iPod - Battery operation for portability, or use with included voltage adaptor - Durable anodized aluminum cabinet - Line-in allows you to play CD, MP3 and other audio devices - Wake/sleep to iPod - Universal dock - Backlit LCD display with adjustable dimmer - Made for: iPod nano 1st - 4th generations, iPod touch 1st and 2nd generations, iPod classic, iPod 5th generation, iPod 4th generation, iPod mini

The IH16GXC is a sleek little stereo alarm clock for your iPhone or iPod that lets you charge and play your iPhone or iPod and wake or sleep to your favorite music. Operates on batteries for music on the go, or use the universal switching power
supply to run the iP16 from an outlet. Featuring Reson8® sound technology for an exceptional audio experience, plus extras like a large display, gradual wake and sleep and easy Daylight Saving Time switch.
Features:
- Wake, sleep and charge your iPod
- Battery operation for portability, or use with included voltage adaptor
- Durable anodized aluminum cabinet
- Line-in allows you to play CD, MP3 and other audio devices
- Wake/sleep to iPod
- Universal dock
- Backlit LCD display with adjustable dimmer
- Made for: iPod nano 1st - 4th generations, iPod touch 1st and 2nd generations, iPod classic, iPod 5th generation, iPod 4th generation, iPod mini

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IH16GXC
Product Name iHome Audio Portable Stereo Alarm Clock Speaker
Application MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-PSS-20N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details