TelephoneStuff.com Valcom IP One-Way 8" Ceiling Speaker VIP-120

Description
One-Way 8" Ceiling Speaker provides Exceptional Voice and Music Reproduction. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
One-Way 8" Ceiling Speaker provides Exceptional Voice and Music Reproduction. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom IP One-Way 8" Ceiling Speaker - VIP-120 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom IP One-Way 8" Ceiling Speaker
VIP-120
Valcom IP One-Way 8" Ceiling Speaker VIP-120
One-Way 8" Ceiling Speaker provides Exceptional Voice and Music Reproduction. Ceiling Speaker Features: - Contains Built-In Amplifier - White Epoxy Finish - Volume Control Note: Informacast and Informacast CK from Singlewire version available upon request.

One-Way 8" Ceiling Speaker provides Exceptional Voice and Music Reproduction.
Ceiling Speaker Features:
- Contains Built-In Amplifier
- White Epoxy Finish
- Volume Control
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-120
Product Name Valcom IP One-Way 8" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR37N45SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.4000 watts
View Details
4 suppliers