TelephoneStuff.com Valcom Vandal-Resistant 8 Inch Wall Speaker Enclosure and.. V-9807

Description
Vandal-Resistant 8 Inch Wall Speaker Enclosure and Faceplate. Features: - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Heavy gauge steel construction - Gray powder coat finish Package Contents: - (1) Vandal-Resistant Enclosure - (1) Vandal-Resistant Faceplate
Description
Vandal-Resistant 8 Inch Wall Speaker Enclosure and Faceplate. Features: - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Heavy gauge steel construction - Gray powder coat finish Package Contents: - (1) Vandal-Resistant Enclosure - (1) Vandal-Resistant Faceplate

Suppliers

Company
Product
Description
Supplier Links
Valcom Vandal-Resistant 8 Inch Wall Speaker Enclosure and.. - V-9807 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Vandal-Resistant 8 Inch Wall Speaker Enclosure and..
V-9807
Valcom Vandal-Resistant 8 Inch Wall Speaker Enclosure and.. V-9807
Vandal-Resistant 8 Inch Wall Speaker Enclosure and Faceplate. Features: - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Heavy gauge steel construction - Gray powder coat finish Package Contents: - (1) Vandal-Resistant Enclosure - (1) Vandal-Resistant Faceplate

Vandal-Resistant 8 Inch Wall Speaker Enclosure and Faceplate.
Features:
- Steel mesh security baffle prevents objects from penetrating speaker
- Tamper-resistant faceplate screws resist removal
- Heavy gauge steel construction
- Gray powder coat finish
Package Contents:
- (1) Vandal-Resistant Enclosure
- (1) Vandal-Resistant Faceplate

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9807
Product Name Valcom Vandal-Resistant 8 Inch Wall Speaker Enclosure and..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-40F08S01-YHQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 82 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
2 suppliers