TelephoneStuff.com Wheelock Cluster Speaker System with 2-4 STH-15SR Horns.. STH-4R

Description
Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective signaling. Features: - Equipped with UL Standard 1480, STH-15SR horn loudspeakers - MSR models are equipped with a UL Standard 1638, DC-MAX-C Strobe - Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet - Omni-directional sound - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use - Mounts to ceiling or wall - Labor savings – (both time and money) - Conduit knockouts for ½” or ¾” coupling - Shipped in one box
Description
Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective signaling. Features: - Equipped with UL Standard 1480, STH-15SR horn loudspeakers - MSR models are equipped with a UL Standard 1638, DC-MAX-C Strobe - Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet - Omni-directional sound - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use - Mounts to ceiling or wall - Labor savings – (both time and money) - Conduit knockouts for ½” or ¾” coupling - Shipped in one box

Suppliers

Company
Product
Description
Supplier Links
Wheelock Cluster Speaker System with 2-4 STH-15SR Horns.. - STH-4R - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Cluster Speaker System with 2-4 STH-15SR Horns..
STH-4R
Wheelock Cluster Speaker System with 2-4 STH-15SR Horns.. STH-4R
Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective signaling. Features: - Equipped with UL Standard 1480, STH-15SR horn loudspeakers - MSR models are equipped with a UL Standard 1638, DC-MAX-C Strobe - Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet - Omni-directional sound - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use - Mounts to ceiling or wall - Labor savings – (both time and money) - Conduit knockouts for ½” or ¾” coupling - Shipped in one box

Wheelock’s Series STH Cluster Speakers are designed for high
ambient noise environments. The Cluster Speakers are
available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective
signaling.
Features:
- Equipped with UL Standard 1480, STH-15SR horn
loudspeakers
- MSR models are equipped with a UL Standard 1638,
DC-MAX-C Strobe
- Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet
- Omni-directional sound
- DC-MAX-C strobe has a 100 candela strobe at 60 double
flashes per minute
- Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use
- Mounts to ceiling or wall
- Labor savings – (both time and money)
- Conduit knockouts for ½” or ¾” coupling
- Shipped in one box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number STH-4R
Product Name Wheelock Cluster Speaker System with 2-4 STH-15SR Horns..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details