TelephoneStuff.com Aiphone Horn Speaker, 70 Volts with 32 Watts AH-32TN

Description
Horn Speaker, 70 Volts and 16 Watts. Features: - Built-in 70V transformer, providing 2, 4, 8, 16 & 32 Watt taps - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectable wattage taps - Universal swivel mount base - Use with 70V paging systems
Description
Horn Speaker, 70 Volts and 16 Watts. Features: - Built-in 70V transformer, providing 2, 4, 8, 16 & 32 Watt taps - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectable wattage taps - Universal swivel mount base - Use with 70V paging systems

Suppliers

Company
Product
Description
Supplier Links
Aiphone Horn Speaker, 70 Volts with 32 Watts - AH-32TN - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Horn Speaker, 70 Volts with 32 Watts
AH-32TN
Aiphone Horn Speaker, 70 Volts with 32 Watts AH-32TN
Horn Speaker, 70 Volts and 16 Watts. Features: - Built-in 70V transformer, providing 2, 4, 8, 16 & 32 Watt taps - High intelligibility, used for paging into large or high noise areas - All metal weather proof construction for indoor or outdoor use - Screwdriver selectable wattage taps - Universal swivel mount base - Use with 70V paging systems

Horn Speaker, 70 Volts and 16 Watts.
Features:
- Built-in 70V transformer, providing 2, 4, 8, 16 & 32 Watt taps
- High intelligibility, used for paging into large or high noise areas
- All metal weather proof construction for indoor or outdoor use
- Screwdriver selectable wattage taps
- Universal swivel mount base
- Use with 70V paging systems

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AH-32TN
Product Name Aiphone Horn Speaker, 70 Volts with 32 Watts
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-27N08S01-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers