TelephoneStuff.com Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 100 foot length. Features: - Translucent, impact-resistant case shows precisely how much tape is left - Unique non-slip handle with fingertip grooves provide sure handling even while wearing gloves. 1... | |
| 12" Flexible Fish Tape Leader helps guide fish tapes through sharp bends. Thread onto the end of the fish tape in place of the swivel head. Features: - High-impact nylon,... | |
| 200 foot length. Features: - Translucent, impact-resistant case shows precisely how much tape is left - Unique non-slip handle with fingertip grooves provide sure handling even while wearing gloves -... | |
| 50 foot length. Features: - Translucent, impact-resistant case shows precisely how much tape is left - Unique non-slip handle with fingertip grooves provide sure handling even while wearing gloves. 1... | |
| Brass plated Gold-Fish fish tape resists corrosion and is designed for multiple bend applications. Features: - Convenient handle winds tape smoothly without kinks or jams - Textured case surface provides... | |
| Crimps on fish tape in minutes. Features: - Use with IDEAL S-Class fiberglass fish tape repair kit - Connection guaranteed to withstand 500 lbs. - Box of four | |
| Crimps on fish tape in minutes. Features: - Use with IDEAL S-Class fish tape repair kit - Connection guaranteed to withstand 500 lbs. - Box of four | |
| Designed for multiple-bend applications. Features: - Smaller eyelet - Flexible in all directions - Brass plated to resist corrosion - Minimum 600 pounds tensile strength | |
| Designed for multiple-bend applications. Features: - Smaller sized eyelet - Flexible in all directions - Brass plated to resist corrosion - Minimum 600 pounds tensile strength | |
| Designed for multiple-bend applications. Features: - Standard-sized eyelet - Flexible in all directions - Brass plated to resist corrosion - Minimum 600 pounds tensile strength | |
| Durable blued steel tape resists kinking, breaking and corrosion. 1/4 x .060 inches in width. | |
| Durable blued steel tape resists kinking, breaking and corrosion. 1/8 x .060 inches in width. | |
| Durable blued steel tape resists kinking, breaking and corrosion. The blued steel is constructed of the highest-grade, tempered spring-steel, it offers rust resistance and improved toughness. A flexible, non-curling design... | |
| Durable blued steel tape resists kinking, breaking and corrosion. Features: - Swivel ball prevents wires from twisting during pull - 2100 lbs. tensile strength - Convenient handle winds tape smoothly... | |
| Durable, impact-resistant case for the most rugged job site conditions. Replacement tape 31-550. Features: - Compact 8-1/2 inch case size saves space - Convenient handle winds tape smoothly without kinks... | |
| Durable, impact-resistant case for the most rugged job site conditions. Features: - Impact-resistant ABS case won't rust or dent - Blued steel 25 ft length - Constructed of highest grade... | |
| Durable, impact-resistant case for the most rugged job site conditions. Features: - Impact-resistant ABS case won't rust or dent - Blued steel 50 ft length - Constructed of highest grade... | |
| Enlarged contoured eye-loop accommodates up to five unstripped No. 12 AWG wires. Klein-Lite non-metallic fish tape is lightweight with smooth, low-friction surface. Features: - High pulling strength - Rated to... | |
| Excellent for installation of telecommunications and data communication cables in overhead plenums, above suspended ceilings and under floors, this fiberglass fish tape is the fastest manual fish tape available. It... | |
| Fiberglass is specially designed fish tape for safe installation and is 3/16 in. in diameter. Featuring a non-conductive fiberglass core with an outer nylon coating, it's perfect in office retrofit... | |
| Fiberglass is specially designed fish tape for safe installation. Featuring a non-conductive fiberglass core with an outer nylon coating, it's perfect in office retrofit enviroments. Reduces jamming, friction and abrasion... | |
| Fiberglass is specially designed fish tape for safe installation. Featuring a non-conductive fiberglass core with an outer nylon coating, it's perfect in office retrofit environments. Reduces jamming, friction and abrasion... | |
| Fiberglass is specially designed fish tape for safe installation. Featuring a non-conductive fiberglass core with an outer nylon coating, it's perfect in office retrofit environments. Reduces jamming, friction, abrasion, and... | |
| Fish Tape in Winder Case. Features: - Speed Flex Leader:Soldered onto the fish tape, it is a lightweight, flexible leader design to enable user to fish farther, faster (stainless steel... | |
| Flat-Steel Fish Tape. Features: - Flat steel tape reaches easily above ceilings, under carpets, and through walls to install wire - 25' (7.6 m) long, extending to where a traditional... | |
| Flex-O-Twist Flexible Steel Fish Tape. Features: - Made of wound, multi-strand 3/16" (4.8 mm) diameter steel cable for strength and flexibility - Flexible enough to slip through lateral and vertical... | |
| For 1/8 inch wide steel fish tapes. Features: - Guides steel fish tape around bends in conduit - Handles up to six 10 AWG bare wires - Pulls up to... | |
| For spare or replacement of the handle on the 31-020 Fish Tape. | |
| For spare or replacement of the handle on the 31-024 & 31-025 Fish Tapes. | |
| For spare or replacement of the handle on the 31-026 & 31-027 Fish Tapes. | |
| For spare or replacement of the handle on the 31-033 Fish Tape. | |
| MagnumPro Stainless Steel Fish tape with Case is used in general fishing in conduit and harsh environmental situations. Stainless Steel Fish Tape Features: - Dimensions: 1/8" x 100' - Corrosion... | |
| Makes winding and rewinding easier. Features: - For use on steel reel fish tapes - Sturdy plastic construction - Works with the 31-008 and 31-029 | |
| Makes winding and rewinding easier. Features: - For use on steel reel fish tapes - Sturdy plastic construction - Works with the 31-009, 31-011, 31-016, 31-030 and 31-031 | |
| Non-slip material securely grips fiberglass fish tape without damaging tape. Features: - Fits into standard fish tape case opening when not in use | |
| Nylon Fish Tape. Features: - High-impact nylon, one-piece handle for maximum durability, long life, and easy comfortable use - Co-extruded curl resistant nylon fish tape that fishes equally well in... | |
| Provides more pulling power and elminates slipping and the spring-loaded lock allows multiple pulls without removing tool. | |
| Reinforced non-conductive tape with a fiberglass core and an outer nylon coating designed for working around energized panels, circuitry, telecommunications installations and office environments. Slippery outer nylon coating that reduces... | |
| Reinforced non-conductive tape with a fiberglass core and an outer nylon coating designed for working around energized panels, circuitry, telecommunications installations and office environments. Slippery outer nylon coating that reduces... | |
| S-Class fiberglass fish tape features non-conductive core and outer nylon coating. Features: - Leader guides tape around bends in conduit - 5 year warranty on leader connection - 500 pounds... | |
| SpeedFlex Flexible Fish Tape Leader. Features: - Silver-solder joint attaches to any 1/8' (3.2 mm) x .060' (1.5 mm) steel fish tape to provide a slim profile that fishes farther,... | |
| Steel Fish Tape. Features: - Oil-tempered spring steel for excellent fishing performance - Dirt-free tape finish keeps hands cleaner during use - High-impact nylon, one-piece handle for maximum durability, long... | |
| Swivels to prevent wires from twisting during pull. Features: - Designed for use on 1/8 inch steel tape - Eyelet holds up to four #10 AWG bare wires | |
| Tempered, high-quality 1/8" (3 mm) wide steel tape. Flat-steel fish tape is for everyday use. Features: - Extra-large Grip-It handle is designed to be gripped from different angles, even with... | |
| Tempered, high-quality 1/8" (3 mm) wide steel tape. Flat-steel fish tape is for everyday use. Features: - Extra-large Grip-It handle is designed to be gripped from different angles, even with... | |
| The latest fish tape innovation. It won't rust or corrode, so it's perfect for jobs in damp or wet conditions. Stainless steel is easy to rewind and provides maximum pulling... | |
| The lightweight and strong fiberglass composite tape resists harsh elements and is strength rated up to 200 pulling pounds. Features - Designed for flexibility and easy navigation through conduit runs... | |
| Tuff Grip fish tape. Features: - Non-slip handle and fingertip grooves provide secure grip for added handling comfort - Oversized handle opening accommodates large, gloved hands - Large handle increases... | |
| Tuff-Grip stainless steel fish tape. Features: - Stainless steel tape won't rust or corrode - Perfect for wet job site conditions - Non-slip handle and fingertip grooves provide secure grip... | |
| Tuff-Grip steel fish tape. Features: - Durable blued steel tape resists kinking, breaking and corrosion - 2100 lbs. tensile strength - Non-slip handle and fingertip grooves provide secure grip for... | |
| Tuff-Grip steel fish tape. Features: - Durable blued steel tape resists kinking, breaking and corrosion - 4200 lbs. tensile strength - Non-slip handle and fingertip grooves provide secure grip for... |