TelephoneStuff.com GAI-Tronics Wall-Mounted Cone Speaker 801A-70

Description
15W, 8 Ohm Speaker, 8" Diameter, 70 Volts. Features - Sloping Front Wall Baffle with Simulated Walnut Finish - Easy Mounting Bracket for Electrical Switch Box - Built-in, Easily Accessible Volume Control - Well Suited for Office Areas Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
15W, 8 Ohm Speaker, 8" Diameter, 70 Volts. Features - Sloping Front Wall Baffle with Simulated Walnut Finish - Easy Mounting Bracket for Electrical Switch Box - Built-in, Easily Accessible Volume Control - Well Suited for Office Areas Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Wall-Mounted Cone Speaker - 801A-70 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Wall-Mounted Cone Speaker
801A-70
GAI-Tronics Wall-Mounted Cone Speaker 801A-70
15W, 8 Ohm Speaker, 8" Diameter, 70 Volts. Features - Sloping Front Wall Baffle with Simulated Walnut Finish - Easy Mounting Bracket for Electrical Switch Box - Built-in, Easily Accessible Volume Control - Well Suited for Office Areas Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

15W, 8 Ohm Speaker, 8" Diameter, 70 Volts.
Features
- Sloping Front Wall Baffle with Simulated Walnut Finish
- Easy Mounting Bracket for Electrical
Switch Box
- Built-in, Easily Accessible Volume Control
- Well Suited for Office Areas
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 801A-70
Product Name GAI-Tronics Wall-Mounted Cone Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR23N50AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details
4 suppliers