TelephoneStuff.com Valcom Ceiling Lay-In Talkback Voice Over IP Speaker VIP-422

Description
Ceiling Lay-In Talkback Voice Over IP Speaker provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Affordable - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request. Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Ceiling Lay-In Talkback Voice Over IP Speaker provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Affordable - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request. Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Ceiling Lay-In Talkback Voice Over IP Speaker - VIP-422 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Ceiling Lay-In Talkback Voice Over IP Speaker
VIP-422
Valcom Ceiling Lay-In Talkback Voice Over IP Speaker VIP-422
Ceiling Lay-In Talkback Voice Over IP Speaker provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Affordable - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request. Note: Informacast and Informacast CK from Singlewire version available upon request.

Ceiling Lay-In Talkback Voice Over IP Speaker provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount.
Voice Over IP Speakers Features:
- Excellent Music and Voice Quality
- Inconspicuous Front Accessible Volume Control
Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating
- Durable White Acrylic Baked Enamel Finish
- Built-In Amplifier
- Includes Trim T-Bar
- Affordable
- Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements
- Remote Feature Setup including volume control can be accomplished via a web browser
- UL Approved
Note: Informacast and Informacast CK from Singlewire version available upon request.
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-422
Product Name Valcom Ceiling Lay-In Talkback Voice Over IP Speaker
Application Paging; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details