TelephoneStuff.com Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The Power Transformer Unit Transformer Features: - Two 20V, 2.5 A AC outputs-... | |
| 10V DC, 400 mA power transformer for the Video Engine Module (364219-01) | |
| 20V DC, 500 mA power transformer for the Digital Satellite Multi Switch (364228-01) |