TelephoneStuff.com Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool - Cushioned, comfort... | |
| 120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features:... | |
| 4, 6, and 8 position modular plug criping tool. Features: - Designed with ratchet mechanism providing a complete crimp prior to releasing the plug - Ergonomic design providing a firm... | |
| 6-Ton Battery Powered L Series Crimping Tool has a crimping die style of 22 series 6-ton W style. Crimping Tool Features: - Slim profile and light weight permit one hand... | |
| A crimp tool with a steel frame, cushioned grips, and interchangeable die sets. Triple ratcheted for exact precision. | |
| A jackrapid punch down impact tool is a unique patented Leviton jack termination tool. Punch Down Impact Tool Features: - Compatible with Leviton 411106, 41108 and 5G108 jacks - Built-in... | |
| A rugged tool for installing modular plugs on flat or round cords. The steel body is designed to last; it includes a flat wire cutter and stripper and round wire... | |
| Accommodates wire from No. 10 to 22 AWG. Tapered nose design for working in confined spaces. Available in package of 6. Features: - Specially hardened wire cutter in nose -... | |
| Adapter 50 Pin M To 8 - 8 Position T568B Jacks. | |
| All in One Universal Compression Tool utilizes a vertical compression technique allowing the connector to be pressed firmly onto the cable without distorting cable shield and wave-guide cavity. Features: -... | |
| All-in-one crimping tool for Western Electric (WE)/Stewart Stamping (SS)-type, 6- and 8-position modular telephone plugs. Ratchet-controlled to master the tension of the tool for ease of use. Features: - Embedded... | |
| All-in-one crimping tool for Western Electric (WE)/Stewart Stamping (SS)-type, 6- and 8-position modular telephone plugs. Ratchet-controlled to master the tension of the tool for ease of use. Features: - Embedded... | |
| AMP open-barrel service tool for stamped contacts and D-Sub contacts. Features: - Crimps Double-D, high density, minature contacts - Includes openings for crimping insulated terminals and cutters for machine screws... | |
| An easy to use hand tool that quickly cuts time and improves the assembly, installation and removal of F-Connectors. The CT771 Tool is designed with the installer in mind. The... | |
| Available as a replacement part for the FTERM-L2 fiber termination kit or just to speed up termination time. Electrician Crimp tool with 3-position crimp die (included) for performing jacketed style... | |
| AWG 22-10 die set. Insulated terminals and splices for heavy-duty industrial terminals. Dies are color coded to AWG specifications. Crimp sizes: 12 (Yel)/l6-14(Blu)/22- 18(Red) | |
| AWG 22-8 die set. Non-insulated terminals and splices. Crimp sizes: 10-8/14-12/18-16/22- 20 | |
| Basic broadcast video connection kit with added strain relief. Includes: - Coax Stripper Crimpmaster for RG-58/59 BNC RG-58/U Connectors - Specification Grade BNC RG-59 Connectors - Specification Grade RG-58 Black... | |
| Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve... | |
| BNC and TNC die set 3-piece connectors RGSO, RG59 & 62AU. Crimp sizes: 0.256" / 0.213 / 0.068 | |
| Cambridge CP-88, CP-89 BNC/TNC coax connectors. Hex hole sizes: .305 in.(7.75mm), .068 in.(1.73mm), and .228 in. (5.79mm). Features: - Provides good and consistent crimp every time - Dies change quickly... | |
| CATV F-type connector compression tool. Features: - This tool is designed for compression of F-type connectors on RG-6 and RG-59 coaxial cable assuring quality assembly - Its ratcheting mechanism allows... | |
| Coaxial termination. Includes: - 7" Curved vice grips with cutter - 8" Cable cutter - 8" Linemans pliers - Tie gun - Coaxial cable stripper - Coaxial crimping tool | |
| Combines two tools into one - a 7/16 in. hex socket and 3/8-32 threaded end. Makes installation and removal of CATV F-connections easy. Features: - Threaded-end holds F-connector during cable... | |
| Contour Crimp Controlled Cycle Tools. Crimp Tool Features: - Specifically designed for the installation of Pan-Term® terminals, disconnects, and splices - Controlled cycle mechanism assures high quality, consistent terminations -... | |
| Convenient, four-function tool features precision-ground stripping holes and knife-to-anvil cutting blade. Features: - Crimps bare and insulated terminals - Strips 8 to 20 AWG solid and 10 to 22 AWG... | |
| Converting to HPW's multimedia connectors will greatly improve the signal quality when transmitting video and audio to the work area. Features: - Mounts into our infin-e-station plate series | |
| Crimp and Go Splice Protection Crimping Device Parts. Comes in a pack of 150. | |
| Crimp and Go Splice Protection Crimping Device with Mounting Bracket. | |
| Crimp die used with Premier Modular Crimper # 45090, 45097 or 45098. Features: - 45091 - RJ45 - Yellow - 45092 - RJ22 - Red - 45093 - DEC Offset... | |
| Crimp nests for #2, #4, #6 or #8 AWG mm2 uninsulated terminals. Features: - Rotating crimp nests for ease of use - Decimal and metric wire sizes marked on each... | |
| Crimp tool and die for PAN-PLUG Modular Plug. | |
| Crimp tool for RG58, 59, and 6 ratchet type, hex. | |
| Crimp tool for RG59, 62, and 6 quad - hex. | |
| Crimp Tool for SC, FC, ST compatible connectors with jacket retention crimp rings. | |
| Crimp tool including dies for epoxy/anaerobic connector. | |
| Crimp Tool Features: - 3-in-1 ratchet-style crimp tool cuts,strips, and crimps modular plugs on either round or flat cables. - parallel action design maintains accurate alignment of the die with... | |
| Crimper for the On-Q® 360° Conical Crimp F-Connector and On-Q® RG-6 Coaxial Video cable. Features - Rugged, easy-to-calibrate design ensures consistent, accurate results - Toggle action ensures a proper crimp... | |
| Crimping die behind hinge for superior leverage crimping non-insulated connectors, lugs and terminals. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than... | |
| Crimping tool for coaxial connectors. Features: - For use in crimping coaxial connectors onto RG-59 or RG-6 cables - Rugged metal construction with cushioned handles - Carded package for display... | |
| Crimping tool platform with over 40 interchangeable crimping dies. Manually crimp to factory specifications coaxial connectors, modular plug connectors, insulated and non-insulated terminals, open barrel contacts and fiber optic connectors. | |
| Crimping Tool. 10-cond., 10-pos. plug. Features: - AT10 series of crimp tools are constructed of carbon steel and have a ratchet mechanism - Designed for releasing at midcrimp when necessary... | |
| Crimpmaster crimp tool, for CATV RG-59 and RG-6 captive ring F-connectors. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Crimpmaster frame and RG-58/59 cables, Thinwire PVC Hex. | |
| Crimpmaster frame and RJ-11 die set. For use on 2, 4 and 6 position modular plugs. Features: - For two, four or six-position RJ-11 modular plugs - Provides good and... | |
| Crimpmaster frame and RJ-45 die set. For use on 8-position RJ-45 Keyed/Non-keyed modular plugs. Features: - For RJ-45 eight-position keyed or non-keyed modular plugs - Provides good and consistent crimp... | |
| Crimpmaster Frame RG-58, RG-59/62AU BNC/TNC and 3 piece Hex type connectors. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Crimps 22-10 AWG insulated terminals. Crimps open barrel style contacts and d-sub and double D high density, miniature contacts Features: - Includes crimp nest for insulated terminals - Crimps open... | |
| Crimps all Ideal crimp connectors and cuts, also twists wire. Crimp Tool Features: - Excellent leverage for right-angle, double-indent crimps - Vinyl coated handles provide comfortable grip | |
| Crimps all standard IDC (Jelly Bean) connectors. Features: - 22 and 24 AWG solid stripping holes - Wire cutter for cutting wire to proper length - Ergonomically designed grip | |
| Crimps and seats UG, UR, and UY connectors. Curved handles for greater control. Induction hardened side-cutting knives for long life. Spring-loaded action for self-opening. Features: - Hot-riveted joint ensures smooth... | |
| Crimps bare or insulated terminals and splices on #10 to #22 AWG wire. Features: - Crimps bare or insulated terminals and splices on #10 to #22 AWG wire - 9-3/4... | |
| Crimps bare or insulated terminals and splices on 10 to 22 AWG wire. Features: - Crimps bare or insulated terminals and splices on 10 to 22 AWG wire - 9-3/4... | |
| Crimps hex-configuration (in dimensions across flats) coaxial connectors. Dimensions clearly marked for quick identification. Tool jaws will not open until the crimp is completed. They release and open automatically when... | |
| Crimps insulated and non-insulated terminals and 7 to 8 mm ignition terminals. Narrow, serrated plier nose to pull, loop and bend wire. Cutters and strippers are in front of the... | |
| Crimps insulated or bare terminals and splices on #10 to #22 AWG wire. Features: - Ratchet action prevents release prior to crimp connection, helps ensure uniform crimps - Vinyl coated... | |
| Crimps most Pan-Term® #22 – #10 AWG nylon and vinyl insulated terminals, splices, and disconnects. Insulated Terminal Features: - Specifically designed for the installation of Pan-Term® terminals, disconnects, and splices... | |
| Crimps PANDUIT #8-#2 AWG non-insulated large gauge ring terminal (P series). Includes 5 position rotating die. Features: - Contour Crimp - crimping tools ergonomically designed to dramatically reduce stress in... | |
| Cutting Dies work with any crimping tool that accepts 12-ton U-type dies. Features: - Less costly than dedicated cutting tools - Simple to install in crimping tools - Requires no... | |
| Designed for accurate compression of F-type connectors on RG-6 and RG-59 coaxial cable. | |
| Designed for crimping non-insulated solderless terminals and connectors. Specially hardened wire cutter in nose. Tapered nose for working in confined spaces. Plastic-dipped cushioned handles for comfort. Features: - Crimps: 10-22... | |
| Designed for maximum comfort and includes a ratchet mechanism which gives exact precision to every crimp connection while reducing operator fatigue. Cuts, strips and connects for an all-in-one time saving... | |
| Designed for maximum comfort and includes a ratchet mechanism which gives exact precision to every crimp connection while reducing operator fatigue. The AT680 tool cuts, strips and connects for an... | |
| Die Set for 50 & 75 ohm center pins (Thinnet). AT&T; 735(A), RT58 & RG174. Crimp Sizes: 0.213" / 0.178" / 0.068 / 0.042 | |
| Die Set for 50 & 75 ohm center pins. RGS8 and Belden 8281. Crimp Sizes: 0.315" / 0.252" / 0.068 / 0.042 | |
| Die Set for AWG 22-10. Insulated and non-insulated wire ferrules. Crimp Sizes: 22-20/18-16/14-12/10 | |
| Die Set for BNC (Teflon), TNC (plenum) & AIM. RG58, RG59 RG62AU. Crimp Sizes: 0.325" / 0.215 / 0.065 | |
| Die Set for CATV "F" connectors RG59 & RG6. Crimp sizes: 0.346" / 0.315 / 0.256 | |
| Die Set for PT-908 Crimp Tool. Features: - 6 position - 8 position | |
| Die set for RG6/6QS & Belden 1694A BNC & CATV ”F” Connectors | |
| Die Set for Twinax, 3-Cavity. (Hex .429, .075, .075 ) | |
| Die set used for crimping "AMP", "O" Crimp, BNC and TNC Dual Crimp connectors on RG59 and RG62 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping "AMP"/"O" crimp BNC/TNC connectors on RG58 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 2 piece BNC, TNC Cambridge and AIM connectors on RG58, RG59, RG59TFE and RG6 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 2 piece Cambridge CP-88-2/89-2 BNC and TNC connectors on RG59 and RG62 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 22-10 AWG open barrel, non-insulated terminals, ring tongue, spade and slide-on style connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping 24-14 AWG (0.25 - 2.5 mm) commercial style open barrel pin and socket style contacts and open barrel slide-style contacts. To be inserted into KWIK... | |
| Die set used for crimping 30-18 AWG (0.06 - 0.75 mm) RS232, D-subminiature style open barrel contacts. Also smaller wire gauge commercial style pin and socket contacts. To be inserted... | |
| Die set used for crimping 3M ST style fiber optic connectors. Crimp cavity hex dimensions of .153" (3.89 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used for crimping 4-position modular handset plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping amphenol SMA fiber optic connectors. Crimp cavity hex dimensions of .213"/.178" (5.41/4.52 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used for crimping amphenol SMA fiber optic connectors. Crimp cavity hex dimensions of .218"/.151" (5.54/3.84 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used for crimping BNC and TNC connectors on Belden 1694A cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping BNC and TNC connectors on RG174, 8218, AT&T; 735A and Mini 59 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping BNC, TNC & F, 50 and 75 OHM (also 1695, 1505, 9259 and 9231) connectors on RG6, RG59 and 8281 cable. To be inserted into... | |
| Die set used for crimping BNC, TNC 50 and 75 OHM connectors on RG58, RG174 and 8218 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping CATV F connectors on RG59 and RG6 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping fiber optic connectors. Crimp cavity hex dimensions of .151"/.178" (3.84/4.52 mm) with .213" (5.41 mm) hex cavity universal fiber optic die. To be inserted into... | |
| Die set used for crimping N, BNC and TNC connectors on RG8, RG11, RG213 and RG216 cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ11 2, 4 & 6-position Western Electric and Stewart modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ11 4 & 6-position AMP modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ11 6-position DEC MMJ style connectors with offset release tab. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping RJ45 10-position modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping SMA and ST style fiber optic connectors. Crimp cavity hex dimensions of .155"/.184"/.215" (3.94/4.67/5.46 mm). To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping SMA and ST style fiber optic connectors. Crimp cavity hex dimensions of .190" (4.83 mm) with .090" (2.29 mm) indent ring and .105" (2.67 mm)... | |
| Die set used for crimping Twinax connectors on RG22B, U Twinax and other cable. To be inserted into KWIK Cycle 9 crimper (45504). | |
| Die set used for crimping universal Ofti and other fiber optic connectors. Crimp cavity hex dimensions of .128"/.151" (3.25/3.84 mm). To be inserted into KWIK Cycle 8 crimper (45630). | |
| Die set used with Crimpmaster crimp tool for RJ-45 eight-position keyed and non-keyed modular plugs. Features: - Provides consistent crimp every time - Dies change quickly and easily with a... | |
| Easily compresses series 6 and 59 coax compression connectors. Permanent connection never comes loose and works with most brands of compression connectors. Along with adjustable nesting fixture accommodates a variety... | |
| Economic Compression Tool is designed specifically for use with ICC's compression connectors. Features: - Provides much tighter fit after compression than traditional crimp tools - Aids in proper and consistent... | |
| Economy Crimp Tool Features: - Universal frame accepts interchangeable dies to crimp different plugs. - Complete ratchet cycle release assures no-fault crimps. | |
| Economy Hex for RG-6 and RG-59. | |
| Eight position Features: - Dies change quickly and easily - Pressure adjustment for actuation force - Ratchet crimp action provides repeatable and reliable terminations - New cushion grip handles -... | |
| Electronically measures the force output of crimping tools. Features: - Data can be transferred to computer files to develop tool histories. - To take measurements, one TC1KIT, one tool adapter,... | |
| Electronically measures the force output of crimping tools. Features: - Data can be transferred to computer files to develop tool histories - To take measurements, one TC1KIT, one tool adapter,... | |
| Fiber optic crimp die set amphenol SMA fiber optic connector. Features: - Hex hole sizes: .218 in.(5.54mm), .151 in.(3.84mm) - Round hole size: .105 in.(2.67mm) - Provides good and consistent... | |
| Fiber optic crimp die set for 3M/ST. Features: - Hex hole sizes: .153 in.(3.88mm) | |
| Fiber optic crimp die set for AT&T;/ST or SMA. Features: - Hex hole sizes: .190 in.(4.83mm), .090 in.(2.29mm) - Round hole size: .105 in.(2.67mm) | |
| Fiber Optic Crimp Die Sets for amphenol SMA. Features: - Hex hole sizes: .213 in.(5.42mm), .178 in.(4.52mm) | |
| Fiber Optic Crimp Die Sets were developed to be used in IDEAL PremierMaster Series Crimp Frame. Note: Not interchangeable with Crimpmaster frames. | |
| Fiber optic crimp tool with interchangable die set. Features: - Hex cavities: .153 in. - Provides good and consistent crimp every time - Dies change quickly and easily with a... | |
| Fiber optic crimp tool with interchangable die set. Features: - Hex cavities: .190 in. (4.83mm), .090 in. (2.29mm) - Round cavitie: .105 in. (2.67mm) - Provides good and consistent crimp... | |
| Fiber optic crimp tool with interchangable die set. Features: - Hex hole sizes: .151 in.(3.84mm), .178 in.(4.52mm) and .213 in.(5.42mm) - Provides good and consistent crimp every time - Dies... | |
| Fiber Optic Crimp Tool. | |
| For 50 Ohm and 75 Ohm cables. Hex hole sizes: .213 in.(5.41mm), .178 in.(4.52mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - For 50 Ohm and 75 Ohm cables -... | |
| For AMP RJ-45 eight position modular plugs. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility... | |
| For fully-insulated quick disconnect terminals with thinner wire barrels #10 to #22 AWG (.324mm2 to 5.261mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and... | |
| For insulated terminals #10 to #22 AWG (.324mm2 to 5.261mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable... | |
| For insulated terminals #8 to #22 AWG (.3mm2 to 8mm2). Features: - For non-insulated terminals #8 to #22 AWG (.3mm2 to 8mm2) - Provides good and consistent crimp every time... | |
| For Miniature-insulated terminals #16 to #26 AWG (1.31mm2 to .128mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable... | |
| For Non-insulated open barrel #12 to #22 AWG (.324mm2 to 3.331mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| For RJ-11 (1,2,3 pair) and DECconnect MMJ (RJ-11, 3 pair) modular plugs. Features: - Multi-function telephone tool cuts, strips and crimps for easy on-the-job, one-tool application - Steel frame for... | |
| For RJ-11, two, four or six position modular plugs. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies... | |
| For RJ-45 (4 pair) and DECconnect MMJ (RJ-11, 3 pair) modular plugs. Features: - Multi-function telephone tool cuts, strips and crimps for easy on-the-job, one-tool application - Steel frame for... | |
| For RJ-45 ten position modular plugs. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in... | |
| For SMA connectors. A triple cavity 360 degrees round die set is incorporated in this tool for crimp dimensions of .195 inch (4.95mm), .165 inch (4.19mm) and 1.38 inch (3.51mm). | |
| For SMA hex connectors. Triple hex cavity die for crimp dimensions of .15 inch, (3.84mm), .178 inch (4.52mm), and .213 inch (5.4mm). Features: - Provides good and consistent crimp every... | |
| For SMA or SFR-Type hex fiber optic connectors. Triple hex cavity die for crimp dimensions of .15 inch, (3.84mm), .178 inch (4.52mm), and .213 inch (5.4mm). Features: - Provides good... | |
| For two, four and six position AMP RJ-11 connectors. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies... | |
| For use with advanced fiber optic installations. | |
| Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power -... | |
| Heavy duty steel tool incorporates a new, improved blade design, which minimizes cutting force and blade wear. Provides a smooth burr-free cut on both wiring duct and cover. Features: -... | |
| Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. Crimping die behind hinge for superior leverage crimping non-insulated connectors, lugs and terminals. | |
| Hex .324 (8.23mm), .178 (4.52mm), .068 (1.73mm). | |
| Hex hole sizes: "0", .202 in.(5.13mm), .042 in.(1.07mm), Box Center Pin. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Hex hole sizes: .178 in.(4.52mm), .128 in.(3.25mm), and .068 in. (1.73mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver | |
| Hex hole sizes: .213 in.(5.41mm), .190 in.(4.83mm), .068in.(1.73mm) and .0423 in. (1.07mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver... | |
| Hex hole sizes: .255 in.(6.48mm), .213 in.(5.41mm), and .068 in. (1.73mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Hex hole sizes: .324 in.(8.23mm), .2558 in.(6.48mm), .068 in.(1.73mm) and .042 in. (1.07mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a... | |
| Hex hole sizes: .350 in.(8.89mm), .3208 in.(8.13mm), and .255 in. (6.48mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| Hex hole sizes: .429 in.(10.90mm), .100 in.(2.54mm), and .080 in. (2.03mm). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver -... | |
| High grade steel construction for outstanding performance. | |
| High quality ratchet-type crimp tool designed for electricians, contractors and installers who require guaranteed repeatability of good mechanical and electrical connections. Features: - Provides good and consistent crimp every time... | |
| High-grade steel construction for outstanding performance. Use for 16-22 AWG round barrel contacts, pins, and sockets. Features: - Four way indent dies - Full cycle ratchet - Built in pin... | |
| High-grade steel construction for outstanding performance. Features: - Four way indent dies - Full cycle ratchet - Built in pin and socket locator - Comfort grip handles | |
| Interchangeable dies provide versatility in a single tool. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver | |
| JackRapid Panduit® Termination Tool patented jack termination tool seats and terminates all wires simultaneously. The built-in blade cuts off the excess wire after it is seated in the connector, eliminating... | |
| JackRapid Punch Down Impact Tool for Leviton 5G110, 61110, 6110G. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity -... | |
| JackRapid punch down impact tool for SYSTIMAX MGS400, MGS500. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – install... | |
| JackRapid Replacement Blade Head for ADC KM8 and Copper Ten. | |
| JackRapid Replacement Blade Head for Ortronics TJ5E00, TJ600, and TJ610. | |
| JackRapid Replacement Blade Head for Systimax MGS400, MGS500, MFP420, and MFP520. | |
| JackRapid Replacement Blade head will bring the tool back to it new state. | |
| JackRapid Replacement Blade Head(for Panduit® NK688M, NKP5E88M). | |
| JackRapid Replacement Blade Head. Replacement Blade Head Features: - Specifically designed for use with: - Systimax MPS100E, C5, M1BH - Uniprise UNJ600/500/300 | |
| JackRapid Termination Tool for ADC KM8 andCopper Ten. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – install jacks... | |
| JackRapid Termination Tool for Leviton 5G110, 61110, 6110G. Tool Features: - Reduces installation time - Easy-to-use tool seats and cuts all wires at once - Increases productivity – install jacks... | |
| JackRapid Termination Tool for Ortronics TJ5E00, TJ600, TJ610. Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – install jacks... | |
| JR-SYS-2, JackRapid Termination Tool (for Systimax MGS400, MGS500, MFP420, MFP520). Features: - Eliminates error during terminations - Easy-to-use handle, seats and cuts all wires at once - Increases productivity – | |
| Kwik Cycle 9" Crimper Frame is used to manually crimp a wide variety of connectors and terminals to factory specifications. Crimper Frame Features: - 9" crimper frame - Precise full-cycle... | |
| Kwik Cycle 9" Die Set is used for AMP Optimate SMA-style fiber optic connectors. O-style crimp cavities with dimensions of 0.131". It is to be inserted into Kwik Cycle 9"... | |
| Kwik Cycle 9" Die Set is used for crimping 22-10 AWG fully insulated slide on style connectors. AMP Ultrafast style. Color coded nests for easy identification. To be inserted into... | |
| Kwik Cycle 9" Die Set is used for crimping 22-10 AWG standard insulated terminals, ring tongue, spade lug, slide on and butt splices. Color coded nests for easy identification. It... | |
| Kwik Cycle 9" Die Set is used for crimping 22-8 AWG non-insulated terminals and splices. To be inserted into Kwik Cycle 9" Crimper (45504). | |
| Kwik Cycle 9" Die Set is used for crimping 26-16 AWG mini insulated terminals with smaller wire barrels, ring tongue, spade, slide on and butt splices. To be inserted into... | |
| Kwik Cycle 9" Die Set is used for crimping BNC and TNC connectors on RG58, RG59, and 62AU cable. To be inserted into Kwik Cycle 9" Crimper (45504). | |
| Kwik Cycle 9" Die Set is used for crimping BNC, TNC 50/75 ohm connectors on RG58, RG59 plenum and non-plenum thinwire cable. Features: - Cable Type: RG58, RG59 plenum and... | |
| Kwik Cycle 9" Die Set is used for crimping BNC, TNC and F connectors on RG6, RG174, 8281, and ATT 728 cable. Features: - Cable Type: RG6, RG174, 8281, ATT... | |
| Kwik Cycle 9" Die Set is used for crimping BNC, TNC from Cambridge and AIM connectors on RG58, RG59 and RG62 Teflon cable. Features: - Cable Type: RG58, RG59, and... | |
| Kwik Cycle 9" Die Set is used for crimping connectors on RG58, 141, 142, 58 Teflon, 58 Thinney, and RG59 cable. Features: - Cable Type: RG58, R141, R142, 58 Teflon,... | |
| Kwik Cycle 9" Die Set is used for crimping RJ45 8-position AMP modular plug connectors. Features: - Interchangeable die - Use with AMP modular plug connectors - To be inserted... | |
| Leviton eXtreme Cat 6+ QuickPack with "FREE" Fluke Jack Rapid Tool. Features: - Make it fast with JackRapid — the tool that seats & cuts all eight wires at once... | |
| Leviton Gigamax 5e QuickPack Cat 5 e QuickPack (6 packs). Features: - Make it fast with JackRapid — the tool that seats & cuts all eight wires at once -... | |
| Leviton Gigamax 5e+ Impact Tool QuickPack Cat 5e+ QuickPack (6 packs) Package includes 150 jacks and 1 Jack Rapid tool Impact Tool Features: - Package includes 150 jacks and 1... | |
| Leviton’s Master Compression Tool terminates a variety of compression connectors on Series 6 Quad Shield Coaxial Cable including, RCA, F-Connector, QuickPort Bulkhead Modules and Adapters. This robust, installer-friendly tool provides... | |
| Lithium-Ion Powered Hydraulic In-Line Crimping Tool. Features: - 60% more crimps per battery charge than NiCd or NiMh - Lightweight and ergonomically balanced for easy operation without fatigue - Self-contained... | |
| Mini-Coax connector RG58/mini-59/RG174. Crimp sizes: 0.128" / 0.213" / 0.197" --- 0.178" / 0.068 / 0.042 | |
| Modular Crimp Tool Replacement die for the AT10A series. | |
| Modular Crimping Tool Features: - This durable easy to use tool is designed to crimp 4-position and 6-position modular telephone plugs - It's easy grip handle is engineered with a... | |
| Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Features:... | |
| Modular plug combination tool frame designed for the true professional. A variety of interchangeable, high precision, crimping dies are available to meet all your requirements for modular plug crimping. Includes:... | |
| Modular Plug Tool. Features: - Multi-function telephone/network tool, cuts,strips,and crimps - Steel frame construction for durability - Interchangeable dies allow for crimping RJ-45 and RJ-11 modular plugs - Tool-less die... | |
| Multi function crimping tool. Features: - Safety guard and locking device - Built-in cutter and stripper | |
| Multi-Crimp strip tool provides the user with maximum functionality. Features: - Cuts wire - Crimps insulated and non-insulated wires - Cuts bolts - Strips 10-22 AWG wire | |
| Multi-function telephone crimper tool. Features a cutter, stripper and two built-in crimping dies to terminate line cords. RJ-11 (2, 4, and 6-position) and RJ-45 (8-position). Features: - For RJ-11 (1,2,3... | |
| Multi-function telephone tool that crimps, cuts and strips. Features: - Multi-function telephone tool - Crimps, cuts and strips - Easy on-the-job - Steel frame - One tool for all applications... | |
| Multi-function telephone tool. Features: - For RJ-22 (handset) and RJ-11 (1,2,3 pair) modular plugs - Multi-function telephone tool cuts, strips and crimps for easy on-the-job, one-tool application - Steel frame... | |
| Multi-functional tool designed for consistent, high quality connections of 4 types of standard modular plugs. The triple crimp cavity accommodates 4P4C, 6P4C and 8P8C modular plugs and is the recommended... | |
| Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended... | |
| OMNISEAL™ EX Compression Tool. Features - Factory preset and calibrated to assemble the following connectors: BNC. F-connector for series 6 and 59 cables, RCA connectors - Compatible with IDEAL, PPC,... | |
| Open barrel contact commercial pins and sockets. | |
| Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60AT11... | |
| Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60FT11... | |
| Patented design ensures even compression and reliable connections. Features: - Spring loaded, cam-actuated plungers - Fingertip adjustment for different connector sizes | |
| Precision crimping at an affordable price. Interchangeable dies crimp most coaxial connectors, insulated and non-insulated terminals, wire ferrules, and modular plugs. Features: - RJ45 die set included - Full-ratcheting cycle... | |
| Precision, form-ground stripping holes remove outer jacket and insulation from RG-59 and RG-6 coaxial cable. Features: - Durable blades cut copper-coated steel conductors - Three crimping nests for crimping F-connectors... | |
| Precisions crimping at an aaffordable price. Interchangable dies crimp most coacial connectors, insulated and non-insulated terminals, wire ferrules and modular plugs. Features: - Full-ratcheting cycle and built-in safety release -... | |
| Premier master crimp tool frame. Features: - Use with interchangable die sets | |
| Professional crimping tool for open-barrel box and round connector contacts with a wire range of AWG 30-18 (0.05-0.75mm). Features: - Lifetime warranty - Full-ratcheting cycle and built-in safety release -... | |
| Professional Grade Crimping, Stripping, and Cutting Tool. Features: - Ergonomic design provides a firm and comfortable grip which prevents slippage during crimping, cutting and stripping cable - Ideal for crimping... | |
| Provides a high quality termination every time. The distinctive parallel die compression method applies equal force ensuring a perfectly aligned termination. Color-coded die-sets for different plug sizes. Requires crimp tool... | |
| Provides a high quality termination every time. The ratchet mechanism requires a full crimp cycle before releasing the plug to provide a complete crimp. The distinctive parallel die compression method... | |
| Provides good and consistent crimp every time. Features: - Die Set for handset four position modular plugs - Dies change quickly and easily with a screwdriver - Interchangeable dies provide... | |
| Provides good and consistent crimp every time. Features: - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool - Cushioned, comfort grip... | |
| Provides good and consistent crimp every time. Features: - Modular plugs with an off-set tab - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in... | |
| Provides good and consistent crimp every time. Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility... | |
| Provides quick, cost-effective Category 5e UTP terminations. Used with EZ-RJ45 connectors (47613-EZC). Comes with a built-in cutter and stripper, and features precision ground crimp dies, a full cycle ratcheting mechanism,... | |
| Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless. Crimping Tool Features: - Two-speed pump advances the ram quickly to start... | |
| Quad-Point L Series Crimping Tool with Open Head has a Crimping Die Style of Quad-Point Dieless. Crimping Tool Features: - Open style crimping heads - Two-speed pump advances the ram... | |
| Replacement Blade for PT-908 Crimp Tool. Features: - Standard replacement blade, available long or short, with screws and allen wrench | |
| Replacement cutting blade for AT680 and AT682 crimping tools. | |
| Replacement Cutting Blades for the all-steel AT580 Series Crimping Tools. Replacement Blades for: - AT580 - AT582 - AT584 - AT586 | |
| Replacement die screws for Harris crimper. | |
| RG-58, RG-59 Crimpmaster Coax Kit. Features: - Basic broadcast video connection kit with added strain relief - Kit includes: Coax Stripper Crimpmaster for RG-58/59 BNC RG-58/U Connectors, Specification Grade BNC... | |
| RJ-11 and RJ-45 Crimping Tools. Features - Durable - All-Steel Crimping Tool Offers Multi-Function Ease of Installation - Built-In Cutter - Stripper with a Safety Guard - Locking Device -... | |
| RJ-45 eight position data termination and tester kit. Includes: - Crimpmaster 30-522 RJ-45 crimper - Linkmaster 62-200 tester & remote - UTP/STP stripper 45-165 - (25) 8-pos, RJ45 solid plugs... | |
| Scotchlok Hand Crimping Tool. Features: - Stepped jaws and long nose provide parallel crimping action - Used for two or three conductor splicing on conductors smaller than 19 gauge (0.9mm)... | |
| TEC Handset Plug Crimping Tool. | |
| Telephone Ratchet Crimper is a combination tool that terminates 8-position, 6-position, and 4-position modular style plugs. Features: - Full-cycle ratchet mechanism provides consistent terminations every cycle - Straight-action ensures uniform... | |
| Telephone Ratchet Crimper is a combination tool that terminates RJ11 6P4C, RJ12 6P6C and RJ45 8P8C modular style plugs. Features: - No need to change crimping dies - Full-cycle ratchet... | |
| Ten position crimp tool. Features: - Dies change quickly and easily - Pressure adjustment for actuation force - Ratchet crimp action provides repeatable and reliable terminations - New cushion grip... | |
| The AT10 Series of Crimp Tools are constructed of carbon steel and have a rachet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at midcrimp when... | |
| The AT10 Series of Crimp Tools are constructed of carbon steel and have a ratchet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at mid crimp... | |
| The AT10 Series of Crimp Tools are constructed of carbon steel and have a ratchet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at midcrimp when... | |
| The Crimp Tool comes complete with dies and features extra-long handles for two-handed crimping. | |
| The Crimpmaster RJ-45 Crimper can be used with the 8-Position 8-Contact Flat Stranded. | |
| The durable, all-steel AT580 Series Crimping Tools offer multi-function ease of installation. They feature a built-in cutter and stripper with a safety guard and locking device. These compact tools have... | |
| The industry's most innovative and time saving installation punch down tool. JackRapid allows you to terminate Leviton, Systimax and Unprise jacks eight times faster than traditional impact tools - with... | |
| The Omniseal 11 compression tool is calibrated to assemble the following connectors: BNC, F-connectors for series 6 and 59 cables.Compatible with IDEAL, PPC, Thomas & Betts, Digicon, and Gilbert Connector. | |
| The OmniSeal Compression Tool, a fast and reliable solution to home theatre, CATV, satelite systems and security applications, connects RG-6, RG-6 Quad Shield and RG-59 compression connectors on a coaxial... | |
| The RG-T coax crimp tool's dual crimp design allows for the proper termination of both RG59, 8.2mm and RG6, 9.1mm F-type connectors onto coaxial cable without having to change the... | |
| The strippng/crimping combo tool features long curved cutter blades that reduce the force required by 25% and can cut NM in single cut while the screw cutting stations are collapsed... | |
| Tool impact for 6610 system, repl head. This termination tool is designed to seat 6-110/4-pair connecting blocks and terminate/cut UTP cable on 6-110 wiring blocks. | |
| Tool, Crimp, Die Set, 5 Pair. | |
| Two wire cutters—one at tip, the other halfway back near stripping holes—double the utility of this tool. Crimps 7-8 mm insulated and non-insulated terminals, lugs and splices. Features: - Cuts... | |
| Two, four and six position crimp tool for AMP RJ-11 modular plugs. Features: - For AMP RJ-11 two, four, and six-position modular plugs - Provides good and consistent crimp every... | |
| Universal Crimp Tool For 3.0mm Jackets Only. Features: - Ergonomic design is easier on hands - Longer handle means less force required for crimping - Ratchet feature ensures a proper... | |
| Universal Crimp Tool for Opti-Crimp. | |
| Universal tool is precalibrated to handle AnyPort® Express inserts and plugs without adjustment, tip changes or recaliberation. Features built-in trimmer. | |
| Use for AMP High density pins and sockets. | |
| Use with #6 AWG to 4/0 aluminum and #8 AWG to 250 KCMIL copper wires. Features: - Adjustable crimping nests with clearly marked gauges - Lightweight and easy to operate... | |
| Use with 30-506 Crimpmaster tool. Used for open barrel pins and sockets. | |
| Use with 30-506 Crimpmaster tool. | |
| Use with interchangable die sets. | |
| Used to crimp closed barrel, screw machine pin and socket style contacts. Perfoms a simultaneous 4-indent crimp for superior contact retention. Features: - Use for D-Sub style contacts for RS232... | |
| Used to crimp closed barrel, screw machine pin and socket style contacts. Perfoms a simultaneous 4-indent crimp for superior contact retention. Features: - Use for larger, size 16, style contacts... | |
| Used with hex crimp f-connectors (363140-03) and On-Q® RG-6 coaxial cable (364251-01). Features: - High quality, professional tool ensures proper cutting and termination of cables and connectors - Specifically designed... | |
| Versa-Crimp Hydraulic Compression Tool is designed for compressing multi-strand/rope lay copper cable in mining, marine and industrial applications. Features: - Flip-top latch provides clear and easy removal from larger connectors... | |
| Works for TeleCom Crimpmaster Tool Frame 30-507. RJ-22 two and four-position handset modular plugs. | |
| Works with TeleCom Crimpmaster Tool Frame 30-507. AMP RJ-45 eight-position modular plugs with primary stain relief crimp bar is located further back on die/modular plugs. | |
| Works with the TeleCom Crimpmaster Tool Frame 30-507. RJ-45 eight-position keyed or non-keyed modular plugs (excluding AMP). | |
| Workstation connector lead-in crimp tool. |