TelephoneStuff.com Bogen NEAR Custom Application Speakers CAL5

Description
NEAR Custom Application Speakers allows for custom-made speakers with NEAR technology. Features: - 2-way system - High-performance - 75 Watts power - 4 Ohms impedance - Clear coat metal-alloy cones - Superior aluminum voice coil - Optimized magnetic fluid formulation - High-damping rubber surrounds - Rugged, precision-molded frames - Easy integral mounting system - Paintable frames and grilles
Description
NEAR Custom Application Speakers allows for custom-made speakers with NEAR technology. Features: - 2-way system - High-performance - 75 Watts power - 4 Ohms impedance - Clear coat metal-alloy cones - Superior aluminum voice coil - Optimized magnetic fluid formulation - High-damping rubber surrounds - Rugged, precision-molded frames - Easy integral mounting system - Paintable frames and grilles

Suppliers

Company
Product
Description
Supplier Links
Bogen NEAR Custom Application Speakers - CAL5 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen NEAR Custom Application Speakers
CAL5
Bogen NEAR Custom Application Speakers CAL5
NEAR Custom Application Speakers allows for custom-made speakers with NEAR technology. Features: - 2-way system - High-performance - 75 Watts power - 4 Ohms impedance - Clear coat metal-alloy cones - Superior aluminum voice coil - Optimized magnetic fluid formulation - High-damping rubber surrounds - Rugged, precision-molded frames - Easy integral mounting system - Paintable frames and grilles

NEAR Custom Application Speakers allows for custom-made speakers with NEAR technology.
Features:
- 2-way system
- High-performance
- 75 Watts power
- 4 Ohms impedance
- Clear coat metal-alloy cones
- Superior aluminum voice coil
- Optimized magnetic fluid formulation
- High-damping rubber surrounds
- Rugged, precision-molded frames
- Easy integral mounting system
- Paintable frames and grilles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CAL5
Product Name Bogen NEAR Custom Application Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Specs
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details