TelephoneStuff.com Valcom Lay-In Ceiling Speaker with Backbox S-522

Description
2' x 2' lay-in ceiling speakers with backbox for easier, quicker, less expensive installation. Drops into 2x2 suspended ceiling tile space. Features: - No cutting tiles, no broken tiles, no mess - Excellent music & voice quality - Inconspicuous front accessible volume control - 25/70 volt transformer - Durable white acrylic baked enamel finish - Integral backbox meets or exceeds ASTM E84 Flame and smoke test with 3 hour burn rating (UL 181) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 20% restock fee
Description
2' x 2' lay-in ceiling speakers with backbox for easier, quicker, less expensive installation. Drops into 2x2 suspended ceiling tile space. Features: - No cutting tiles, no broken tiles, no mess - Excellent music & voice quality - Inconspicuous front accessible volume control - 25/70 volt transformer - Durable white acrylic baked enamel finish - Integral backbox meets or exceeds ASTM E84 Flame and smoke test with 3 hour burn rating (UL 181) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 20% restock fee

Suppliers

Company
Product
Description
Supplier Links
Valcom Lay-In Ceiling Speaker with Backbox - S-522 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Lay-In Ceiling Speaker with Backbox
S-522
Valcom Lay-In Ceiling Speaker with Backbox S-522
2' x 2' lay-in ceiling speakers with backbox for easier, quicker, less expensive installation. Drops into 2x2 suspended ceiling tile space. Features: - No cutting tiles, no broken tiles, no mess - Excellent music & voice quality - Inconspicuous front accessible volume control - 25/70 volt transformer - Durable white acrylic baked enamel finish - Integral backbox meets or exceeds ASTM E84 Flame and smoke test with 3 hour burn rating (UL 181) Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 20% restock fee

2' x 2' lay-in ceiling speakers with backbox for easier, quicker, less expensive installation. Drops into 2x2 suspended ceiling tile space.
Features:
- No cutting tiles, no broken tiles, no mess
- Excellent music & voice quality
- Inconspicuous front accessible volume control
- 25/70 volt transformer
- Durable white acrylic baked enamel finish
- Integral backbox meets or exceeds ASTM E84
Flame and smoke test with 3 hour burn rating (UL 181)
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 20% restock fee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-522
Product Name Valcom Lay-In Ceiling Speaker with Backbox
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details