TelephoneStuff.com Bogen Metal Box Speakers With Recessed Volume Control MB8TS-VR

Description
Metal Box Speakers With Recessed Volume Control feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. Features: - Recessed volume control at the center of front speaker grille - Rugged all-steel surface-mounted enclosure - Full range 8" cone speaker for excellent intelligibility - Compatible with 25V or 70V amplifier systems - Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts - 4-watt maximum output power - Mounting hardware included (toggle bolts, wood screws and wire crimps) - Knockouts for wiremold - Power Rating (max.): 4 Watts - Frequency Response: 110 Hz -15 kHz - Dispersion (min.): 100 degrees
Description
Metal Box Speakers With Recessed Volume Control feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. Features: - Recessed volume control at the center of front speaker grille - Rugged all-steel surface-mounted enclosure - Full range 8" cone speaker for excellent intelligibility - Compatible with 25V or 70V amplifier systems - Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts - 4-watt maximum output power - Mounting hardware included (toggle bolts, wood screws and wire crimps) - Knockouts for wiremold - Power Rating (max.): 4 Watts - Frequency Response: 110 Hz -15 kHz - Dispersion (min.): 100 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen Metal Box Speakers With Recessed Volume Control - MB8TS-VR - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Metal Box Speakers With Recessed Volume Control
MB8TS-VR
Bogen Metal Box Speakers With Recessed Volume Control MB8TS-VR
Metal Box Speakers With Recessed Volume Control feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. Features: - Recessed volume control at the center of front speaker grille - Rugged all-steel surface-mounted enclosure - Full range 8" cone speaker for excellent intelligibility - Compatible with 25V or 70V amplifier systems - Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts - 4-watt maximum output power - Mounting hardware included (toggle bolts, wood screws and wire crimps) - Knockouts for wiremold - Power Rating (max.): 4 Watts - Frequency Response: 110 Hz -15 kHz - Dispersion (min.): 100 degrees

Metal Box Speakers With Recessed Volume Control feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer.
Features:
- Recessed volume control at the center of front speaker grille
- Rugged all-steel surface-mounted enclosure
- Full range 8" cone speaker for excellent intelligibility
- Compatible with 25V or 70V amplifier systems
- Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts
- 4-watt maximum output power
- Mounting hardware included (toggle bolts, wood
screws and wire crimps)
- Knockouts for wiremold
- Power Rating (max.): 4 Watts
- Frequency Response: 110 Hz -15 kHz
- Dispersion (min.): 100 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number MB8TS-VR
Product Name Bogen Metal Box Speakers With Recessed Volume Control
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR10N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers