TelephoneStuff.com GAI-Tronics Explosion-proof Speaker Station 670-001

Description
The Model 670-001 Explosion-proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. This model is NRTL certified for use in the US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1 Features: - Fabricated from cast aluminum and is suitable for indoor use - For mounting outdoors, it should be housed in a GAI-Tronics (Model 10444-003) Weatherproof Non-metallic Enclosure - Unit prevents acoustic feedback between stations during paging by muting the station’s associated speaker - Mute feature enabled - Power input - 90-140 V ac; 120 V ac nominal, 50-60 Hz; 0.5A maximum - Output - @ 120 V ac: 12 watt minimum into 8- or 16-ohm load - Wall or column mountable, four 3/8-inch slotted mounting feet - Temperature range - -22 °F to +158 °F - Dimensions - 13.1 H × 7.9 W × 5.6 D
Description
The Model 670-001 Explosion-proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. This model is NRTL certified for use in the US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1 Features: - Fabricated from cast aluminum and is suitable for indoor use - For mounting outdoors, it should be housed in a GAI-Tronics (Model 10444-003) Weatherproof Non-metallic Enclosure - Unit prevents acoustic feedback between stations during paging by muting the station’s associated speaker - Mute feature enabled - Power input - 90-140 V ac; 120 V ac nominal, 50-60 Hz; 0.5A maximum - Output - @ 120 V ac: 12 watt minimum into 8- or 16-ohm load - Wall or column mountable, four 3/8-inch slotted mounting feet - Temperature range - -22 °F to +158 °F - Dimensions - 13.1 H × 7.9 W × 5.6 D

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Explosion-proof Speaker Station - 670-001 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Explosion-proof Speaker Station
670-001
GAI-Tronics Explosion-proof Speaker Station 670-001
The Model 670-001 Explosion-proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. This model is NRTL certified for use in the US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1 Features: - Fabricated from cast aluminum and is suitable for indoor use - For mounting outdoors, it should be housed in a GAI-Tronics (Model 10444-003) Weatherproof Non-metallic Enclosure - Unit prevents acoustic feedback between stations during paging by muting the station’s associated speaker - Mute feature enabled - Power input - 90-140 V ac; 120 V ac nominal, 50-60 Hz; 0.5A maximum - Output - @ 120 V ac: 12 watt minimum into 8- or 16-ohm load - Wall or column mountable, four 3/8-inch slotted mounting feet - Temperature range - -22 °F to +158 °F - Dimensions - 13.1 H × 7.9 W × 5.6 D

The Model 670-001 Explosion-proof Speaker Station provides safe and clear communications in
hazardous areas, even in high-noise situations. This model is NRTL certified for use in the US and
Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and
Class III, Div. 1
Features:
- Fabricated from cast aluminum and is suitable for indoor use
- For mounting outdoors, it should be housed in a GAI-Tronics (Model 10444-003)
Weatherproof Non-metallic Enclosure
- Unit prevents acoustic feedback between stations during paging by
muting the station’s associated speaker
- Mute feature
enabled
- Power input - 90-140 V ac; 120 V ac nominal, 50-60 Hz; 0.5A maximum
- Output - @ 120 V ac: 12 watt minimum into 8- or 16-ohm load
- Wall or column mountable, four 3/8-inch slotted mounting feet
- Temperature range - -22 °F to +158 °F
- Dimensions - 13.1 H × 7.9 W × 5.6 D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 670-001
Product Name GAI-Tronics Explosion-proof Speaker Station
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
I SERIES Point Source 600 Weather-Resistant Loudspeakers - IP6-1152WR - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details