TelephoneStuff.com Valcom Vandal-Resistant 8 Inch One-Way Wall Speaker V-9852

Description
Vandal-Resistant 8 Inch One-Way Wall Speaker. Features: - 8 inch self-amplified speaker with adjustable volume - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Mounting holes for single-gang, double-gang or octagon outlet box or attachment to any solid surface - Knockout for 1/2 inch or 3/4 inch conduit - Heavy gauge steel construction - Gray powder coat finish Package Contents: - (1) 8 Inch One-Way Wall Speaker - (1) Enclosure - (1) Faceplate
Description
Vandal-Resistant 8 Inch One-Way Wall Speaker. Features: - 8 inch self-amplified speaker with adjustable volume - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Mounting holes for single-gang, double-gang or octagon outlet box or attachment to any solid surface - Knockout for 1/2 inch or 3/4 inch conduit - Heavy gauge steel construction - Gray powder coat finish Package Contents: - (1) 8 Inch One-Way Wall Speaker - (1) Enclosure - (1) Faceplate

Suppliers

Company
Product
Description
Supplier Links
Valcom Vandal-Resistant 8 Inch One-Way Wall Speaker - V-9852 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Vandal-Resistant 8 Inch One-Way Wall Speaker
V-9852
Valcom Vandal-Resistant 8 Inch One-Way Wall Speaker V-9852
Vandal-Resistant 8 Inch One-Way Wall Speaker. Features: - 8 inch self-amplified speaker with adjustable volume - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Mounting holes for single-gang, double-gang or octagon outlet box or attachment to any solid surface - Knockout for 1/2 inch or 3/4 inch conduit - Heavy gauge steel construction - Gray powder coat finish Package Contents: - (1) 8 Inch One-Way Wall Speaker - (1) Enclosure - (1) Faceplate

Vandal-Resistant 8 Inch One-Way Wall Speaker.
Features:
- 8 inch self-amplified speaker with adjustable volume
- Steel mesh security baffle prevents objects from penetrating speaker
- Tamper-resistant faceplate screws resist removal
- Mounting holes for single-gang, double-gang or octagon outlet box or attachment to any solid surface
- Knockout for 1/2 inch or 3/4 inch conduit
- Heavy gauge steel construction
- Gray powder coat finish
Package Contents:
- (1) 8 Inch One-Way Wall Speaker
- (1) Enclosure
- (1) Faceplate

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9852
Product Name Valcom Vandal-Resistant 8 Inch One-Way Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details