TelephoneStuff.com Bogen NEAR 70v Rock Landscape Speaker - Granite R6GT

Description
Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 32W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D
Description
Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 32W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D

Suppliers

Company
Product
Description
Supplier Links
Bogen NEAR 70v Rock Landscape Speaker - Granite - R6GT - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen NEAR 70v Rock Landscape Speaker - Granite
R6GT
Bogen NEAR 70v Rock Landscape Speaker - Granite R6GT
Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 32W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D

Completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where
a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck.
Features:
- Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker
- Rugged, heavy, and realistic
- 2-way design
- 6" MDT mid/bass
- 1-1/8" titanium inverted-dome tweeter
- Frequency Response: 75Hz - 20kHz
- Power Handling: 32W
- Impedance: 70V
- Sound Dispersion: Horiz - 100°, Vert - 45
- Dimensions (in.): 10" H x 18" W x 14" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R6GT
Product Name Bogen NEAR 70v Rock Landscape Speaker - Granite
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR23N50ATRK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details