TelephoneStuff.com Legrand - On-Q Multi-Room Audio 8" In-Ceiling Speaker.. MS3800

Description
Multi-Room Audio 8" In-Ceiling Speakers. Features: - Designed specifically for distributed audio installations - High-efficiency mica fiber woofers and mylar tweeters for excellent sound quality and even, smooth frequency response - Impedance – 8 Ohms - Power Handling (peak) – 100W (6.5"); 150W (8") - Efficiency– 90dB - Frequency Response : 60Hz-20KHz (6.5"); 50Hz-20KHz (8") - Sold in a Package of 2 Speakers
Description
Multi-Room Audio 8" In-Ceiling Speakers. Features: - Designed specifically for distributed audio installations - High-efficiency mica fiber woofers and mylar tweeters for excellent sound quality and even, smooth frequency response - Impedance – 8 Ohms - Power Handling (peak) – 100W (6.5"); 150W (8") - Efficiency– 90dB - Frequency Response : 60Hz-20KHz (6.5"); 50Hz-20KHz (8") - Sold in a Package of 2 Speakers

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Multi-Room Audio 8" In-Ceiling Speaker.. - MS3800 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Multi-Room Audio 8" In-Ceiling Speaker..
MS3800
Legrand - On-Q Multi-Room Audio 8" In-Ceiling Speaker.. MS3800
Multi-Room Audio 8" In-Ceiling Speakers. Features: - Designed specifically for distributed audio installations - High-efficiency mica fiber woofers and mylar tweeters for excellent sound quality and even, smooth frequency response - Impedance – 8 Ohms - Power Handling (peak) – 100W (6.5"); 150W (8") - Efficiency– 90dB - Frequency Response : 60Hz-20KHz (6.5"); 50Hz-20KHz (8") - Sold in a Package of 2 Speakers

Multi-Room Audio 8" In-Ceiling Speakers.
Features:
- Designed specifically for distributed audio installations
- High-efficiency mica fiber woofers and mylar tweeters for excellent sound quality and even, smooth frequency response
- Impedance – 8 Ohms
- Power Handling (peak) – 100W (6.5"); 150W (8")
- Efficiency– 90dB
- Frequency Response : 60Hz-20KHz (6.5"); 50Hz-20KHz (8")
- Sold in a Package of 2 Speakers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number MS3800
Product Name Legrand - On-Q Multi-Room Audio 8" In-Ceiling Speaker..
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Two-way, Full-range Loudspeaker System - V2-6 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details