TelephoneStuff.com Bogen N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker A6TBLK

Description
N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed cabinet - Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Extremely stable, long-lasting MDT cone structure - High efficiency and power handling for optimum performance - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - Compound rubber surrounds resist UV rays and salt spray - Gold-plated, rust proof connectors - High-density, injection-molded cabinet resists chipping and scratching - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations - Heavy-gauge aluminum mounting brackets are powder-coated to protect against corrosion - Impedance: 70 Volt - Power Handling: 32W - Frequency Response: 50 Hz to 20 kHz (-10 dB)
Description
N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed cabinet - Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Extremely stable, long-lasting MDT cone structure - High efficiency and power handling for optimum performance - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - Compound rubber surrounds resist UV rays and salt spray - Gold-plated, rust proof connectors - High-density, injection-molded cabinet resists chipping and scratching - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations - Heavy-gauge aluminum mounting brackets are powder-coated to protect against corrosion - Impedance: 70 Volt - Power Handling: 32W - Frequency Response: 50 Hz to 20 kHz (-10 dB)

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker - A6TBLK - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker
A6TBLK
Bogen N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker A6TBLK
N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker is a conveniently sized 2-way, high-power speaker. Features: - 2-way speaker system - 6" metal alloy hard anodized woofer - 1" pure titanium low diffraction inverted tweeter - Indoor and outdoor all-weather speaker with fully-sealed cabinet - Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Extremely stable, long-lasting MDT cone structure - High efficiency and power handling for optimum performance - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - Compound rubber surrounds resist UV rays and salt spray - Gold-plated, rust proof connectors - High-density, injection-molded cabinet resists chipping and scratching - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations - Heavy-gauge aluminum mounting brackets are powder-coated to protect against corrosion - Impedance: 70 Volt - Power Handling: 32W - Frequency Response: 50 Hz to 20 kHz (-10 dB)

N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker is a conveniently sized 2-way, high-power speaker.
Features:
- 2-way speaker system
- 6" metal alloy hard anodized woofer
- 1" pure titanium low diffraction inverted tweeter
- Indoor and outdoor all-weather speaker with fully-sealed cabinet
- Metal-alloy MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion
- Extremely stable, long-lasting MDT cone structure
- High efficiency and power handling for optimum performance
- Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion
- Patented Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider
- Compound rubber surrounds resist UV rays and salt spray
- Gold-plated, rust proof connectors
- High-density, injection-molded cabinet resists chipping and scratching
- Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel
- Brackets mount with easy to grip, oversized mounting knobs attached for easier and safer installation in hard-to-reach locations
- Heavy-gauge aluminum mounting brackets are powder-coated to protect against corrosion
- Impedance: 70 Volt
- Power Handling: 32W
- Frequency Response: 50 Hz to 20 kHz (-10 dB)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number A6TBLK
Product Name Bogen N.E.A.R. A6 32 Watt / 70 Volt, All-Weather Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers