TelephoneStuff.com GAI-Tronics Weatherproof Outdoor Speaker Amplifier Station 760-803

Description
Weatherproof outdoor speaker amplifier station and weatherproof enclosure. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Weatherproof outdoor speaker amplifier station and weatherproof enclosure. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Weatherproof Outdoor Speaker Amplifier Station - 760-803 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Weatherproof Outdoor Speaker Amplifier Station
760-803
GAI-Tronics Weatherproof Outdoor Speaker Amplifier Station 760-803
Weatherproof outdoor speaker amplifier station and weatherproof enclosure. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Weatherproof outdoor speaker amplifier station and weatherproof enclosure.
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 760-803
Product Name GAI-Tronics Weatherproof Outdoor Speaker Amplifier Station
Features Outdoor; Active
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC410CD-40 - MISCO
Specs
Nominal Power 15 watts
Impedance 40 ohms
Sensitivity 96 dB
View Details