TelephoneStuff.com Legrand - On-Q evoQ Angled In-Ceiling Speaker HT7655

Description
evoQ Angled In-Ceiling Speaker provides high-quality cinema sound in rooms of any shape. It also allows one add surround sound in areas where in-wall speakers can not be installed. Angled Speaker Features: - Angled driver and adjustable tweeter provide optimum positioning - Designed specifically for home theater applications - In-ceiling design frees up wall space for flat-screen televisions - Flush mount for clean, seamless installation - Power (peak): 200 W - Frequency Response: 55-20 kHz - Glass fiber woofer - 1" aluminum adjustable tweeter
Description
evoQ Angled In-Ceiling Speaker provides high-quality cinema sound in rooms of any shape. It also allows one add surround sound in areas where in-wall speakers can not be installed. Angled Speaker Features: - Angled driver and adjustable tweeter provide optimum positioning - Designed specifically for home theater applications - In-ceiling design frees up wall space for flat-screen televisions - Flush mount for clean, seamless installation - Power (peak): 200 W - Frequency Response: 55-20 kHz - Glass fiber woofer - 1" aluminum adjustable tweeter

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ Angled In-Ceiling Speaker - HT7655 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ Angled In-Ceiling Speaker
HT7655
Legrand - On-Q evoQ Angled In-Ceiling Speaker HT7655
evoQ Angled In-Ceiling Speaker provides high-quality cinema sound in rooms of any shape. It also allows one add surround sound in areas where in-wall speakers can not be installed. Angled Speaker Features: - Angled driver and adjustable tweeter provide optimum positioning - Designed specifically for home theater applications - In-ceiling design frees up wall space for flat-screen televisions - Flush mount for clean, seamless installation - Power (peak): 200 W - Frequency Response: 55-20 kHz - Glass fiber woofer - 1" aluminum adjustable tweeter

evoQ Angled In-Ceiling Speaker provides high-quality cinema sound in rooms of any shape. It also allows one add surround sound in areas where in-wall speakers can not be installed.
Angled Speaker Features:
- Angled driver and adjustable tweeter provide optimum positioning
- Designed specifically for home theater applications
- In-ceiling design frees up wall space for flat-screen televisions
- Flush mount for clean, seamless installation
- Power (peak): 200 W
- Frequency Response: 55-20 kHz
- Glass fiber woofer
- 1" aluminum adjustable tweeter

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT7655
Product Name Legrand - On-Q evoQ Angled In-Ceiling Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details