TelephoneStuff.com Wheelock Series STH Cluster Speaker with Three STH-15SR.. STH-3MSR

Description
Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective signaling. Features: - Equipped with UL Standard 1480, STH-15SR horn loudspeakers - MSR models are equipped with a UL Standard 1638, DC-MAX-C Strobe - Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet - Omni-directional sound - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use - Mounts to ceiling or wall - Labor savings – (both time and money) - Conduit knockouts for ½” or ¾” coupling - Shipped in one box
Description
Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective signaling. Features: - Equipped with UL Standard 1480, STH-15SR horn loudspeakers - MSR models are equipped with a UL Standard 1638, DC-MAX-C Strobe - Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet - Omni-directional sound - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use - Mounts to ceiling or wall - Labor savings – (both time and money) - Conduit knockouts for ½” or ¾” coupling - Shipped in one box

Suppliers

Company
Product
Description
Supplier Links
Wheelock Series STH Cluster Speaker with Three STH-15SR.. - STH-3MSR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Series STH Cluster Speaker with Three STH-15SR..
STH-3MSR
Wheelock Series STH Cluster Speaker with Three STH-15SR.. STH-3MSR
Wheelock’s Series STH Cluster Speakers are designed for high ambient noise environments. The Cluster Speakers are available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective signaling. Features: - Equipped with UL Standard 1480, STH-15SR horn loudspeakers - MSR models are equipped with a UL Standard 1638, DC-MAX-C Strobe - Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet - Omni-directional sound - DC-MAX-C strobe has a 100 candela strobe at 60 double flashes per minute - Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use - Mounts to ceiling or wall - Labor savings – (both time and money) - Conduit knockouts for ½” or ¾” coupling - Shipped in one box

Wheelock’s Series STH Cluster Speakers are designed for high
ambient noise environments. The Cluster Speakers are
available in multiple configurations. Provides high intelligibility voice reproduction and available high intensity visual alerting (STH-MSR models) for emergency alarm and protective
signaling.
Features:
- Equipped with UL Standard 1480, STH-15SR horn
loudspeakers
- MSR models are equipped with a UL Standard 1638,
DC-MAX-C Strobe
- Each individual STH-15SR horn is capable of delivering up to 102 dB at 15 watts at 10 feet
- Omni-directional sound
- DC-MAX-C strobe has a 100 candela strobe at 60 double
flashes per minute
- Speakers and Strobes are prefabricated to a 10” x 10” x 6” steel enclosure for indoor use
- Mounts to ceiling or wall
- Labor savings – (both time and money)
- Conduit knockouts for ½” or ¾” coupling
- Shipped in one box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number STH-3MSR
Product Name Wheelock Series STH Cluster Speaker with Three STH-15SR..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - A2WI - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details