TelephoneStuff.com Anchor Audio ClassACT Powered Portable Speaker Monitor.. CA-130U1

Description
ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers, corporate presenters and training instructors. Portable Speaker Monitor Features: - One Built-In Wireless Receiver included - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - Anchor wireless receiver and microphone with 16 user-selectable channels - Even sound distribution insures everyone can clearly hear the presentation - 30 Watt Amplifier for significant sound quality - Daisy Chain second speaker for larger room - Optional Remote Control for Volume and Mute controls - Controlled wireless antenna range keeps the audio in the room - Unit can be mounted on a wall, ceiling, or speaker stand - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D
Description
ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers, corporate presenters and training instructors. Portable Speaker Monitor Features: - One Built-In Wireless Receiver included - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - Anchor wireless receiver and microphone with 16 user-selectable channels - Even sound distribution insures everyone can clearly hear the presentation - 30 Watt Amplifier for significant sound quality - Daisy Chain second speaker for larger room - Optional Remote Control for Volume and Mute controls - Controlled wireless antenna range keeps the audio in the room - Unit can be mounted on a wall, ceiling, or speaker stand - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio ClassACT Powered Portable Speaker Monitor.. - CA-130U1 - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio ClassACT Powered Portable Speaker Monitor..
CA-130U1
Anchor Audio ClassACT Powered Portable Speaker Monitor.. CA-130U1
ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers, corporate presenters and training instructors. Portable Speaker Monitor Features: - One Built-In Wireless Receiver included - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - Anchor wireless receiver and microphone with 16 user-selectable channels - Even sound distribution insures everyone can clearly hear the presentation - 30 Watt Amplifier for significant sound quality - Daisy Chain second speaker for larger room - Optional Remote Control for Volume and Mute controls - Controlled wireless antenna range keeps the audio in the room - Unit can be mounted on a wall, ceiling, or speaker stand - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D

ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice.
Specifically designed for teachers, corporate presenters and training instructors.
Portable Speaker Monitor Features:
- One Built-In Wireless Receiver included
- Magnetically Shielded Speaker for AV Use
- Reach Crowds of 100 plus
- 101 dB of Clear Sound
- Anchor wireless receiver and microphone with 16 user-selectable channels
- Even sound distribution insures everyone can clearly hear the presentation
- 30 Watt Amplifier for significant sound quality
- Daisy Chain second speaker for larger room
- Optional Remote Control for Volume and Mute controls
- Controlled wireless antenna range keeps the audio in the room
- Unit can be mounted on a wall, ceiling, or speaker stand
- Durable injection-molded Polypropylene case
- Rated Power Output: 30 Watts-
- Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter
- AC Power Requirements: 110 - 125 V AC, 50/60 Hz
- Dimensions: 5.25" H x 8.4" W x 9" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CA-130U1
Product Name Anchor Audio ClassACT Powered Portable Speaker Monitor..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR12N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
View Details
3 suppliers