TelephoneStuff.com Valcom 2' x 2' Talkback Lay-In Ceiling Speaker V-CTL

Description
This inconspicuous Lay-in Speaker can be installed in suspended ceilings in a minute. The speaker provides excellent music and voice reproduction. The integral backbox has a three hour burn test rating (UL181) and the rugged lightweight construction eliminates the need for support bars. The speakers white perforated grille blends into the ceiling by providing the appearance of a standard air return. The speaker assembly features a perforated steel grill finished with a durable white baked on acrylic enamel finish, and a 8” full range speaker with volume settings. Features - Easy Lay-In Mounting - Volume Settings - Scuff Resistant Perforated Grille - Durable White Acrylic Baked Enamel Finish - Integral Backbox with Three Hour Burn Rating
Description
This inconspicuous Lay-in Speaker can be installed in suspended ceilings in a minute. The speaker provides excellent music and voice reproduction. The integral backbox has a three hour burn test rating (UL181) and the rugged lightweight construction eliminates the need for support bars. The speakers white perforated grille blends into the ceiling by providing the appearance of a standard air return. The speaker assembly features a perforated steel grill finished with a durable white baked on acrylic enamel finish, and a 8” full range speaker with volume settings. Features - Easy Lay-In Mounting - Volume Settings - Scuff Resistant Perforated Grille - Durable White Acrylic Baked Enamel Finish - Integral Backbox with Three Hour Burn Rating

Suppliers

Company
Product
Description
Supplier Links
Valcom 2' x 2' Talkback Lay-In Ceiling Speaker - V-CTL - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 2' x 2' Talkback Lay-In Ceiling Speaker
V-CTL
Valcom 2' x 2' Talkback Lay-In Ceiling Speaker V-CTL
This inconspicuous Lay-in Speaker can be installed in suspended ceilings in a minute. The speaker provides excellent music and voice reproduction. The integral backbox has a three hour burn test rating (UL181) and the rugged lightweight construction eliminates the need for support bars. The speakers white perforated grille blends into the ceiling by providing the appearance of a standard air return. The speaker assembly features a perforated steel grill finished with a durable white baked on acrylic enamel finish, and a 8” full range speaker with volume settings. Features - Easy Lay-In Mounting - Volume Settings - Scuff Resistant Perforated Grille - Durable White Acrylic Baked Enamel Finish - Integral Backbox with Three Hour Burn Rating

This inconspicuous Lay-in Speaker can be installed in suspended ceilings in a minute. The speaker provides
excellent music and voice reproduction. The integral backbox has a three hour burn test rating (UL181) and the rugged lightweight construction eliminates the need for support bars. The speakers white perforated grille blends into the ceiling by providing the appearance of a standard air return. The speaker assembly features a perforated steel grill finished with a durable white baked on acrylic enamel finish, and a 8” full range speaker with volume settings.
Features
- Easy Lay-In Mounting
- Volume Settings
- Scuff Resistant Perforated Grille
- Durable White Acrylic Baked Enamel Finish
- Integral Backbox with Three Hour Burn Rating

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-CTL
Product Name Valcom 2' x 2' Talkback Lay-In Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers