TelephoneStuff.com Channel Vision 6.5" Marine / Outdoor Speaker System,.. OS610

Description
6.5" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - 6.5" woofer with mica mix cone - Injected polypropylene with butyl rubber surround and 12 oz. magnet woofer - Stainless steel hardware - UV protected cabinet resists sun fade - 14 AWG gold plated terminal posts - 1" soft dome tweeter - 18dB / octave crossover network - Tweeter protected by poly switch - Sensitivity: 87dB (1W/1M) - 10 to 150 watts power handling - 6 ohms impedance - 55Hz - 20kHz ± 3dB frequency range - ABS plastic
Description
6.5" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - 6.5" woofer with mica mix cone - Injected polypropylene with butyl rubber surround and 12 oz. magnet woofer - Stainless steel hardware - UV protected cabinet resists sun fade - 14 AWG gold plated terminal posts - 1" soft dome tweeter - 18dB / octave crossover network - Tweeter protected by poly switch - Sensitivity: 87dB (1W/1M) - 10 to 150 watts power handling - 6 ohms impedance - 55Hz - 20kHz ± 3dB frequency range - ABS plastic

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 6.5" Marine / Outdoor Speaker System,.. - OS610 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 6.5" Marine / Outdoor Speaker System,..
OS610
Channel Vision 6.5" Marine / Outdoor Speaker System,.. OS610
6.5" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade. Features: - Aluminum grilles, and brackets - 6.5" woofer with mica mix cone - Injected polypropylene with butyl rubber surround and 12 oz. magnet woofer - Stainless steel hardware - UV protected cabinet resists sun fade - 14 AWG gold plated terminal posts - 1" soft dome tweeter - 18dB / octave crossover network - Tweeter protected by poly switch - Sensitivity: 87dB (1W/1M) - 10 to 150 watts power handling - 6 ohms impedance - 55Hz - 20kHz ± 3dB frequency range - ABS plastic

6.5" outdoor speakers that have a weather resistant design with UV protected cabinet that resists sun fade.
Features:
- Aluminum grilles, and brackets
- 6.5" woofer with mica mix cone
- Injected polypropylene with butyl rubber surround and 12 oz. magnet woofer
- Stainless steel hardware
- UV protected cabinet resists sun fade
- 14 AWG gold plated terminal posts
- 1" soft dome tweeter
- 18dB / octave crossover network
- Tweeter protected by poly switch
- Sensitivity: 87dB (1W/1M)
- 10 to 150 watts power handling
- 6 ohms impedance
- 55Hz - 20kHz ± 3dB frequency range
- ABS plastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number OS610
Product Name Channel Vision 6.5" Marine / Outdoor Speaker System,..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
BK Series -  - Knowles
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details