TelephoneStuff.com Bogen High-Fidelity, Small-Footprint Ceiling Loudspeaker HFSF1

Description
High-Fidelity, Small-Footprint Ceiling Loudspeaker delivers superior sound in a very compact enclosure. Features: - Wide-dispersion coaxial driver for broad, even coverage; superb off-axis response - Small footprint, visually appealing - Superior sound in a very compact enclosure - For 70V and low-impedance systems - Selectable power taps via front-mounted control; 16, 8, 4, 2, 1 watts at 70V - Installs in wide range of ceiling types, including existing hard-surfaced types and suspended type - 16-ohm Input setting for low-impedance systems - Quick wiring with removable plug-in connector - Plug-in connector provides loop-through terminals for next speaker - Terminal cover provides knockout for flexible conduit connection - Compounded rubber surround for lasting performance year after year - Integral mounting clamps tighten quickly and firmly - Attachment point for seismic safety cable - Off-white textured finish easily painted to match room decor - Only 7-1/4" face diameter - Frequency Response*: 78 Hz to 20 kHz - LF Driver: 4" polypropylene cone with rubber surround - HF Driver: 3/4" polycarbonate dome
Description
High-Fidelity, Small-Footprint Ceiling Loudspeaker delivers superior sound in a very compact enclosure. Features: - Wide-dispersion coaxial driver for broad, even coverage; superb off-axis response - Small footprint, visually appealing - Superior sound in a very compact enclosure - For 70V and low-impedance systems - Selectable power taps via front-mounted control; 16, 8, 4, 2, 1 watts at 70V - Installs in wide range of ceiling types, including existing hard-surfaced types and suspended type - 16-ohm Input setting for low-impedance systems - Quick wiring with removable plug-in connector - Plug-in connector provides loop-through terminals for next speaker - Terminal cover provides knockout for flexible conduit connection - Compounded rubber surround for lasting performance year after year - Integral mounting clamps tighten quickly and firmly - Attachment point for seismic safety cable - Off-white textured finish easily painted to match room decor - Only 7-1/4" face diameter - Frequency Response*: 78 Hz to 20 kHz - LF Driver: 4" polypropylene cone with rubber surround - HF Driver: 3/4" polycarbonate dome

Suppliers

Company
Product
Description
Supplier Links
Bogen High-Fidelity, Small-Footprint Ceiling Loudspeaker - HFSF1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen High-Fidelity, Small-Footprint Ceiling Loudspeaker
HFSF1
Bogen High-Fidelity, Small-Footprint Ceiling Loudspeaker HFSF1
High-Fidelity, Small-Footprint Ceiling Loudspeaker delivers superior sound in a very compact enclosure. Features: - Wide-dispersion coaxial driver for broad, even coverage; superb off-axis response - Small footprint, visually appealing - Superior sound in a very compact enclosure - For 70V and low-impedance systems - Selectable power taps via front-mounted control; 16, 8, 4, 2, 1 watts at 70V - Installs in wide range of ceiling types, including existing hard-surfaced types and suspended type - 16-ohm Input setting for low-impedance systems - Quick wiring with removable plug-in connector - Plug-in connector provides loop-through terminals for next speaker - Terminal cover provides knockout for flexible conduit connection - Compounded rubber surround for lasting performance year after year - Integral mounting clamps tighten quickly and firmly - Attachment point for seismic safety cable - Off-white textured finish easily painted to match room decor - Only 7-1/4" face diameter - Frequency Response*: 78 Hz to 20 kHz - LF Driver: 4" polypropylene cone with rubber surround - HF Driver: 3/4" polycarbonate dome

High-Fidelity, Small-Footprint Ceiling Loudspeaker delivers superior sound in a very compact enclosure.
Features:
- Wide-dispersion coaxial driver for broad, even coverage; superb off-axis response
- Small footprint, visually appealing
- Superior sound in a very compact enclosure
- For 70V and low-impedance systems
- Selectable power taps via front-mounted control; 16, 8, 4, 2, 1 watts at 70V
- Installs in wide range of ceiling types, including existing hard-surfaced types and suspended type
- 16-ohm Input setting for low-impedance systems
- Quick wiring with removable plug-in connector
- Plug-in connector provides loop-through terminals for next speaker
- Terminal cover provides knockout for flexible conduit
connection
- Compounded rubber surround for lasting performance year after year
- Integral mounting clamps tighten quickly and firmly
- Attachment point for seismic safety cable
- Off-white textured finish easily painted to match room decor
- Only 7-1/4" face diameter
- Frequency Response*: 78 Hz to 20 kHz
- LF Driver: 4" polypropylene cone with rubber surround
- HF Driver: 3/4" polycarbonate dome

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HFSF1
Product Name Bogen High-Fidelity, Small-Footprint Ceiling Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Extra Slim Column Speaker - COLS81 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details