TelephoneStuff.com Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| 3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5". Features: - Over center single flute design for cleaner holes and less splintering - Unique... | |
| 66PT Nail Eater Extreme Bit has a 1/2" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life -... | |
| 66PT Nail Eater Extreme Bit has a 3/4" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life -... | |
| Auger Bit Extensions are 18" long. Features: - Six flats to fit drill chuck - Allen wrench included | |
| D’VersiBIT System Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. D’VersiBIT System Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or... | |
| D'versiBIT Placement Tool is used to position all bit and shaft sizes. Placement Tool Features: - Allows placement of the drill bit at any point within the wall - Helpful... | |
| D'versiBIT Type A 1/2" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent... | |
| D'versiBIT Type A 3/4" Diameter Auger Bit with 1/4" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent... | |
| D'versiBIT Type A 3/8" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent... | |
| D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent... | |
| D'versiBIT Type B 1/2" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy... | |
| D'versiBIT Type B 3/8" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy... | |
| D'versiBIT Type B 9/16" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy... | |
| D'versiBIT Type C 3/4" Diameter Combination Bit with 1/4" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips... | |
| D'versiBIT Type C 3/8" Diameter Combination Bit with 3/16" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips... | |
| D'versiBIT Type M 3/8" diameter Masonry Bit with 3/16" Diameter Shaft. Features: - For drilling in masonry walls and through plaster - Recommended for use with Abrasion Shield to reduce... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/4" and larger electric drill size - Number of hole sizes per bit:... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" Depth penetration for each step - 3/8" and larger electric drill size... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 3/8" and larger... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 1/2" and larger - (1) hole size per bit -... | |
| Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 3/8" and larger - Number of Hole Sizes per Bit:... | |
| Drills through hard materials such as brick, concrete, plaster, and tile.Black-oxide finish reduces chip welding. Includes protective plastic storage pouch. Set contains bit size 1/4", 5/16", 3/8", and 1/2". | |
| Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring. Features: - Bit size: 3/4" - Length: 18"... | |
| E-Z Bore Bits. Features: - Double-end replaceable screw point - Tapered backside for easier removal - Open design won’t clog with wood chips - Three milled flats for use in... | |
| Fast and aggressive, self-starting bit. Comes in package of 2. Features: - Ultra-sharp ground threads provide increased pulling power through obstructions - Designed for easy to tough wood drilling | |
| Fast and aggressive, self-starting bit. Features: - Ultra-sharp ground threads provide increased pulling power through obstructions - Designed for easy to tough wood drilling | |
| For use with HangerMate Threaded Rod Anchoring Systems. Features: - Easy installation of 3/8-16 or 1/4-20 threaded rod - Installs and taps into steel, wood, and concrete with drill -... | |
| Heat-treating process ensures extra long life when used on tough, extra hard, and abrasive materials. Features: - Double fast-spiral fluting for superior dust removal, faster drill time, and virtually no... | |
| Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates | |
| Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 1/4 shank | |
| Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank | |
| Heavy duty split point high-speed steel drill bit. Flexible Bit Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank - 2 per... | |
| Heavy duty split point high-speed steel drill bit. Flexible Bit Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank - Sold in... | |
| Masonry Flexable drill bits drill and fish wire in one easy step. Drill and pull wire through blind areas in ceilings, walls, and floors. Shanks are made from premium heat-treated... | |
| Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood | |
| Nail Eater II Impact Bits. Features: - Quickly bore through creosoted and salt treated utility poles - Resists wear, eats through nails and staples - Self-feeding screw point draws the... | |
| Nailbiter Ship Auger Bits are precision designed with a cut screw point to resist point breakage. Features: - Bites through nails, wood and other materials with an average 30% longer... | |
| Precision sharpened tip for fast and smooth boring. Features: - Drills curved holes even in tight corners, eliminating sharp inside angles and hang wires - Hex shank eliminates slippage -... | |
| Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud. Features: - Use with battery-powered, hydraulic, ratchet or manual drivers. - Properly assembled through... | |
| Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514). Features: - Unique double-fluted design for balanced cuts and cooler operation -... | |
| These mini augers are designed to fit between wall studs when used with common drills and eliminate the need for expensive right angle drills. | |
| Vacuum heat-treated carbide tipped masonry bit for rotary or hammer drilling Features: - Tip is made of the hardest carbide to retain a sharp cutting edge for drilling masonry materials... |