TelephoneStuff.com Valcom 30 Watt Loudspeaker Horn V-5331-205

Description
30 Watt Loudspeaker Horn is a rugged, metal all-weather suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface - 70 Volts, 1.2 - 30 watt, 70v tap settings - 30 Watt is best choice in 90db + enviroment
Description
30 Watt Loudspeaker Horn is a rugged, metal all-weather suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface - 70 Volts, 1.2 - 30 watt, 70v tap settings - 30 Watt is best choice in 90db + enviroment

Suppliers

Company
Product
Description
Supplier Links
Valcom 30 Watt Loudspeaker Horn - V-5331-205 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 30 Watt Loudspeaker Horn
V-5331-205
Valcom 30 Watt Loudspeaker Horn V-5331-205
30 Watt Loudspeaker Horn is a rugged, metal all-weather suitable for indoor or outdoor use. Features: - Wide sound dispersion angle: 110 degrees - Mounts on pole or flat surface - 70 Volts, 1.2 - 30 watt, 70v tap settings - 30 Watt is best choice in 90db + enviroment

30 Watt Loudspeaker Horn is a rugged, metal all-weather suitable for indoor or outdoor use.
Features:
- Wide sound dispersion angle: 110 degrees
- Mounts on pole or flat surface
- 70 Volts, 1.2 - 30 watt, 70v tap settings
- 30 Watt is best choice in 90db + enviroment

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5331-205
Product Name Valcom 30 Watt Loudspeaker Horn
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
MVP Series II 18
Specs
SPL 130 dB
Nominal Power 300 watts
Sensitivity 98 dB
View Details