TelephoneStuff.com Bogen Luezircs/EZ Install Ceiling Speaker 408185981

Description
Luezircs/EZ Install Ceiling Speaker 408185981. Specifications: - Product Type: Speaker - Minimum Frequency Response: 125 Hz - Maximum Frequency Response: 15 kHz - RMS Output Power: 4 W - Diameter: 9.5" - Height: 3" - Material: ABS Plastic - Sensitivity: 90 dB
Description
Luezircs/EZ Install Ceiling Speaker 408185981. Specifications: - Product Type: Speaker - Minimum Frequency Response: 125 Hz - Maximum Frequency Response: 15 kHz - RMS Output Power: 4 W - Diameter: 9.5" - Height: 3" - Material: ABS Plastic - Sensitivity: 90 dB

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Bogen Luezircs/EZ Install Ceiling Speaker
408185981
Bogen Luezircs/EZ Install Ceiling Speaker 408185981
Luezircs/EZ Install Ceiling Speaker 408185981. Specifications: - Product Type: Speaker - Minimum Frequency Response: 125 Hz - Maximum Frequency Response: 15 kHz - RMS Output Power: 4 W - Diameter: 9.5" - Height: 3" - Material: ABS Plastic - Sensitivity: 90 dB

Luezircs/EZ Install Ceiling Speaker 408185981.
Specifications:
- Product Type: Speaker
- Minimum Frequency Response: 125 Hz
- Maximum Frequency Response: 15 kHz
- RMS Output Power: 4 W
- Diameter: 9.5"
- Height: 3"
- Material: ABS Plastic
- Sensitivity: 90 dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 408185981
Product Name Bogen Luezircs/EZ Install Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details