TelephoneStuff.com Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 2.5 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| 600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged,... | |
| Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many... | |
| The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The... | |
| Wall mountable switching 24 Vdc, 6 Amp filtered "A" talk battery power supply with three 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 Volt DC "A"... | |
| Wall mountable, switching, 24Vdc, filtered "A" talk battery power supply with two 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 volt DC "A" battery power supply... | |
| Wall or shelf mountable, switching, 24Vdc, filtered "A" talk battery power supply with 1 Amp outputs and output over-voltage protection. 1 Amp Power Supply Features: - 24 Volt DC "A"... |