TelephoneStuff.com Wheelock Wall and Ceiling Mount ET90 Series Speaker ET90-W

Description
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol
Description
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall and Ceiling Mount ET90 Series Speaker - ET90-W - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall and Ceiling Mount ET90 Series Speaker
ET90-W
Wheelock Wall and Ceiling Mount ET90 Series Speaker ET90-W
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol

Series ET Speakers & Speaker Strobes provide high audio
output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts.
Features:
- High efficiency design for maximum output at minimum
wattage across a frequency range of 400 to 4000 Hz
- Synchronize with Wheelock’s SM, DSM Sync Modules or
PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin
sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET90-W
Product Name Wheelock Wall and Ceiling Mount ET90 Series Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR4028F08S11.5K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers