TelephoneStuff.com Fluke Networks TS22 Amplified Speaker, Rapid Test Set 22800-00

Description
The TS22 test set’s unique built-in amplified speaker provides three audio levels for hands free listening and use with automated voice-response systems. Multiple memories enable storage of nine 18 digit telephone numbers in speed dialer for easy access to test boards, the CO and other frequently called numbers. The last- number redial feature eliminates the need to re-key your last entry. The TS22 unit offers an unbeatable combination of reliability, durability and expanded utility. Test Set Features: - Compatible with Force-AAcess and Automated Voice-Response Systems - 3 speaker-volume settings - Locking mute - Consistent audio quality - Built for speed - 9 location - 18-digit dialer gives rapid access to test boards - CO and frequently called numbers - Redial/Pause/Speed dial - Tone/Pulse - Polarity LED obtains secondary PBX dial tone - Contoured handgrip - Spring-loaded belt clip - Nonslip dialing keys
Description
The TS22 test set’s unique built-in amplified speaker provides three audio levels for hands free listening and use with automated voice-response systems. Multiple memories enable storage of nine 18 digit telephone numbers in speed dialer for easy access to test boards, the CO and other frequently called numbers. The last- number redial feature eliminates the need to re-key your last entry. The TS22 unit offers an unbeatable combination of reliability, durability and expanded utility. Test Set Features: - Compatible with Force-AAcess and Automated Voice-Response Systems - 3 speaker-volume settings - Locking mute - Consistent audio quality - Built for speed - 9 location - 18-digit dialer gives rapid access to test boards - CO and frequently called numbers - Redial/Pause/Speed dial - Tone/Pulse - Polarity LED obtains secondary PBX dial tone - Contoured handgrip - Spring-loaded belt clip - Nonslip dialing keys

Suppliers

Company
Product
Description
Supplier Links
Fluke Networks TS22 Amplified Speaker, Rapid Test Set - 22800-00 - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Networks TS22 Amplified Speaker, Rapid Test Set
22800-00
Fluke Networks TS22 Amplified Speaker, Rapid Test Set 22800-00
The TS22 test set’s unique built-in amplified speaker provides three audio levels for hands free listening and use with automated voice-response systems. Multiple memories enable storage of nine 18 digit telephone numbers in speed dialer for easy access to test boards, the CO and other frequently called numbers. The last- number redial feature eliminates the need to re-key your last entry. The TS22 unit offers an unbeatable combination of reliability, durability and expanded utility. Test Set Features: - Compatible with Force-AAcess and Automated Voice-Response Systems - 3 speaker-volume settings - Locking mute - Consistent audio quality - Built for speed - 9 location - 18-digit dialer gives rapid access to test boards - CO and frequently called numbers - Redial/Pause/Speed dial - Tone/Pulse - Polarity LED obtains secondary PBX dial tone - Contoured handgrip - Spring-loaded belt clip - Nonslip dialing keys

The TS22 test set’s unique built-in amplified speaker provides three audio levels for hands free listening and use with automated voice-response systems. Multiple memories enable storage of nine 18 digit telephone numbers in speed dialer for easy access to test boards, the CO and other frequently called numbers. The last- number redial feature eliminates the need to re-key your last entry. The TS22 unit offers an unbeatable combination of reliability, durability and expanded utility.
Test Set Features:
- Compatible with Force-AAcess and Automated Voice-Response Systems
- 3 speaker-volume settings
- Locking mute
- Consistent audio quality
- Built for speed
- 9 location
- 18-digit dialer gives rapid access to test boards
- CO and frequently called numbers
- Redial/Pause/Speed dial
- Tone/Pulse
- Polarity LED obtains secondary PBX dial tone
- Contoured handgrip
- Spring-loaded belt clip
- Nonslip dialing keys

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 22800-00
Product Name Fluke Networks TS22 Amplified Speaker, Rapid Test Set
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Built-in Loudspeaker - CM20T - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details