TelephoneStuff.com Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| (208 or 240VAC Cord) 1 required with 2 or 3 Base/Expansion Cabinets. 2 required with 4 or 5-cabinet system. | |
| 1.2m (4 ft.) power strip for rear of rack, 10 outlets (includes mounting hardware). | |
| 120 Volt 15 amp surge protected 6-outlet strip with switch and 15 foot cord length. Features: - MOV surge protection for all outlets between line and neutral, neutral and ground,... | |
| 14 Outlet Power Strip with Twist Lock Plug designed specifically for 72" or taller cabinets. Power Strip Features: - Power Strip Power Distribution providing 14 Grounded 20 Amp receptacles -... | |
| 15 Amp Capacity AC Power Distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount, and under-counter installation. Uses only 1 rack space (1U) when installed... | |
| 19" Rack Mount Power Strip with a 20 Amp Circuit, 10 Receptacles, 10' Power Cord, and NEMA 5-20P Plug. Power Strip Features: - Multiple mounting options provide a convenient power... | |
| 2 circuit isolated ground vertical power strip features Middle Atlantic's unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of their... | |
| 23" Stand-off Rack Mount Power Strip is streamlined and durable with a steel body that is fitted with bracket for mounting. Power Strip Features: - Eight Outlets - 10' Cord... | |
| 48" Vertical Power Strip. Power Strip Features: - 20 Amp with breaker - 12 EA 5-20R Outlets - 115 Ft Power cord with 5 20amps straight plug | |
| 6 Outlets power console 5 feet cord length. | |
| 6-Outlet Plug Strip with 2 RJ11 Phone Jacks 120 volt 15 amp surge protected 6-outlet strip with switch & RJ11 all purpose duty and 6 foot cord length. Features: -... | |
| 6-Outlet Plug Strip with 6' Power Cord, Unswitched 120 Volt 15 amp surge protected 6-outlet strip with 6 foot cord. Features: - MOV surge protection for all outlets between line... | |
| 6-Outlet Plug Strip with 6' Power Cord. 120 Volt 15 amp surge protected 6-outlet strip with switch and 6 foot cord length. Features: - MOV surge protection for all outlets... | |
| 6-Outlet Plug Strip with On/Off switch divert damaging voltage transients, or surges, away from electronic equipment. Transients are diverted away from sensitive microcircuitry, providing protection against catastrophic failure, costly downtime... | |
| 6-Outlet Plug Strip with On/Off switch for CATV Line Surge Protection divert damaging voltage transients, or surges, away from electronic equipment. Transients are diverted away from sensitive microcircuitry, providing protection... | |
| 6-Outlet Plug Strip with On/Off switch for Telephone/Modem Protection divert damaging voltage transients, or surges, away from electronic equipment. Transients are diverted away from sensitive microcircuitry, providing protection against catastrophic... | |
| 6-Outlet Plug Strip with On/Off switch with 15 ft. Power Cord. Divert damaging voltage transients, or surges, away from electronic equipment. Transients are diverted away from sensitive microcircuitry, providing protection... | |
| 6-Outlet Plug Strip with On/Off Switch. Rugged aluminum housing for use in rough environments. Features: - Industrial grade - 15A-120V AC - May be wall mounted - If protection is... | |
| 7 Outlet Strip (6 Switched,1 continually live) 120 Volt 15 amp surge protected 7-outlet strip with switch and 6 foot cord. Features: - Provide excellent surge suppression and EMI/RFI attenuation... | |
| 7-Outlet (6 Switched, 1 Continuosly live) Strip with Two F-type Coax Connectors 120 Volt 15 amp surge protected 7-outlet strip with switch, CATV, & 6 foot cord. Features: - Provide... | |
| 7-Outlet (6 Switched, 1 Continuously live) Strip with Two RJ11 Phone Jacks 120 Volt 15 amp surge protected 7-outlet strip with switch & 6 foot cord. Features: - Provide excellent... | |
| 8 outlet horizontal power strip used in Cube-iT cabinet systems. Features: - Eight 3-prong, 15A, 125 Vac outlets - Circuit breaker and 10’ cord - Mounts inside the top, bottom... | |
| 8 outlet power strip with 4' cord. Features 15 amp circuit breaker and 3 transformer pads. | |
| Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 10 outlets on the front. Does not provide surge protection. Power Strip... | |
| Can be mounted in all HPW cabinets and racks to distribute power to active equipment. Power strip with 20 outlets on the front. Does not provide surge protection. Power Strip... | |
| CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the... | |
| CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the... | |
| Create a separate pathway specifically for two or four CPI Vertical Power Strips for cabinets along the side of the cabinet. Attaches to the cabinet frame and adjusts in depth... | |
| cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits... | |
| Designed to mount directly to Silver Frame, leaving rack mounting space available for use. Power Strip Features: - Eight 3-prong, 15A, 125 V AC Outlets - Circuit breaker and 10'... | |
| Distribute power to multiple devices from a single power connection. Use verticle power strips on CPI cabinets that support rack-mount computer and data storage equipment. Distributes single-phase power to multiple... | |
| Dual input power strips provide a simple solution for supplying redundant power to equipment stored in CPI rack and cabinet systems. Features: - Distribute power to multiple devices from two... | |
| Dual-Input Power Strips provide a simple solution for supplying redundant power to equipment stored in CPI Rack and Cabinet Systems. Providing redundant power for equipment is an important consideration when... | |
| Economical power strip without surge protection. Features: - Six 3-prong, 110 outlets - 6' cord - On/Off switch - Provides six 110 AC power outlets - For use on circuits... | |
| Eight outlet power distribution, breaker protected. Features: - Metal construction for durability - UL listed - Complete with hardware to mount horizontally to Series 3000 cabinet - Six foot power... | |
| Features unique mounting lances and quick clips. Engineered to attach to the rack rail brackets on welded racks. Quick clips may also be attached to wood racks, as well as... | |
| Four outlet 110VAC power strip with on/off switch, built-in circuit breaker, and power LED indicator. Features: - Four outlets - On/off switch - Built-in circuit breaker - 120 VAC -... | |
| General 6-Outlet Plug Strip with On/Off with 15ft. Power Cord. Compatible with UPS and SPS systems. Features: - Six protected outlets - Clamping profile tightly tracks AC sine wire -... | |
| General-Duty 6-Outlet Plug Strip Compatible with UPS and SPS systems. Features: - May be wall mounted - Resettable circuit breaker and internal fusing - Six protected outlets - Clamping profile... | |
| General-Duty 6-Outlet Plug Strip features Rugged aluminum housing for use in rough environments. Features: - Six protected outlets - Resettable circuit breaker and internal fusing - May be wall mounted... | |
| Heavy-Duty 6-Outlet Plug Strip with On/Off with15ft. Power Cord. For Microprocessor-based equipment. Features: - Six protected outlets - Clamping profile tightly tracks AC sine wire - May be wall mounted... | |
| Heavy-Duty6-Outlet Plug Strip with On/Off Switch For microprocessor-based equipment. Features: - Heavy-duty - Industrial grade - 15A-120V AC - May be wall mounted - If protection is lost plug-strip SPD's... | |
| High density power strips feature a slim, low-profile design. Power Strip Features: - Slim low-profile design requires minimum space - Lightweight aluminum chassis - Mounting hardware included - Black anodized... | |
| Hospital grade power strip with 6 outlets and clear plug. Continues to supply power to load if protection is lost. Features: - Real time diagnostics monitor power and suppression status... | |
| Hospital Grade Tamper Resistant 6 Outlet Plug Strip with Clear Plug. Continues to supply power to load if protection is lost. Features: - Real time diagnostics monitor power and suppression... | |
| Household Appliance Grade 4-Outlet Surge Strip. Residential grade. Features: - 15A circuit breaker - Lighted switch to indicate unit is on - 3 Ft. Cord - Plastic housing - 140... | |
| Household Appliance Grade 6-Outlet, 3 Ft. Cord, 210 Joules Surge Strip. Residential grade. Features: - 15A circuit breaker - Lighted switch to indicate unit is on - 3 Ft. Cord... | |
| ICC’s rack mounted surge protected power strip provides excellent protection against damage to expensive hightech communications equipment, utilizing only a single rack space (1 RMS). An internal circuit breaker and... | |
| Ideal for horizontal for vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes knockout panels to accept 3/4 inch conduit fittings for hardwire installation. Power... | |
| Mounts to the side of cabinet’s rear subpanel, Includes mounting hardware. Features - Six 3-prong 110 outlets - Features 6’ cord and On/Off switch - Available with or without surge... | |
| Non metalic power strip for use with MediaTrak raceway. Features: - Vertical oriented receptacles - 6' long molded power cord - 3'/6 outlet or 5'/10 outlet | |
| Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers,... | |
| Performance 48" Power Strip is specifically designed for the Performance Series LAN Stations and Work Benches which are top of the line in quality and versatility. This completely modular system... | |
| Plugmold Aluminum 6' Multiple Outlet Power Strip. Aluminum Plugmold offers an attractive choice for hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. Power Strip Features: -... | |
| Plugmold® 2000 Series™ 2' Steel Power Strip with 4 Outlets. Features: - Length: 2' (609mm) - Distance Between Outlets: 6" (152 mm) - NEMA 5-15R Outlet Quantity: 4 - GB-Series... | |
| Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of... | |
| Plugmold® 2000 Series™ 3' Steel Power Strip with 6 Outlets. Power Strip Features: - Length: 3' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 6 - GB-Series Wiring... | |
| Plugmold® 2000 Series™ 5' Steel Power Strip with 10 Outlets. Power Strip Features: - Length: 5' - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 10 - GB-Series Wiring... | |
| Plugmold® 2000 Series™ 5' Steel Power Strip with 5 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of... | |
| Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of... | |
| Plugmold® 2000 Series™ 6' Steel Power Strip with 12 Outlets. Power Strip Features: - Distance Between Outlets: 6" - NEMA 5-15R Outlet Quantity: 12 - GB-Series Wiring Configuration: 3-wire, #12... | |
| Plugmold® 2000 Series™ 6' Steel Power Strip with 4 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of... | |
| Plugmold® 2000 Series™ 6' Steel Power Strip with 6 Outlets. Minimum Ordering Specifics: 'Package of 2' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. | |
| Plugmold® 2000 Series™ 6' Steel Power Strip with 8 Outlets. Minimum Ordering Specifics: 'Single' Ordering Quantity is only Available if 'In Stock'. Please call for updated Inventory Status. 'Package of... | |
| Plugmold® 2400 Series™ 6' NEMA 5-20R Power Strip. Power Strip Features: - 20A - 125 Volt - Available with 4, 6, and 12 outlets - Length: 6' - Sold in... | |
| Power It! Power Strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Multi-outlet strip reduces cable clutter and enables the connection of... | |
| Power Strip - 16 Outlet provides power distribution and is breaker protected. Power Strip Features: - Sixteen grounded outlet power distribution - Breaker protected - Metal construction for durability -... | |
| Power Strip - 8 Outlet provides power distribution and breaker protection. Power Strip Features: - Metal construction for durability - 15 AMP rating with circuit breaker and UL listed -... | |
| Power Strip - 8 Outlet provides power distribution and is breaker protected. Power Strip Features: - Eight grounded outlets - Power Strip is 42" in length with a 6' Power... | |
| Power strip 15 Amp Outlet. Power Strip Features: - Completely pre-wired, user-ready outlet - Aluminum housing - Rugged construction - Mounts to rear rail, saving space - All required hardware... | |
| Power Strip can be mounted in all HPW cabinets and racks with 10 outlets on the rear to distribute power to active equipment. Does not provide surge protection. Power Strip... | |
| Power Strip with Twist Lock Plug - 10 Outlet is breaker protected. Power Strip Features: - Ten Grounded Outlet Power Distribution - Breaker protected - Metal construction for durability -... | |
| Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit... | |
| PS-615 Hospital Grade Power Strip. 15 amp capacity AC power distribution in a rugged all-metal outlet strip for 120 volt applications with six (6) receptacles. Features: - Rugged all-metal housing... | |
| Rack Mount 6 Outlet Power Strip provides outlet power distribution to the front of the unit. Power Strip Features: - 20 Amp receptacles (5-20R) - Breaker protected - Metal construction... | |
| Rack Mount Power Strip - 6 Outlet provides power distribution on front side of unit for 19" rack mount unit. Power Strip Features: - 6 Breaker protected Outlets - Metal... | |
| Rack Mount Power Strip with a 20 Amp circuit, 10 receptacles per circuit and 2 - 10' power cords, NEMA 5-20p plug. Multiple mounting options provide a convenient power supply... | |
| Rack Mount Power Strip, 19" W, 8 outlets, 20 AMP, circuit breaker, 15' cord. Power Strip Features: - Completely pre-wired with NEMA 5-20P Plug - User-ready - Steel housing -... | |
| Rack Mount Power Strips with a 15 amp circuit. Features: - 10 receptacles and a 10' power cord with NEMA 5-15p plug. - Dimensions: 1.7"H x 19.0"W x 3.8"D (43.2mm... | |
| Rack Mount Power Strips. Vertical power strip with a 20 amp circuit. Features: - 10 receptacles and a 10' power cord with NEMA 5-20p plug - Dimensions: 38.5"H x 1.9"W... | |
| Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or... | |
| Residential grade. Features: - 15A circuit breaker - Lighted switch to indicate unit is on - 210 joules - 4 Ft. Cord - Plastic housing | |
| Sixteen outlet power distribution, breaker protected. Complete with hardware to mount vertically in Series 20000 cabinet recessed front or rear channel. Fits any SWDP Series 2000 cabinet 72" or taller. | |
| Streamlined, durable steel body fitted with bracket for vertical mounting on universal racks. Features: - 15 or 20 amp rating - 8 outlets - 10' cord - Circuit breaker -... | |
| Streamlined, durable steel body is fitted with bracket for mounting. Features: - 19" rack mount - 15 or 20 amp rating, eight outlets, 10' Cord - UL Listed | |
| Streamlined, durable steel body is fitted with bracket for mounting. Features: - Uses 1 RMU - Twelve outlets (4 front, 8 rear), 10' cord - For 19" Rack Mount -... | |
| Streamlined, durable steel body is fitted with bracket for mounting. Power Strip Features: - 15 or 20 amp rating - 8 outlets - 10' cord - Mounts in 19", 23"... | |
| Supplies power along the full height of the 4-Post Frame without protruding into equipment space. | |
| Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp... | |
| The CPI transformer-spaced power strip lets you plug in bulky, awkward transformers without skipping outlets. Features 8 outlets (4 front/4 rear) and surge protection rated at 15 amps, 125 volts. | |
| The model PDS-615R sequencing 15 amp power distribution unit provides 6-step sequencing to 6 rear outlets. Adjustable start time delay allows daisy-chaining of up to (3) PDS-615Rs to act as... | |
| The PD-815R series rackmount power distribution units are equipped with 8 rear outlets and feature a front pilot light for status indication. Features: - Spike protectiong - EMI filtering -... | |
| The PD-915R rackmount power distribution unit is equipped with 8 rear outlets and 1 front outlet. A generous 9" depth offers easy access to the 15 amp rear panel outlets... | |
| The PD-920R-NS rackmount 20 amp power distribution unit is equipped with 8 circuit breaker protected rear outlets (NEMA 5-20R), and one 15 amp front outlet (NEMA- 5-15R). Features: - Generous... | |
| The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of cabinets 4' high and taller. Versa-Clamp mounting brackets... | |
| The redesigned vertical power strips offer an expanded range of features and options. Designed to provide power along the full height of racks 4' high and taller. Mounting brackets provide... | |
| This power strip fits vertically on CPI Universal Racks. Features: - Six 3-prong, 110 outlets - 6' cord - On/Off switch - 15 Amp current limit | |
| This stand-off panel-mounted power strip is recommended for connection to protected and conditioned AC lines. It fits around equipment, saving rack space. | |
| Three-Phase Power Strips provide a simple solution for reducing the total number of branch circuits needed in each equipment rack or cabinet. Each rack typically requres two or more single-phase... | |
| Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 24" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes... | |
| Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 48" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes... | |
| Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 60" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes... | |
| Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes... | |
| Tripp Lite's 20-amp hardwired power strip offers multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4" conduit fittings for hardwire installation and... | |
| Tripp Lite's 20-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes... | |
| Tripp Lite's 20-amp, 120v multi-outlet strip offers AC power distribution in a convenient 72" mountable housing with NEMA L5-20 locking input plug and offers horizontal or vertical power distribution in... | |
| Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip... | |
| Tripp Lite's Isobar multiple outlet power strip. Unfiltered electrical pass-through makes RS-1215-RA ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Power Strip... | |
| Tripp Lite's PS3612 power strip offers 15 amp, 120V multi-outlet AC power distribution in a convenient 36 inch mountable housing. Offers horizontal or vertical power distribution in rackmount, raceway and... | |
| Used to mount MT7, 3' or 5' power strips. | |
| Vertical Power Strip - 14 Outlet with Breaker protection. Power Strip Features: - Power Strip is 48" in length with a 15' Power Cord with a NEMA 5-20P plug -... | |
| Vertical Power Strip with 20A Twist Lock Plug - 14 Outlet is Metal constructed for durability. Power Strip Features: - Power Strip is 48" in length with 15' power cord... | |
| Vertical Power Strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional Offset Mounting... | |
| Vertical Power Strips attach to the side of the cabinet’s mounting rails to save rack-mount space for equipment. They can be adjusted front-to rear to align with equipment, and several... | |
| Vertical Rack Mounted Power Strip - 16 outlet power distribution, complete with hardware to mount vertically to rack channel (mounting screws provided). Power Strip Features: - Breaker protected - Metal... |