TelephoneStuff.com Bogen 15-Watt, 8-Ohm Horn Loudspeaker - 9" Diameter SP158A

Description
15-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 15 watts, 8-ohm operation - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Frequency Response: 275 Hz to 14 kHz - Impedance: 8 ohms - Dispersion: 110 degrees - Diameter: 9"
Description
15-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 15 watts, 8-ohm operation - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Frequency Response: 275 Hz to 14 kHz - Impedance: 8 ohms - Dispersion: 110 degrees - Diameter: 9"

Suppliers

Company
Product
Description
Supplier Links
Bogen 15-Watt, 8-Ohm Horn Loudspeaker - 9" Diameter - SP158A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 15-Watt, 8-Ohm Horn Loudspeaker - 9" Diameter
SP158A
Bogen 15-Watt, 8-Ohm Horn Loudspeaker - 9" Diameter SP158A
15-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 15 watts, 8-ohm operation - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Frequency Response: 275 Hz to 14 kHz - Impedance: 8 ohms - Dispersion: 110 degrees - Diameter: 9"

15-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
Features:
- 15 watts, 8-ohm operation
- Tilt and swivel base for easy positioning
- Can be used both indoors and outdoors
- Weatherproof, all-metal construction
- Ideal for both one-way and talk back applications
- Screw terminals make installation fast and easy
- All-purpose mounting bracket
- Self-aligning, field replaceable diaphragm
- Mocha enamel finish
- Frequency Response: 275 Hz to 14 kHz
- Impedance: 8 ohms
- Dispersion: 110 degrees
- Diameter: 9"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP158A
Product Name Bogen 15-Watt, 8-Ohm Horn Loudspeaker - 9" Diameter
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details