TelephoneStuff.com Bogen Vandal Resistant Speaker with Call-Button VRS1

Description
Vandal Resistant Speaker with Call-Button is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Call-in switch can be wired for “momentary” or “latching” operation - Heavy duty #11-gauge stainless steel faceplate - Baffled steel guard protects the speaker from puncture - 3", weather-resistant, cone-type speaker - 25V transformer (tapped at 1/2 watt) - Transformer can be bypassed for 8-ohm operation - Grille openings are cross-positioned so that nothing can enter the speaker - Heavy-duty metal call button
Description
Vandal Resistant Speaker with Call-Button is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Call-in switch can be wired for “momentary” or “latching” operation - Heavy duty #11-gauge stainless steel faceplate - Baffled steel guard protects the speaker from puncture - 3", weather-resistant, cone-type speaker - 25V transformer (tapped at 1/2 watt) - Transformer can be bypassed for 8-ohm operation - Grille openings are cross-positioned so that nothing can enter the speaker - Heavy-duty metal call button

Suppliers

Company
Product
Description
Supplier Links
Bogen Vandal Resistant Speaker with Call-Button - VRS1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Vandal Resistant Speaker with Call-Button
VRS1
Bogen Vandal Resistant Speaker with Call-Button VRS1
Vandal Resistant Speaker with Call-Button is a vandal-resistant speaker designed for reliable hands-free two-way communications. Features: - Heavy-duty vandal-resistant and weather-resistant construction - Withstands attempts at vandalism in hostile environments - Call-in switch can be wired for “momentary” or “latching” operation - Heavy duty #11-gauge stainless steel faceplate - Baffled steel guard protects the speaker from puncture - 3", weather-resistant, cone-type speaker - 25V transformer (tapped at 1/2 watt) - Transformer can be bypassed for 8-ohm operation - Grille openings are cross-positioned so that nothing can enter the speaker - Heavy-duty metal call button

Vandal Resistant Speaker with Call-Button is a vandal-resistant speaker designed for reliable hands-free two-way communications.
Features:
- Heavy-duty vandal-resistant and weather-resistant construction
- Withstands attempts at vandalism in hostile environments
- Call-in switch can be wired for “momentary” or “latching” operation
- Heavy duty #11-gauge stainless steel faceplate
- Baffled steel guard protects the speaker from puncture
- 3", weather-resistant, cone-type speaker
- 25V transformer (tapped at 1/2 watt)
- Transformer can be bypassed for 8-ohm operation
- Grille openings are cross-positioned so that nothing can enter the speaker
- Heavy-duty metal call button

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VRS1
Product Name Bogen Vandal Resistant Speaker with Call-Button
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Bookshelf Loudspeaker - CS 23 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details