TelephoneStuff.com Datasheets for Lead Acid Batteries
Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution.
Lead Acid Batteries: Learn more
| Product Name | Notes |
|---|---|
| Additional Battery Pack for the APC Back-UPS BR1500 RS 1500VA. Battery Pack Features: - Battery Pack provides up to 360 minutes runtime in a 24V battery cartridge - UPS Lead... | |
| APC RBC9 equivalent battery is designed for use with SU700RM, SU700RMNET. Features: - Connectors and fuse included - Chemistry: sealed lead acid - Meets or exceeds the original manufacturers specifications... | |
| APC Replacement Battery Cartridge Number 14 is a maintenance-free sealed Lead-Acid battery with suspended electrolyte, completely leakproof. Replacement Battery Cartridge Features: - All required connectors included - Hot Swap Batteries... | |
| In a world where businesses can't stop, and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and... | |
| In a world where businesses can't stop, and downtime is measured in dollars, American Power Conversion provides protection against some of the leading causes of downtime, data loss, hardware damage,... | |
| In the E-world where businesses can't stop and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and... | |
| In the E-world where businesses can't stop and downtime is measured in dollars, American Power Conversion provides protection against some of the leading causes of downtime, data loss, hardware damage,... | |
| Includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, and reusable packaging. Features: - Battery Volt-Amp-Hour Capacity: 48 -... | |
| Maintenance-free leakproof sealed Lead-Acid replacement battery cartridge with suspended electrolyte for BF250, BF280, BF350. Features: - Excellent power source for cyclic and trickel applications - SLA batteries have exceptional deep... | |
| Maintenance-free leakproof sealed Lead-Acid Replacement Battery Cartridge with suspended electrolyte for BF400C, BF500U and BF500BB. | |
| Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof Features: - Cascading capabilities - Hot pluggable operation - Hot swap batteries | |
| Maintenance-free sealed Lead-Acid battery with suspended electrolyte. Features: - Battery Volt-Amp-Hour Capacity:164 - Enclosed battery cabinet - Expectancy of 3-5 years battery life - Internal battery - RBC Quantity:1 -... | |
| Replacement Battery Cartridge #32. Features: - Hot-swappable batteries - Plug-and-Play installation - Battery Volt-Amp-Hour Capacity: 164 - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery... | |
| Replacement Battery for Back-UPS RS 1500VA (Model #:BR1500). Features: - Plug-and-play installation - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Battery Mounting: Enclosed battery cabinet -... | |
| Smart-UPS Ultra Battery Pack 24V for XL 750VA and 1000VA USB provides a maintenance-free sealed Lead-Acid battery with suspended electrolyte. Ultra Battery Pack Features: - Cascading Capabilities - Hot Swap... | |
| Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging. Battery Pack Features: - Extended run time battery designed especially for the SU1400XLT, SU2200XL, and... | |
| This is a replaceable battery cartridge to be used with APC's Back-UPS Pro 1000 UPS (BP1000) and Smart-UPS V/S 1000 (SUVS1000). American Power Conversion (APC) back-up batteries are user-replaceable and... | |
| This is a replaceable battery cartridge to be used with APC's Smart-UPS XL 700VA UPS (SU700XLNET). American Power Conversion (APC) back-up batteries are user-replaceable and hot swappable. This allows users... | |
| This Replacement Battery Cartridge is designed for the following APC systems: BK650M; BK650MC; BP650PNP; BP650S; SU620NET; SUVS650. Features: - UPS battery-lead acid - Enclosure color-black - Battery form factor-plug-in module... | |
| Versatile, high density power protection for computer networks, telecommunications, and industrial applications. Features: - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Operating Environment: 0-40°C (32-104°F)... | |
| When mission-critical datacenter applications such as fileservers, midrange systems and telecom equipment are on the line, you need a UPS that can take care of your loads and take care... |