TelephoneStuff.com Bogen 30 Watt Foreground Speaker FG30

Description
30 Watt Foreground Speaker consists of a 5" paper woofer and a 3/4" mylar tweeter. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - 5" poly woofer and 3/4" mylar tweeter - Frequency Range: 80 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 10, 15, 20, 30 watts/switch selected - Connections: Color-coded push terminals
Description
30 Watt Foreground Speaker consists of a 5" paper woofer and a 3/4" mylar tweeter. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - 5" poly woofer and 3/4" mylar tweeter - Frequency Range: 80 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 10, 15, 20, 30 watts/switch selected - Connections: Color-coded push terminals

Suppliers

Company
Product
Description
Supplier Links
Bogen 30 Watt Foreground Speaker - FG30 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 30 Watt Foreground Speaker
FG30
Bogen 30 Watt Foreground Speaker FG30
30 Watt Foreground Speaker consists of a 5" paper woofer and a 3/4" mylar tweeter. Features: - Smooth, wide frequency response - Compact, rugged plastic enclosure - Works with both 70V and 8-ohm speaker systems - Individually sweep-tone tested to ensure reliability - 5" poly woofer and 3/4" mylar tweeter - Frequency Range: 80 Hz to 20 kHz - Inputs: 8-ohm and 70V - Taps: 10, 15, 20, 30 watts/switch selected - Connections: Color-coded push terminals

30 Watt Foreground Speaker consists of a 5" paper woofer and a 3/4" mylar tweeter.
Features:
- Smooth, wide frequency response
- Compact, rugged plastic enclosure
- Works with both 70V and 8-ohm speaker systems
- Individually sweep-tone tested to ensure reliability
- 5" poly woofer and 3/4" mylar tweeter
- Frequency Range: 80 Hz to 20 kHz
- Inputs: 8-ohm and 70V
- Taps: 10, 15, 20, 30 watts/switch selected
- Connections: Color-coded push terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number FG30
Product Name Bogen 30 Watt Foreground Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR10N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers