TelephoneStuff.com CommScope - Uniprise 14 AWG One Pair Speaker Cable UH58860

Description
Non-plenum 14 AWG one pair speaker cable. Available on 1,000' reels in bulk in a minimum of 12,000'. Features: - Audio Cable - Two 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090" - Jacket: FR-PVC/0.022"
Description
Non-plenum 14 AWG one pair speaker cable. Available on 1,000' reels in bulk in a minimum of 12,000'. Features: - Audio Cable - Two 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090" - Jacket: FR-PVC/0.022"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise 14 AWG One Pair Speaker Cable - UH58860 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise 14 AWG One Pair Speaker Cable
UH58860
CommScope - Uniprise 14 AWG One Pair Speaker Cable UH58860
Non-plenum 14 AWG one pair speaker cable. Available on 1,000' reels in bulk in a minimum of 12,000'. Features: - Audio Cable - Two 19 strand conductors/0.0142" - Conductor: 14 AWG/3.0 Ohm - Dielectric: High density polyethylene/0.090" - Jacket: FR-PVC/0.022"

Non-plenum 14 AWG one pair speaker cable. Available on 1,000' reels in bulk in a minimum of 12,000'.
Features:
- Audio Cable
- Two 19 strand conductors/0.0142"
- Conductor: 14 AWG/3.0 Ohm
- Dielectric: High density polyethylene/0.090"
- Jacket: FR-PVC/0.022"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number UH58860
Product Name CommScope - Uniprise 14 AWG One Pair Speaker Cable
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers