TelephoneStuff.com Valcom Wide Dynamic Range with Co-Axial Ceiling Speaker S-750

Description
Co-Axial Ceiling Speaker with Wide Dynamic Range for Voice and Music Reproduction. Features: - Attractive white powder epoxy finish - Scuff, scratch & nick resistant finish - 8" speaker with a 3" tweeter - Operates on 25 and 70 volt speaker line
Description
Co-Axial Ceiling Speaker with Wide Dynamic Range for Voice and Music Reproduction. Features: - Attractive white powder epoxy finish - Scuff, scratch & nick resistant finish - 8" speaker with a 3" tweeter - Operates on 25 and 70 volt speaker line

Suppliers

Company
Product
Description
Supplier Links
Valcom Wide Dynamic Range with Co-Axial Ceiling Speaker - S-750 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Wide Dynamic Range with Co-Axial Ceiling Speaker
S-750
Valcom Wide Dynamic Range with Co-Axial Ceiling Speaker S-750
Co-Axial Ceiling Speaker with Wide Dynamic Range for Voice and Music Reproduction. Features: - Attractive white powder epoxy finish - Scuff, scratch & nick resistant finish - 8" speaker with a 3" tweeter - Operates on 25 and 70 volt speaker line

Co-Axial Ceiling Speaker with Wide Dynamic Range for Voice and Music Reproduction.
Features:
- Attractive white powder epoxy finish
- Scuff, scratch & nick resistant finish
- 8" speaker with a 3" tweeter
- Operates on 25 and 70 volt speaker line

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-750
Product Name Valcom Wide Dynamic Range with Co-Axial Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speaker - 57RFT-8A - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 106 dB
View Details