TelephoneStuff.com Wheelock Wall Mount Series ET-1080 Speaker Strobe, Red,.. ET-1080-IS-24-VFR

Description
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility
Description
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Series ET-1080 Speaker Strobe, Red,.. - ET-1080-IS-24-VFR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Series ET-1080 Speaker Strobe, Red,..
ET-1080-IS-24-VFR
Wheelock Wall Mount Series ET-1080 Speaker Strobe, Red,.. ET-1080-IS-24-VFR
Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Wheelock Series ET-1010 and ET-1080 Vandal Resistant Speakers and Speaker Strobes provide a full range of rugged, die cast construction and high performance specifically designed to meet the critical needs of the life safety industry for voice and tone signaling.
Features:
- High efficiencey design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ
- SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol
- Sealed back speaker constuction for extra protection and improved audibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET-1080-IS-24-VFR
Product Name Wheelock Wall Mount Series ET-1080 Speaker Strobe, Red,..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
Home Audio, On-Wall Speaker - P450 On-Wall Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details