TelephoneStuff.com Channel Vision Soprano Series 8" In-Wall Speaker IW801

Description
Soprano Series 8" In-Wall Speaker. Features: - High power handling capacity - 8" mica filled polypropylene woofer with Butyl rubber surround - 20 oz. magnet - 2nd order crossover, 12dB per octave with thermal-sensing polyswitches to prevent blown tweeter - Pivoting tweeter: 1" teterone dome, neodymium magnet - Gold speaker terminals - Small, perforated designer grille - Mounting template and pain shield included - Recommended Power: 20W to 100W
Description
Soprano Series 8" In-Wall Speaker. Features: - High power handling capacity - 8" mica filled polypropylene woofer with Butyl rubber surround - 20 oz. magnet - 2nd order crossover, 12dB per octave with thermal-sensing polyswitches to prevent blown tweeter - Pivoting tweeter: 1" teterone dome, neodymium magnet - Gold speaker terminals - Small, perforated designer grille - Mounting template and pain shield included - Recommended Power: 20W to 100W

Suppliers

Company
Product
Description
Supplier Links
Channel Vision Soprano Series 8" In-Wall Speaker - IW801 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision Soprano Series 8" In-Wall Speaker
IW801
Channel Vision Soprano Series 8" In-Wall Speaker IW801
Soprano Series 8" In-Wall Speaker. Features: - High power handling capacity - 8" mica filled polypropylene woofer with Butyl rubber surround - 20 oz. magnet - 2nd order crossover, 12dB per octave with thermal-sensing polyswitches to prevent blown tweeter - Pivoting tweeter: 1" teterone dome, neodymium magnet - Gold speaker terminals - Small, perforated designer grille - Mounting template and pain shield included - Recommended Power: 20W to 100W

Soprano Series 8" In-Wall Speaker.
Features:
- High power handling capacity
- 8" mica filled polypropylene woofer with Butyl rubber surround
- 20 oz. magnet
- 2nd order crossover, 12dB per octave with thermal-sensing polyswitches to prevent blown tweeter
- Pivoting tweeter: 1" teterone dome, neodymium magnet
- Gold speaker terminals
- Small, perforated designer grille
- Mounting template and pain shield included
- Recommended Power: 20W to 100W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IW801
Product Name Channel Vision Soprano Series 8" In-Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PB-1517PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers