TelephoneStuff.com Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side wired - Steel strap | |
| 100 amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Plug | |
| 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Receptacle. | |
| 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, Industrial grade, IP67, Watertight. North American Pin and Sleeve Inlet. | |
| 100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 125V Industrial grade 2P, 3W, flush mounting locking receptacle. Features: - Grounding - V-0-MAX - 30 amp - 125 volt - 2 pole - 3 wire - Back and side... | |
| 15 AMP 125V Single flush receptacle with isolated ground and short strap. | |
| 15 Amp 125V Single Locking Receptacle - Industrial Grade (Grounding). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired - NEMA... | |
| 15 Amp 125V Single Locking Receptacle - Industrial Grade (Isolated Ground). Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back and side wired -... | |
| 15 Amp 277 Volt, NEMA L7-15R, 2P, 3W, Single Locking 15 AMP 277V Single Locking Flush Receptacle. Features: - 15 Amp - 277 volt - NEMA L7-15R - 3-wire -... | |
| 15 AMP 30 250V single flush receptacle with short strap. Features: - V-0-MAX Locking receptacles carry a UL 94V-O Flammability Rating, the best rating of any material used in industrial... | |
| 15 Amp Narrow Body Single Receptacle (Grounding). Features: - Grounding - Wetguard with cover - 15 amp - 125 volt - NEMA 5-15R - 2 pole - 3 wire -... | |
| 15 Amp Single Locking Wetguard Receptacle with Cover (Grounding). Features: - 15 amp - 125 volt - L5-15R - 2 pole - 3 wire - Back wired - Industrial grade... | |
| 15 Amp Single Locking Wetguard Receptacle with Cover (Grounding). Features: - Grounding - 15 amp - 250 volt - NEMA L6-15R - 2 pole - 3 wire - Back wired... | |
| 15 Amp Wetguard Single Locking Receptacle with Cover (Grounding). Features: - Grounding - Wetguard with cover - 15 Amp - 277 Volt - 2 Pole - 3 Wire - Back... | |
| 15 Amp, 125 Volt, Duplex Receptacle with Isolated Ground. Features: - 2-pole - 3-wire - NEMA L5-15R - Locking receptables feature a complete range of ratings and NEMA configurations, including... | |
| 15 Amp, 250 Volt 3-Phase, NEMA L11-15P, 3P, 3W, Locking Plug,Industrial Grade, Non-Grounding, - Black-White. Features: - NEMA L11-15P - 3-pole - 3-wire - Non-Grounding - Amperage:15 Amp - Voltage:250... | |
| 15 amp, 250 volt, NEMA 6-15R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 15 amp... | |
| 15 Series taper nose female threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V... | |
| 15 Series taper nose male threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V... | |
| 15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with... | |
| 15Amp 125V 2-Pole 3-Wire Grounding back and side wired combination duplex and split feed - 2 hot feeds, 2 neutral returns. | |
| 15Amp 125V 2-Pole 3-Wire Grounding back and side wired combination duplex. | |
| 15Amp 125V Duplex Flush Receptacle. Features: - 2-pole - 3-wire - 2 hot feeds - 1 neutral return - Locking receptables feature a complete range of ratings and NEMA configurations,... | |
| 15Amp 125V Duplex Receptacle Smooth Face. Features: - 2-Pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright... | |
| 15Amp 125V Single Locking Flush Receptacle. Features: - 2-Pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright... | |
| 15Amp 125V/10A-250 3-Pole, 3-Wire Non-grounding, and non-NEMA receptacle. | |
| 15Amp 250V Locking receptacle 2-pole 3-wire grounding. Features: - NEMA L6-15R - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground and non-ground. - Locking... | |
| 15Amp 250V Single Locking Flush Receptacle. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright... | |
| 15Amp 250V Single Receptacle Smooth Face Yellow Nylon Body. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector... | |
| 15Amp, 125 Volt, Single Flush Receptacle with Short Strap. Features: - 15Amp - 125 volt - NEMA L5-15R - 2-pole - 3-wire - Locking receptables feature a complete range of... | |
| 15Amp, 125V, NEMA 5-15P, 2P, 3W straight blade receptacle. Features: - Industrial grade - Grounding - Straight blade - Thermoplasic nylon strap - 15Amp, 125V - 2-Pole, 3-wire grounding -... | |
| 15Amp, 125V, NEMA 5-15R, 2P, 3W straight blade receptacle. Features: - Industrial grade - Grounding - Straight blade - Thermoplasic nylon strap - 15Amp, 125V - 2-Pole, 3-wire grounding -... | |
| 2-Pole 3-Wire Grounding single flush receptacle with thermoset body, for hospital use only. | |
| 2-Pole 3-Wire Grounding single flush receptacle with thermoset body. | |
| 2-Pole 3-Wire Non-NEMA grounding industrial grade flush receptacle. | |
| 2-Pole, 3-Wire Grounding flush mtg locking receptacle with yellow body. | |
| 2-Pole, 3-Wire Grounding one-piece electroless nickel-plated brass strap. Features: - 2-pole - 3-wire - Grounding - Nickel-plated brass strap - NEMA 5-15R - All metal parts are electroless nickel-coated -... | |
| 2-Pole, 3-Wire Industrial grade nickel-plated brass strap yellow nylon body with grounding. | |
| 2-Pole, 3-Wire One-piece electroless nickel-plated brass strap. | |
| 20 Amp 125 Volt/250 Volt, NEMA L14-20R, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All carrying metals parts are electroless nickel-coated -... | |
| 20 AMP 125/250V 3-pole, 4-wire grounding V-O-MAX single flush receptacle with an isolated ground. | |
| 20 Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20 Amp 250 Volt, NEMA L6-20R, 2P, 3W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. | |
| 20 AMP 250V AC/DC/ 10 AMP 600V AC 4-pole, 5-wire grounding non-nema single flush receptacle. | |
| 20 Amp 277 Volt, NEMA L7-20R, 2P, 3W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All current carrying metal parts - Super tough nylon... | |
| 20 AMP 277V 2-pole 3 wire grounding V-O-MAX single flush receptacle. | |
| 20 AMP 3" Dia. 250V 3-pole, 3-wire non-grounding single flush receptacle. | |
| 20 AMP 3" Dia. 480V 3-Pole 3-Wire Non-Grounding single flush receptacle. | |
| 20 AMP 3" Dia. 480V 3-pole, 4-wire grounding V-O-MAX single flush receptacle with an isolated ground. | |
| 20 AMP 3" Dia.Y 120/208V 4-pole 4-wire non-grounding non-nema single flush receptacle. | |
| 20 AMP 3" Dia.Y 347/600V 4-pole, 5 wire grounding single flush receptacle with an isolated ground. | |
| 20 AMP 3Ø 250V 3-pole, 4-wire Grounding V-O-MAX single flush receptacle. | |
| 20 AMP 3Ø 480V 3-pole, 4-wire grounding V-O-MAX single flush receptacle. | |
| 20 AMP 3ØY 347/600V 4-pole, 5 wire grounding single flush receptacle. | |
| 20 AMP 480V 2-pole, 3-wire grounding single flush receptacle with an isolated ground. | |
| 20 AMP 480V 2-pole, 3-wire grounding single flush receptacle. | |
| 20 AMP 600V 2-pole, 3-wire grounding single flush receptacle with an isolated ground. | |
| 20 AMP 600V 2-pole, 3-wire grounding single flush receptacle. | |
| 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, decora plus duplex receptacle. Features: - Straight blade - Commercial grade - Self grounding - Back & side wired - Steel strap... | |
| 20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp... | |
| 20 amp, 125 volt, NEMA L5-20R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 125... | |
| 20 AMP, 125/250V 3-pole, 3-wire non-grounding non-nema single flush receptacle. | |
| 20 amp, 250 volt 3-phase, NEMA L15-20R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp -... | |
| 20 Amp, 250 Volt, NEMA 6-20R, 2P, 3W, Narrow Body Single Receptacle Straight Blade Industrial Grade Grounding. Corrosion Resistant Side Wired Nickel-Plated, Brass Strap, - Yellow. | |
| 20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp... | |
| 20 amp, 250 volt, NEMA L2-20R, 2P, 2W, flush mtg locking receptacle, industrial grade, non-grounding. Features: - Non-grounding - 20 amp - 250 volt - NEMA L2-20R - 2 pole... | |
| 20 amp, 250 volt, NEMA L6-20P, 2P, 3W, flanged inlet locking receptacle, industrial grade, grounding. Features: - Grounding - 20 amp - 250 volt - L6-20P - 2 pole -... | |
| 20 amp, 250 volt, NEMA L6-20R, 2P, 3W, flanged outlet locking receptacle, industrial grade, grounding. Features: - Grounding - 20 amp - 250 volt - NEMA L6-20R - 2 pole... | |
| 20 Amp, 250 Volt, V-0-MAX Single Flush Receptacle. 2 Pole, 3 Wire. Locking Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles... | |
| 20 amp, 277 volt, NEMA L7-20R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 227... | |
| 20 Amp-125 Volt @ Receptacle , 20 Amp-125 Volt Feed-Through. SmartLock Pro GFCI Monochromatic Receptacle, phase 7 design nema 5-15R. Wallplate and screws included, back and side wired, less grounding... | |
| 20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 125/250V North American industrial grade water tight pin and sleeve. | |
| 20Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20Amp 250V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp 250V Inlet North American Pin and Sleeve Receptacle Blue. Features: - IP67 - Watertight - Industrial Grade | |
| 20Amp 250V North American industrial grade water tight pin and sleeve. | |
| 20Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 480V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp 480V North American industrial grade water tight pin and sleeve. | |
| 20Amp 600V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 3-Pole 3-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Non-grounding - NEMA 10-30R - 3P, 3W - Straight... | |
| 3-Pole 3-wire non-grounding 30Amp surface mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Non-grounding - NEMA 10-30R - 3P, 3W - Straight... | |
| 3-Pole 4-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W -... | |
| 3-Pole 4-wire non-grounding 30Amp panel mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W -... | |
| 3-Pole 4-Wire Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L14-30R. | |
| 3-Pole 4-Wire Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L15-30R. Features: - All current carrying metal parts - Super tough nylon plug... | |
| 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 -... | |
| 30 Amp 480 Volt 3-Phase NEMA L16-30R Locking Industrial Grade Wetguard Connector. Connector Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 -... | |
| 30 amp, 125 volt, NEMA L5-30R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 amp - 125... | |
| 30 amp, 125/250 volt, NEMA 14-30R, 3P, 4W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Isolated ground - 30 amp - 125/250 volt - NEMA 14-30R... | |
| 30 amp, 125/250 volt, NEMA L14-30R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 amp - 125/250... | |
| 30 amp, 250 volt, NEMA L6-30R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 Amp - 250... | |
| 30 amp, 277 volt, NEMA L7-30R, 2P, 3W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 amp - 277... | |
| 30 Amp, 480 Volt 3-Phase, NEMA L16-30R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 30 Amp -... | |
| 30A-600VAC/20AMP-250 V DC single receptacle with fiberglass reinforced nylon interior with cast iron and steel shell. Fits FS or FD boxes. | |
| 30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125V/250 3-Pole, 3-Wire Non-grounding, and non-NEMA plug. | |
| 30Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve receptacles. | |
| 30Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. (Black) | |
| 30Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 4-pole 4-wire Matching angle plug. Features: - 30amp - 120/208V 3PY - NEMA 18-30R - 4P, 4W - Straight blade - Industrial grade - Non-grounding - Plug - Angle... | |
| 30Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp Receptacle for your recreational vehicle. Recreational Vehicle Receptacle Features: - 30Amp - 125V - 2-pole 3wire grounding - TT-30R - 2P, 3W - Straight blade - Industrial grade -... | |
| 30Amp-600V AC / 20Amp-250V DC Receptacle. | |
| 4 inch zinc plated steel cover mounted duplex receptacle. Features: - Available in Brown only - 15Amp - 125V - Straight blade - Commercial grade - Self grounding - Side... | |
| 4-Pole 4-wire flush mount receptacle NEMA 18-60R. Features: - 60Amp - NEMA 18-60R - 120/208V - 3OY 4P, 4W - Non-grounding - 3-Phase Y - Side wired - Steel strap... | |
| 50 Amp 125/250 Volt, NEMA Non-NEMA, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. | |
| 50 amp, 125 volt, NEMA 5-50R, 2P, 3W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Grounding - 50 amp - 125 volt - NEMA 5-50R -... | |
| 50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black Features: - 50Amp - 125/250V - At... | |
| 60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 8-32 Tapped mounting holes on 1 15/16" centers. Features: - Available in Ebony only - 15Amp - 125V - Straight blade - Commercial grade - 2P, 3W - Grounding -... | |
| 8-32 Tapped mounting holes on 1 3/4" centers. Features: - 15Amp - 125V - Straight blade - Commercial grade - 2P, 3W - Grounding - Steel strap - Side wired... | |
| 8-32 Tapped mounting holes on 1 3/4" centers. Features: - Available in Ebony only - 15Amp - 250V - Straight blade - Commercial grade - 2P, 3W - Grounding -... | |
| AC Power Surge Module with 6 NEMA Receptacles for Input: 120VAC, 50/60Hz max current 15amp. | |
| AC Receptacle Blade (Package of 2). Blade Features: - Replacement receptacle blades - Sold in a Package of 2 Blades | |
| As a leading proponent of electrical safety, Leviton is continually working to improve product design and help ensure the proper installation and testing of GFCIs. That leadership role continues with... | |
| Back and side wired 20A/125v NEMA 5-20R duplex receptacle with wide body and smooth face. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding -... | |
| Back and side wired 20A/125v NEMA 5-20R single receptacle clock hanger. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding with SS plate - Back... | |
| Back and side wired 20A/250v NEMA 6-20R single receptacle. Features: - NEMA 6-20R - 250v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole feed... | |
| Back and side wired 20A/250v NEMA 6-20Rduplex receptacle brass strap. Features: - NEMA 6-20R - 250v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole... | |
| Back and side wired duplex receptacle brass strap. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru... | |
| Back and side wired duplex receptacle with brass strap. Features: - 15Amp - 250V - NEMA 6-15R - 2P, 3W - Straight blade - Industrial grade - Self grounding -... | |
| Back and side wired duplex receptacle with slim body and smooth face. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side... | |
| Back and side wired industrial grade duplex receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back... | |
| Back and side wired isolated ground receptacle. Feauters: - 15Amp - 250V - NEMA 6-15R - 2P, 3W - Straight blade - Industrial grade - Isolated ground - Back and... | |
| Back and side wired narrow body duplex receptacle. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru... | |
| Back and side wired NEMA 5-20R narrow body duplex receptacle. Features: - NEMA 5-20R - 125v - 20Amp - 2P, 3W - Self grounding - Back and side 8 hole... | |
| Back and side wired single receptacle, clock hanger. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding with SS plate - Back and side 8... | |
| Back and side wired single receptacle. Features: - 15Amp - 250V - NEMA 6-15R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side... | |
| Back and side wired single receptacle. Features: - NEMA 5-15R - 125v - 15Amp - 2P, 3W - Self grounding - Back and side 8 hole feed thru wired -... | |
| Ball nose receptacle with threaded stud. Features: - 30 degree style - 690Amp 600V - Industrial grade - Cable size: 250-750MCM | |
| Ball nose receptacle with threaded stud. Features: - 90 degree style - 690Amp 600V - Industrial grade - Cable size: 250-750MCM | |
| Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black | |
| Display mtg single receptacle, NEMA 5-15R. Features: - Available in brown only - Brass plate - 15Amp - 125V - NEMA 5-15R - 2P, 3W - Straight blade - Commercial... | |
| Duplex flush receptacle with isolated ground and back and side wiring. Features: - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground and non-ground. -... | |
| Duplex style 3-way NEMA 5-15R AC combination switch. Features: - 15Amp - Commercial grade - 120V - Grounding - Side wired | |
| Duplex style single-pole NEMA 5-15R AC combination switch. Features: - 15Amp - 120V - Commercial grade - Grounding - Side wired | |
| Duplex style single-pole, NEMA 5-20R AC combination switch. Features: - 20Amp - 120V - Commercial grade - Grounding - Side wired | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2610-IG > Leviton 30 Amp Flush Mtg Locking V-0-MAX Receptacle (Isolated Ground) | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2620 > Leviton 30 AMP, 250V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2620-IG > Leviton 30 AMP, 250V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2630 > Leviton 30 AMP, 277V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2630-IG > Leviton 30 AMP, 277V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2640 > Leviton 30 AMP, 480V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2640-IG > Leviton 30 AMP, 480V, Grounding, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2650 > Leviton 30 AMP, 600V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2650-IG > Leviton 30 AMP, 600V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2670 > Leviton 30 AMP, 250V, Non-Grounding Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2680 > Leviton 30 AMP, 480V, Non-Grounding Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2690 > Leviton 30 AMP, 600V, Non-Grounding Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2710 > Leviton 30 AMP, 125/250V, Locking Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2710-IG > Leviton 30 AMP, 125/250V, V-O-MAX Single Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2720 > Leviton 30 AMP, 250V, Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2720-IG > Leviton 30 AMP, 250V, V-O-MAX Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2730-IG > Leviton 30 AMP, 480V, V-0-MAX Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2740 > Leviton 30 AMP, 600V, Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2740-IG > Leviton 30 AMP, 600V, V-0-MAX Single Flush Receptacle | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2810 > Leviton 30 AMP, 120/208V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2810-IG > Leviton 30 AMP, 120/208V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2820 > Leviton 30 AMP, 277/480V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2820-IG > Leviton 30 AMP, 277/480V, Single Flush Receptacle with Isolated Ground | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2830 > Leviton 30 AMP, 347/600V, Single Flush Receptacle with Grounding | |
| Electrical > Specialty Devices > 30 Amp NEMA Devices > 2830-IG > Leviton 30 AMP, 347/600V, Single Flush Receptacle with Isolated Ground | |
| Equipped with intellisense (gated automatic gain control). Provides On/Off control. No local control available. Features: - 20A 250V 60Hz AC only - NEMA 6-20 - Wired easily into standard wallbox... | |
| Equipped with intellisense (gated automatic gain control). Provides on/off control. No local control available. Wires easily into standard wallbox using supplied six-inch leads. Will not respond to all lights on... | |
| Equipped with intellisense (gated automatic gain control). Same as 6227, but with both top and bottom outlets providing On/Off control in response to controller command signals. Features - 15A 120V... | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 120/208v - NEMA 18-30R - 4P, 4W - Straight blade - Industrial grade - Non-grounding - 3-Phase Y... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125V - NEMA 5-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Self grounding - Side wired - Steel... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - Straight blade - NEMA 10-50R - 3P, 3W - Available in Black only - Non-grounding -... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 125v - NEMA 5-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits and standard single gang receptacle plate. Features: - 20Amp - 120/208V - 30Y 4-pole 4-wire - NEMA 18-20R | |
| Fits wallplates with 2.465" diameter center hole. Features: - NEMA 18-50R - 50Amp - 120/208V - 3oY 4P, 4W - Non-grounding - Straight blade - Industrial grade - 3-Phade Y... | |
| Flush mounting locking receptacle. Industrial grade with isolated ground. Features: - 20 Amp - 277/480 Volt 3PY - NEMA L22-20R - 4 Pole - 5 Wire - Back & side... | |
| Hospital grade back and side wired 15Amp duplex receptacle with 6" ground lead. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade -... | |
| Hospital grade back and side wired 15Amp duplex receptacle. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 15Amp single receptacle. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 15Amp slim design receptacle. Features: - 15Amp - 125V - NEMA5-15R - 2P, 3W - Straight blade - Hospital grade - Self grounding -... | |
| Hospital grade back and side wired 20Amp duplex receptacle with 6" ground lead. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight... | |
| Hospital grade back and side wired 20Amp duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 20Amp illuminated duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding -... | |
| Hospital grade back and side wired 20Amp single receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel... | |
| Hospital grade back and side wired 20Amp single receptacle. Single Receptacle Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Available only in Orange - Straight blade -... | |
| Hospital grade back and side wired 20Amp slim design receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding -... | |
| Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly. Features: - Locked-in mounting strap with a self-grounding clip riveted to the strap - Back and... | |
| Hospital-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face available in an array of designer colors - Receptacles have a... | |
| Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - Impact-resistant thermoplastic cover and body - Silver alloy... | |
| Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - SImpact-resistant thermoplastic cover and body - Silver alloy... | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade- Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Pin and Sleeve Power Switch Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle... | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve connector. Features: - Industrial grade - IP67 - Watertight - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade- Watertight - Fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade- Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle | |
| Illumination helps those with reduced vision locate receptacle in darkened rooms. Features: - 15Amp - 125V - NEMA5-15R - Straight blade - Hospital grade - Self grounding - Steel strap... | |
| Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap... | |
| Industrial grade 100 amp north american watertight pin and sleeve inlet. Features: - 100 Amp, 120/208 Volt AC, 4 Pole, 5 Wire | |
| Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L5-15P - 15 Amp, 125 Volt, 2 Pole, 3 Wire -... | |
| Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L6-15P - 15 Amp, 250 Volt, 2 Pole, 3 Wire -... | |
| Industrial grade 15 amp power locking blade inlet receptacle with slots for fork terminals and self ground. Features: - NEMA L5-15P - 15 Amp - 125 Volt - 2 Pole... | |
| Industrial grade 15 amp power locking blade outlet receptacle with slots for forked terminals and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire -... | |
| Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL,... | |
| Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L6-15R - 15 Amp, 250 Volt, 2 Pole, 3 Wire - UL,... | |
| Industrial grade 15 amp, 125 volt, flanged inlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA... | |
| Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA... | |
| Industrial grade 20 amp V-O-MAX locking receptacle with isolated ground. Features: - NEMA L21-20R - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire - Back and side wired... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L21-20R - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L22-20R - 20 Amp, 277/480 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L23-20R - 20 Amp, 347/600 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire - Back wired -... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding. Features: - NEMA L16-20R - 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire - Back... | |
| Industrial grade 20 amp wetguard flush mount locking receptacle with cover. Features: - NEMA NON-NEMA - 20 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified... | |
| Industrial grade 20 amp wetguard flush mount receptacle with cover and ground. Features: - NEMA L14-20R - 20 Amp, 125/250 Volt, 3 Pole, 4 Wire - Back wired - UL,... | |
| Industrial grade 20 amp wetguard locking receptacle with cover and ground. Features: - NEMA L6-20R - 20 Amp, 250 Volt, 2 Pole, 3 Wire | |
| Industrial grade 20 amp wetguard locking receptacle with cover. Features: - NEMA Non-Nema - 20 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified... | |
| Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications:... | |
| Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged... | |
| Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications:... | |
| Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle Back wired with cover and ground. Features: - NEMA L22-30R - 30 Amp, 277/480 Volt - 3 Phase, 4 Pole, 5... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L15-30R - 30 Amp, 250 Volt, 3 Phase, 3 Pole, 4 Wire - Back... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L21-30R - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover and ground. Features: - NEMA L23-30R - 30 Amp, 347/600 Volt, 3 Phase, 4 Pole, 5 Wire - Back... | |
| Industrial grade 30 amp wetguard flush mount locking receptacle with cover. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified... | |
| Industrial grade 50 amp black flush mount locking receptacle with ground. Features: - NEMA Non-NEMA - 50 Amp, 250 Volt DC, 600 Volt AC, 3 Pole, 4 Wire - Back... | |
| Industrial grade 50 amp flanged inlet locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back wired -... | |
| Industrial grade 50 amp flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 2 Pole, 3 Wire - Back and side... | |
| Industrial grade 50 amp single flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back and... | |
| Industrial grade 50 amp straight blade receptacle with isolated ground. Features: - NEMA 14-50R - 50 Amp, 125/250 Volt, 3 Pole, 4 Wire | |
| Industrial Grade Flush Mtg Locking Receptacle with ground. Features: - Grounding - 20 AMP 125/250V 3-pole, 4-wire - NEMA: L14-20R | |
| Industrial grade narrow body 20 amp self grounding duplex receptacle. Features: - 20 amp, 125 volt, 2 pole, 3 wire - Straight blade, side wired - Industrial grade - NEMA... | |
| Industrial grade single flush mount locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back and side wired - Non-UL certified... | |
| Industrial grade wetguard mount locking receptacle with cover. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications:... | |
| Industrial grade, NEMA 7-15R, 15 AMP 277V, single flush receptacle. | |
| Industrial-Grade back and side wired NEMA 5-15R receptacles are Self Grounding when installed properly. Duplex Decora Receptacle Features: - Durable thermoplastic face is available in an array of designer colors... | |
| Industrial-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have... | |
| Local control of any light or appliance plugged into the controlled outlet can be achieved by switching the load On/Off once or twice. Features: - Equipped with intellisense (gated automatic... | |
| Locking 20 amp, 120/280 volt, 3 phase receptacle. NEMA configuration # L21-20R. Features: - Stamped-in agency certifications - Contacts deeply seated in thick walled face | |
| Locking 30 amp, 480 volt, 3 phase receptacle with color coded voltage rating. NEMA configuration # L16-30R. Features: - Extra thick .050" nickel-plated brass mounting strap - Stamped-in agency certifications... | |
| Narrow body duplex receptacle 6-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 250 Volt - NEMA: 6-20R - Pole: 2 - Wire: 3 - Termination: Side... | |
| Narrow body duplex receptacle, dual voltage NEMA 5-15_6-15R. Features: - 15Amp - 125/250v - NEMA 5-15R/6-15R - 2P, 3W - Narrow body duplex receptacle - Straight blade - Industrial grade... | |
| Narrow body NEMA 6-15R duplex receptacle. Features: - 15Amp - 250V - Straight blade - Commercial grade - Steel strap - Side wired - Canadian - Self grounding - NEMA... | |
| Narrow body NEMA 6-15R single receptacle. Features: - 15Amp - 250V - Straight blade - Commercial grade - Steel strap - Side wired - Canadian - Self grounding - NEMA... | |
| Narrow body single receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - Commercial grade - Grounding - Side wired - Steel strap - 2P, 3W | |
| Narrow body single receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Self grounding - Steel strap - Side wired -... | |
| Narrow body single receptacle NEMA 6-20R. Features: - 20Amp - 250V - NEMA 6-20R - 2P, 3W - Commercial grade - Grounding - Steel strap - Side wired - Straight... | |
| NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 5-20R Narrow body single receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 6-15P Plug with a nylon body. Features: - Rugged construction resists impact, sunlight, chemicals and rough use - Industrial grade - Back wired - Thermoplastic nylon strap - Grounding... | |
| NEMA 6-15R Narrow body duplex receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - NEMA... | |
| NEMA 6-15R Narrow body single receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 6-20R Narrow body duplex receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| NEMA 6-20R Narrow body single receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P,... | |
| Nylon four-in-one 2-pole 3-wire grounding NEMA 5-20R receptacle. Features: - 20Amp - 125V - NEMA 5-20R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side... | |
| One-Gang Recessed Duplex Receptacle. Features: - 2-Pole, 3-Wire - 15A-125V - NEMA 5-15R residential grade - Screws mounted to housing - Molded receptacle, one piece | |
| Pin and Sleeve Mechanical Interlock 100A 125V PowerSwitch. Features: - Mechanical interlock pin and sleeve receptacle - Industrial grade - Type: Non-fused - Amperage: 100 Amp - Voltage: 125 Volt... | |
| Porcelain two-piece heating receptacle. Gasket furnished 660W 250V. | |
| Quickwire push-in and side wired 15Amp 125V grounding. Available in Contractor's Pack of 10. Features: - With ears duplex receptacle - 15Amp - 125V - Self grounding - NEMA 5-15R... | |
| Quickwire push-in and side wired 15Amp 125V grounding. Comes in a package of 200 pieces. Features: - Without ears duplex receptacle - 15Amp - 125V - Grounding - NEMA 5-15R... | |
| Quickwire push-in and side wired 15Amp 125V grounding. Features: - With ears duplex receptacle - 15Amp - 125V - Grounding - NEMA 5-15R - Straight blade - Residential grade -... | |
| Receptacles engineered for elegant appearance, speedy installation and a long trouble-free service life for fine residential applications. Leviton Decora Receptacle Features: - 15Amp - NEMA 5-15R - Side Wire holes... | |
| Replacement test lead. Features: - Capacity: 0 to 480V AC/DC Case Size: 12 - Traces concealed wiring - Supports transmitter-to-recei ver distances up to 4000 feet (1220 m) - Accessories... | |
| Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap. Short Strap Features: - Amperage: 20 Amp - Voltage: 125 Volt - NEMA 5-20R -... | |
| Side wired 15amp 125V grounding. Features: - Available in Brown only - 15Amp - 125V - Grounding - Straight blade - Residential grade - 4 inch cover mounted - Side... | |
| Side wired 15amp 125V non-grounding duplex receptacle. Features: - 15Amp - 125V - NEMA 1-15R - 2P, 3W - Non-grounding - T-Slot - Side wired - Steel strap - Residential... | |
| Side wired 15Amp/125V non-grounding. Features: - 15amp - 125V - Straight blade - Side wired - Steel plate - Plaster ears - NEMA 1-15R - Non-grounding - Residential grade | |
| Side wired 15Amp/125V non-grounding. Features: - 15amp - 125V - Straight blade - Side wired - Steel plate - Without ears duplex receptacle - NEMA 1-15R - Non-grounding - Residential... | |
| Side wired CO/ALR 15Amp 125V grounding. Features: - 15Amp - 125V - NEMA 5-15R - Side wired - Straight blade - Residential grade - Steel strap - Grounding - CO/ALR... | |
| Side wired narrow body NEMA 5-15R duplex receptacle. Features: - 15Amp/125Volt - NEMA 5-15R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired -... | |
| Side wired narrow body NEMA 5-15R single receptacle. Features: - 15Amp/125Volt - NEMA 5-15R - 2p, 3w - Available in Ivory only - Straight blade - Industrial grade - Self... | |
| Side wired narrow body NEMA 5-20R single receptacle. Features: - 20Amp/125Volt - NEMA 5-20R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired -... | |
| Side wired narrow body NEMA 6-15R single receptacle. Features: - 15Amp/250Volt - NEMA 6-15R - 2p, 3w - Straight blade - Industrial grade - Self grounding - Side wired -... | |
| Single Flush Receptacle 15 AMP 277 Volt. Features: - 15 Amp - 277 volt - 2-pole - 3-wire - NEMA L7-15R - Features a complete range of ratings and NEMA... | |
| Single flush receptacle with short strap. Features: - Locking receptables feature a complete range of ratings and NEMA configurations, including isolated ground and non-ground. - Locking plugs and connectors feature... | |
| Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L5-30R. | |
| Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L6-30R. | |
| Slim body duplex receptacle NEMA 5-15R. Features: - Available in Ivory only - 15Amp - 125V - Straight blade - Commercial grade - Self grounding - Side wired - Steel... | |
| Slim body duplex receptacle NEMA 5-20R. Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Commercial grade - Self grounding - Steel strap - Side wired -... | |
| Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch -... | |
| Snap-in single receptacle outlet with 6" wire leads terminals. Features: - 15Amp, 125V - 2P, 3W - Installation: panel opening, 0.953 x 0.953" - Terminal: wire leads, 6" | |
| The 17 series taper nose connector withstands grueling, heavy-duty industrial use. Applications include generator test stations, water purification plants, electrochemical machining equipment and other general industrial uses. Features: - Threaded... | |
| The cabinet can be easily configured with two surge-suppressed outlets in the electrical junction box. By utilizing surge-suppressed outlets, the cabinet does not require the installation of a power strip... | |
| Threaded stud style, cable size: #2–4/0, Female. | |
| Up to 690Amp, 600V, with a cable size of 250-750 MCM, Industrial grade single pole cam-type connector. | |
| V-0-MAX Single flush receptacle, 2-Pole 3-Wire. Flush Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel... | |
| V-0-MAX single flush receptacle, isolated ground. | |
| Weather-protective die-cast aluminum receptacle cover with lift lid for 50 amp single locking receptacles: 3769, 3771 and 7379. | |
| Weatherproof Receptacle Cover with Lift Lid, for 50 AMP Corrosion Resistant Devices - Yellow Lexan. |
| Next >> |