TelephoneStuff.com Bogen Tripod Loudspeaker Stand ATS70GB

Description
Tripod Loudspeaker Stand is a rugged and dependable stand for pole mounting the apogee sound AMT-12, AMT-15, and other loudspeakers. Features: - Locking pin for absolute speaker security - Rugged aluminum riser and legs - Durable polycarbonate locking knobs - Height adjustable, 50" to 77" - Sturdy 40" tripod base - 150 lb. load capacity - Conveniently folds into compact, lightweight 41-1/2" × 5" unit - Industry standard 1-3/8" (35mm) mounting stud - Includes 1-1/2" (38mm) mounting adapter - Constructed with durable aluminum, polycarbonate, and TPE - Black finish
Description
Tripod Loudspeaker Stand is a rugged and dependable stand for pole mounting the apogee sound AMT-12, AMT-15, and other loudspeakers. Features: - Locking pin for absolute speaker security - Rugged aluminum riser and legs - Durable polycarbonate locking knobs - Height adjustable, 50" to 77" - Sturdy 40" tripod base - 150 lb. load capacity - Conveniently folds into compact, lightweight 41-1/2" × 5" unit - Industry standard 1-3/8" (35mm) mounting stud - Includes 1-1/2" (38mm) mounting adapter - Constructed with durable aluminum, polycarbonate, and TPE - Black finish

Suppliers

Company
Product
Description
Supplier Links
Bogen Tripod Loudspeaker Stand - ATS70GB - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Tripod Loudspeaker Stand
ATS70GB
Bogen Tripod Loudspeaker Stand ATS70GB
Tripod Loudspeaker Stand is a rugged and dependable stand for pole mounting the apogee sound AMT-12, AMT-15, and other loudspeakers. Features: - Locking pin for absolute speaker security - Rugged aluminum riser and legs - Durable polycarbonate locking knobs - Height adjustable, 50" to 77" - Sturdy 40" tripod base - 150 lb. load capacity - Conveniently folds into compact, lightweight 41-1/2" × 5" unit - Industry standard 1-3/8" (35mm) mounting stud - Includes 1-1/2" (38mm) mounting adapter - Constructed with durable aluminum, polycarbonate, and TPE - Black finish

Tripod Loudspeaker Stand is a rugged and dependable stand for pole mounting the apogee sound AMT-12, AMT-15, and other loudspeakers.
Features:
- Locking pin for absolute speaker security
- Rugged aluminum riser and legs
- Durable polycarbonate locking knobs
- Height adjustable, 50" to 77"
- Sturdy 40" tripod base
- 150 lb. load capacity
- Conveniently folds into compact, lightweight 41-1/2" × 5" unit
- Industry standard 1-3/8" (35mm) mounting stud
- Includes 1-1/2" (38mm) mounting adapter
- Constructed with durable aluminum, polycarbonate, and TPE
- Black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ATS70GB
Product Name Bogen Tripod Loudspeaker Stand
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details