TelephoneStuff.com Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| 2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with... | |
| 802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks. Features: - 4-in-1 design consisting of access points, repeater, bridge and... | |
| A versatile outdoor wireless solution suitable for multiple applications. Not only does the compact, outdoor wireless solution function as an Access Point for establishing a high-power WLAN, but also as... | |
| AP20 IP DECT access point. Manufacturer's Model # AP20 ACCESS POINT. Features: - Omni-directional 1.9GHz access point for ML440 DECT Handsets. - Connects directly to LAN via a Level 2... | |
| Constructed of rugged steel with a lock assembly these enclosures are perfect for areas where there is limited floor or ceiling space and a need for security. inside space accomadates... | |
| Delivers a cost-effective and easy-to-use Wireless LAN solution for residential and business applications. Allows users to communicate and access data with effecient link quality and high-level network security. By using... | |
| Designed specifically for residential use, the On-Q® Wireless Access Point mounts flush in the ceiling and practically disappears when installed. No bigger than an in-ceiling speaker or smoke detector, the... | |
| Engenius wireless indoor access point/client bridge/router. Features: - PowerGear solution for advanced wireless applications - Ushering in the next generation of indoor client bridges with access point functionality - Provides... | |
| EOC-3220 series brings superior range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options, and 802.3af... | |
| EOC-8610 series brings you the maximum range with its 400mW high wireless output power, and the flexibility you need for adaptable deployments such as industrial grade outdoor enclosure, antenna options,... | |
| Meru Dual 802.11n Radio with 3x3 MIMO Antenna Array. Access Point Features: - Includes 6 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - Air Traffic Control technology provides high performance full-speed... | |
| Meru Dual Radio 802.11 a/b/g Access Point for use in harsh environments, indoors or outdoors. Radio Access Point Features: - MAC Filtering - Encryption - WEP keys of 40 bits,... | |
| Meru Dual Radio 802.11 a/b/g Access Point with 2 Dual Band 802.11 a/b/g Omnidirectional antennas - 2.4 GHz (2dBi) and 5 GHz (3 dBi). Radio Access Point Features: - Easy-to-deploy,... | |
| Meru Dual Radio 802.11 a/b/g Access Point with 2 Dual Band 802.11 a/b/g Omnidirectional Antennas - 2.4 GHz (2dBi) and 5 GHz (5 dBi). Meru Dual Radio Features: - Zero... | |
| Meru Dual Radio 802.11n Access Point with 1 a/b/g radio and 1 a/b/g/n radio. Radio Access Point Features: - Dual 802.11b/g and 802.11a software programmable radios - Simultaneously support 802.11b,... | |
| Meru Single Radio 802.11 a/b/g Access Point with 2 Dual Band 802.11 a/b/g Omnidirectional Antennas.2.4 GHz (2dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - True 802.11 b/g... | |
| Meru Single Radio 802.11a/b/g/n Access Point Includes 3 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - 2.4 GHz (2 dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - Air... | |
| Mount these enclosures into standard 2'x2' ceiling tiles for a clean look and easy access. Each unit is designed to house a variety of wireless access points. Single edge-protected access... | |
| SIP-DECT Access Point for Indoor Use. SIP-DECT Features: - Handles up to 8 simultaneous voice and 12 signaling channels - Endpoint for media streams - 3 operation status indicator (LEDs)... | |
| SIP-DECT Access Point for Outdoor Use. SIP-DECT Features: - Handles up to 8 simultaneous voice and 12 signaling channels - Endpoint for media streams - 3 operation status indicator (LEDs)... | |
| The Cisco Aironet 1200 Series Features: - Creates a wireless infrastructure that provides users with maximum mobility and flexibility - Enables constant connection to all network resources from virtually anywhere... | |
| The dual band user configurable 802.11a or 802.11b/g, Wi-Fi certified 3Com Wireless 7760 11a/b/g PoE Access Point is an attractive solution for cost effectively and securely extending mobile access to... | |
| The WDS (Wireless Distribution System) allows easy deployment with enhanced wireless coverage that extends the user-accessible distance to the Internet with point-to-point, point-to-multipoint bridge and repeater functions. It also features... | |
| The wireless acess point is specifically designed for residential use, the On-Q® Wireless Access Point offers easy installation, an unobtrusive design, tetherless roaming, and user-friendly operation. Its Power over Ethernet... | |
| Wireless Access Point Ceiling Enclosure, 4" Depth. This ceiling mount enclosure accomadates one wireless access point or bridge. The removable door mounted bracket supports equipment up to 10-1/2" wide by... | |
| Wireless Access Point for users who require the maximum range and performance, the EUB-362 EXT is the solution with its 25dB EIRP, removeable antenna, and rich features. Enjoy speeds up... | |
| Wireless Access Point, In-Wall mounts flush in the wall and practically disappears when installed. Access Point Features: - Perfect for broad coverage or multiple localized hot spots - Supports seamless... | |
| Wireless LAN access point compliant with the IEEE 802.11g standard. Delivers higher data rates of up to 54Mbps and is a highly secure, reliable, and easy-to-use wireless LAN solution for... | |
| Wireless LAN AP & Repeater G. Features: - Wireless LAN Security - 64/128 bit WEP - Wi-Fi Protected Access ( WPA ) - WPA-PSK - 802.1x : MD5 / TLS... | |
| Wireless LAN Outdoor AP & Bridge. Features: - Outdoor dual-RF Access Point & Bridge - Wi-Fi Access Protected (WPA) - 802.1x Authentication - Mixed WEP & WPA mode available -... | |
| With the quality and functionality expected of an EnGenius product, the ECB-8610 provides up to 400mW of high wireless output power and also adds advanced features such as SNMP management,... |