TelephoneStuff.com RCA - Thomson, Inc. 900MHz Wireless Speakers WSP150

Description
Wireless technology from RCA brand can give you freedom from wires. Fill and surround your house with sound from our 900 MHz Wireless Speaker systems and unchain yourself from the stereo with our RCA Wireless Headphones. 900MHz Speaker Features: - 900 MHz Wireless Speakers - Connects with virtually any audio source - Transmits up to 125 ft, for use anywhere in the home or outdoors - Goes through walls and floors - One 8" "Y" cable adapter (3.5 mm jack to RCA plugs) - Controls to adjust bass, volume and tone - Compact size for bookshelf, kitchen, home office - Audio frequency response: 50Hz - 12KHz - Signal-to-noise ratio: 50dB minimum - Audio distortion: less than 2% THD - Two 6 volt DC power adapters (for speakers) - One 19 volt DC power adapter (for transmiter) - Uses 4 "D" cell batteries per speaker for complete portability
Description
Wireless technology from RCA brand can give you freedom from wires. Fill and surround your house with sound from our 900 MHz Wireless Speaker systems and unchain yourself from the stereo with our RCA Wireless Headphones. 900MHz Speaker Features: - 900 MHz Wireless Speakers - Connects with virtually any audio source - Transmits up to 125 ft, for use anywhere in the home or outdoors - Goes through walls and floors - One 8" "Y" cable adapter (3.5 mm jack to RCA plugs) - Controls to adjust bass, volume and tone - Compact size for bookshelf, kitchen, home office - Audio frequency response: 50Hz - 12KHz - Signal-to-noise ratio: 50dB minimum - Audio distortion: less than 2% THD - Two 6 volt DC power adapters (for speakers) - One 19 volt DC power adapter (for transmiter) - Uses 4 "D" cell batteries per speaker for complete portability

Suppliers

Company
Product
Description
Supplier Links
RCA - Thomson, Inc. 900MHz Wireless Speakers - WSP150 - TelephoneStuff.com
Huntington Beach, CA, USA
RCA - Thomson, Inc. 900MHz Wireless Speakers
WSP150
RCA - Thomson, Inc. 900MHz Wireless Speakers WSP150
Wireless technology from RCA brand can give you freedom from wires. Fill and surround your house with sound from our 900 MHz Wireless Speaker systems and unchain yourself from the stereo with our RCA Wireless Headphones. 900MHz Speaker Features: - 900 MHz Wireless Speakers - Connects with virtually any audio source - Transmits up to 125 ft, for use anywhere in the home or outdoors - Goes through walls and floors - One 8" "Y" cable adapter (3.5 mm jack to RCA plugs) - Controls to adjust bass, volume and tone - Compact size for bookshelf, kitchen, home office - Audio frequency response: 50Hz - 12KHz - Signal-to-noise ratio: 50dB minimum - Audio distortion: less than 2% THD - Two 6 volt DC power adapters (for speakers) - One 19 volt DC power adapter (for transmiter) - Uses 4 "D" cell batteries per speaker for complete portability

Wireless technology from RCA brand can give you freedom from wires. Fill and surround your house with sound from our 900 MHz Wireless Speaker systems and unchain yourself from the stereo with our RCA Wireless Headphones.
900MHz Speaker Features:
- 900 MHz Wireless Speakers
- Connects with virtually any audio source
- Transmits up to 125 ft, for use anywhere in the home or outdoors
- Goes through walls and floors
- One 8" "Y" cable adapter (3.5 mm jack to RCA plugs)
- Controls to adjust bass, volume and tone
- Compact size for bookshelf, kitchen, home office
- Audio frequency response: 50Hz - 12KHz
- Signal-to-noise ratio: 50dB minimum
- Audio distortion: less than 2% THD
- Two 6 volt DC power adapters (for speakers)
- One 19 volt DC power adapter (for transmiter)
- Uses 4 "D" cell batteries per speaker for complete portability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WSP150
Product Name RCA - Thomson, Inc. 900MHz Wireless Speakers
Features Outdoor; Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-23F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
5 suppliers