TelephoneStuff.com GAI-Tronics SmartSeries Handset/Speaker Amplifier 709-901

Description
The Model 709-901 SmartSeries Handset/Speaker Amplifier is designed to provide an intelligent handset for use on the GAI-Tronics multi-party system cable in either a standard Page/Party system or an ADVANCE system. NOTE: It is designed for use with SmartSeries hazardous area equipment only.
Description
The Model 709-901 SmartSeries Handset/Speaker Amplifier is designed to provide an intelligent handset for use on the GAI-Tronics multi-party system cable in either a standard Page/Party system or an ADVANCE system. NOTE: It is designed for use with SmartSeries hazardous area equipment only.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics SmartSeries Handset/Speaker Amplifier - 709-901 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics SmartSeries Handset/Speaker Amplifier
709-901
GAI-Tronics SmartSeries Handset/Speaker Amplifier 709-901
The Model 709-901 SmartSeries Handset/Speaker Amplifier is designed to provide an intelligent handset for use on the GAI-Tronics multi-party system cable in either a standard Page/Party system or an ADVANCE system. NOTE: It is designed for use with SmartSeries hazardous area equipment only.

The Model 709-901 SmartSeries Handset/Speaker Amplifier is designed to provide an intelligent handset for use on the GAI-Tronics multi-party system cable in either a standard Page/Party system or an ADVANCE system.
NOTE: It is designed for use with SmartSeries hazardous area equipment only.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 709-901
Product Name GAI-Tronics SmartSeries Handset/Speaker Amplifier
Features Active
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - JC62WF-5A - MISCO
Specs
Nominal Power 15 watts
Impedance 5 ohms
Sensitivity 86 dB
View Details