TelephoneStuff.com Valcom Lay-In 2' x 1' Talkback Ceiling Speaker V-9060

Description
This ceiling speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2' x4' tile). The 1'x2' perforated grille provides increased sound dispersion over conventional round speaker grilles and blends into the ceiling by providing the appearance of a standard air return. - Perforated steel grille with white epoxy paint - 8" (20.32cm) speaker
Description
This ceiling speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2' x4' tile). The 1'x2' perforated grille provides increased sound dispersion over conventional round speaker grilles and blends into the ceiling by providing the appearance of a standard air return. - Perforated steel grille with white epoxy paint - 8" (20.32cm) speaker

Suppliers

Company
Product
Description
Supplier Links
Valcom Lay-In 2' x 1' Talkback Ceiling Speaker - V-9060 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Lay-In 2' x 1' Talkback Ceiling Speaker
V-9060
Valcom Lay-In 2' x 1' Talkback Ceiling Speaker V-9060
This ceiling speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2' x4' tile). The 1'x2' perforated grille provides increased sound dispersion over conventional round speaker grilles and blends into the ceiling by providing the appearance of a standard air return. - Perforated steel grille with white epoxy paint - 8" (20.32cm) speaker

This ceiling speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2' x4' tile). The 1'x2' perforated grille provides increased sound dispersion over conventional round speaker grilles and blends into the ceiling by providing the appearance of a standard air return.
- Perforated steel grille with white epoxy paint
- 8" (20.32cm) speaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9060
Product Name Valcom Lay-In 2' x 1' Talkback Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 175 watts
Sensitivity 87.5 dB
Resonance Frequency 27 Hz
View Details
2 suppliers