TelephoneStuff.com Sony Black Speakers for FWD40LX1B and FWD40LX1BI SSSP40FWB

Description
SSSP40FW/B (SSSP40FW-B) Black Speakers for FWD40LX1/B (FWD40LX1-B) and FWD40LX1/BI (FWD40LX1-BI).
Description
SSSP40FW/B (SSSP40FW-B) Black Speakers for FWD40LX1/B (FWD40LX1-B) and FWD40LX1/BI (FWD40LX1-BI).

Suppliers

Company
Product
Description
Supplier Links
Sony Black Speakers for FWD40LX1B and FWD40LX1BI - SSSP40FWB - TelephoneStuff.com
Huntington Beach, CA, USA
Sony Black Speakers for FWD40LX1B and FWD40LX1BI
SSSP40FWB
Sony Black Speakers for FWD40LX1B and FWD40LX1BI SSSP40FWB
SSSP40FW/B (SSSP40FW-B) Black Speakers for FWD40LX1/B (FWD40LX1-B) and FWD40LX1/BI (FWD40LX1-BI).

SSSP40FW/B (SSSP40FW-B) Black Speakers for FWD40LX1/B (FWD40LX1-B) and FWD40LX1/BI (FWD40LX1-BI).

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SSSP40FWB
Product Name Sony Black Speakers for FWD40LX1B and FWD40LX1BI
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details