TelephoneStuff.com Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| 100 amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Plug | |
| 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Receptacle. | |
| 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, Industrial grade, IP67, Watertight. North American Pin and Sleeve Inlet. | |
| 100Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 100Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 125V 2-pole 3-wire Matching angle plug. Features: - 50amp - 125v - NEMA 5-50P - 2P, 3W - Straight blade - Industrial grade - Grounding - Angle | |
| 15 Amp, 250 Volt 3-Phase, NEMA L11-15P, 3P, 3W, Locking Plug,Industrial Grade, Non-Grounding, - Black-White. Features: - NEMA L11-15P - 3-pole - 3-wire - Non-Grounding - Amperage:15 Amp - Voltage:250... | |
| 15 amp, 250 volt, NEMA 6-15R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 15 amp... | |
| 15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with... | |
| 15Amp, 125V, NEMA 5-15P, 2P, 3W straight blade receptacle. Features: - Industrial grade - Grounding - Straight blade - Thermoplasic nylon strap - 15Amp, 125V - 2-Pole, 3-wire grounding -... | |
| 15Amp, 125V, NEMA 5-15R, 2P, 3W straight blade receptacle. Features: - Industrial grade - Grounding - Straight blade - Thermoplasic nylon strap - 15Amp, 125V - 2-Pole, 3-wire grounding -... | |
| 20 Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp... | |
| 20 amp, 250 volt, NEMA 6-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp... | |
| 20Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 125/250V North American industrial grade water tight pin and sleeve. | |
| 20Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20Amp 250V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp 250V Inlet North American Pin and Sleeve Receptacle Blue. Features: - IP67 - Watertight - Industrial Grade | |
| 20Amp 250V North American industrial grade water tight pin and sleeve. | |
| 20Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 30Amp 125V North American industrial grade water tight pin and sleeve. | |
| 20Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 20Amp 480V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 20Amp 480V North American industrial grade water tight pin and sleeve. | |
| 20Amp 600V 3-Phase North American industrial grade water tight pin and sleeve. | |
| 3-Pole 3-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125V - Non-grounding - NEMA 10-30P - 3P, 3W - Straight blade - Industrial grade -... | |
| 3-Pole 3-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Non-grounding - NEMA 10-30R - 3P, 3W - Straight... | |
| 3-Pole 4-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30P - 3P, 4W - Straight blade - Industrial grade... | |
| 3-Pole 4-wire non-grounding 30Amp flush mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W -... | |
| 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 -... | |
| 30 amp, 125/250 volt, NEMA 14-30R, 3P, 4W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Isolated ground - 30 amp - 125/250 volt - NEMA 14-30R... | |
| 30Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve receptacles. | |
| 30Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. (Black) | |
| 30Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 4-pole 4-wire Matching angle plug. Features: - 30amp - 120/208V 3PY - NEMA 18-30R - 4P, 4W - Straight blade - Industrial grade - Non-grounding - Plug - Angle... | |
| 30Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 30Amp 600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 4-Pole 4-wire flush mount receptacle NEMA 18-60R. Features: - 60Amp - NEMA 18-60R - 120/208V - 3OY 4P, 4W - Non-grounding - 3-Phase Y - Side wired - Steel strap... | |
| 4-Pole 4-wire matching angle plug NEMA 18-60P. Features: - 60Amp - NEMA 18-60P - 277V - 4P, 4W - Non-grounding - Angle plug - Industrial grade - Straight blade | |
| 50 amp, 125 volt, NEMA 5-50R, 2P, 3W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Grounding - 50 amp - 125 volt - NEMA 5-50R -... | |
| 50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black Features: - 50Amp - 125/250V - At... | |
| 50Amp NEMA 14-50P Matching angle plug. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Grounding - NEMA 14-50R | |
| 60Amp 120/208V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 125/250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 277/480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 347/600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| 60Amp 600V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve. | |
| Can be used for any IEC 309-1 and 309-2 pin and sleeve plugs or inlets. Features: - Watertight - Splashproof - IP67 and IP44 - Yellow | |
| Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 120/208v - NEMA 18-30R - 4P, 4W - Straight blade - Industrial grade - Non-grounding - 3-Phase Y... | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle | |
| Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30R - 3P, 4W - Straight blade - Industrial grade - Self grounding - 3-Phase... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125V - NEMA 5-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 277V - NEMA 7-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 125/250V - 3P, 4W - Straight blade - Industrial grade - Self grounding - Side wired - Steel... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 125v - NEMA 5-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side... | |
| Fits all wallplates with 2.15" diameter center hole. Features: - 50Amp - 277V - Straight blade - NEMA 7-50R - 2P, 3W - Self grounding - Side wired - Steel... | |
| Fits and standard single gang receptacle plate. Features: - 20Amp - 120/208V - 30Y 4-pole 4-wire - NEMA 18-20R | |
| Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel... | |
| Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 15-60R - 60Amp - 250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug - 3-Phase... | |
| Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W... | |
| Fits wallplates with 2.465" diameter center hole. Features: - NEMA 18-50R - 50Amp - 120/208V - 3oY 4P, 4W - Non-grounding - Straight blade - Industrial grade - 3-Phade Y... | |
| Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase -... | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade- Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 2P, 3W, Mechanical interlock north american pin & sleeve receptacle. Pin and Sleeve Power Switch Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle... | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve connector. Features: - Industrial grade - IP67 - Watertight - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade- Watertight - Fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade- Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 3P, 4W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve connector. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve inlet. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve plug. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Fused | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - 3R, 4X & 12K IP67 Receptacle - Watertight - Non-fused | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Fused - IP67 receptacle | |
| IEC 309-1 & 309-2, 4P, 5W, Mechanical interlock north american pin & sleeve receptacle. Features: - Industrial grade - Watertight - Non-fused - IP67 receptacle | |
| Industrial grade 100 amp north american watertight pin and sleeve inlet. Features: - 100 Amp, 120/208 Volt AC, 4 Pole, 5 Wire | |
| NEMA 10-50P 3P 3W Matching angle plug. Features: - 50Amp - 125/250V - Straight blade - NEMA 10-50P - 3P, 3W - Non-grounding - Industrial grade | |
| NEMA 14-60 Matching angle plug 125/250V. Features: - NEMA 14-60P - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug | |
| NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase | |
| NEMA 6-15P Plug with a nylon body. Features: - Rugged construction resists impact, sunlight, chemicals and rough use - Industrial grade - Back wired - Thermoplastic nylon strap - Grounding... | |
| NEMA 6-50P 2-Pole 3-wire matching angle plug. Features: - 50amp - 250V - NEMA 6-50P - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired... | |
| NEMA 7-50P 2P 3W Matching angle plug. Features: - 50Amp - 277V - Straight blade - NEMA 7-50P - 2P, 3W - Grounding - Industrial grade - Angle | |
| Pin and Sleeve Mechanical Interlock 100A 125V PowerSwitch. Features: - Mechanical interlock pin and sleeve receptacle - Industrial grade - Type: Non-fused - Amperage: 100 Amp - Voltage: 125 Volt... | |
| Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap. Short Strap Features: - Amperage: 20 Amp - Voltage: 125 Volt - NEMA 5-20R -... | |
| Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V. Receptacle Features: - IEC Product Type: Watertight - Service Style: Standard - Device: Receptacle - Amperage: 20A - Voltage: 125V -... |