TelephoneStuff.com Leviton 6.5-inch Two-Way Ceiling Loudspeaker (1pair) SGC65-00W

Description
Leviton 6.5-inch Two-Way Ceiling Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 6.5-inch Kevlar composite cone low-frequency transducer - .5-inch AeroNylon dome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87.0 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 9.02" Diameter x 3.25" Depth
Description
Leviton 6.5-inch Two-Way Ceiling Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 6.5-inch Kevlar composite cone low-frequency transducer - .5-inch AeroNylon dome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87.0 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 9.02" Diameter x 3.25" Depth

Suppliers

Company
Product
Description
Supplier Links
Leviton 6.5-inch Two-Way Ceiling Loudspeaker (1pair) - SGC65-00W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 6.5-inch Two-Way Ceiling Loudspeaker (1pair)
SGC65-00W
Leviton 6.5-inch Two-Way Ceiling Loudspeaker (1pair) SGC65-00W
Leviton 6.5-inch Two-Way Ceiling Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 6.5-inch Kevlar composite cone low-frequency transducer - .5-inch AeroNylon dome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87.0 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 9.02" Diameter x 3.25" Depth

Leviton 6.5-inch Two-Way Ceiling Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue.
Features:
- Kevlar composite woofer
- AeroNylon tweeter diaphragm
- AutoSurge circuit protection
- Advanced phase/time alignment quide
- Precision dividing network
- Inert mounting frame with "dogleg" installation
Specifications:
- 6.5-inch Kevlar composite cone low-frequency transducer
- .5-inch AeroNylon dome high-frequency transducer
- 2-way balanced precision crossover network with AutoSurge circuit protection
- Frequency Response: 50-20kHz +/- 3dB
- Sensitivity: 87.0 dB SPL @ 1Watt/1 Meter
- Power Handling: 120W peak/60W RMS
- Impedance: Nominal 8 Ohms/Minimum 6 Ohms
- Dimensions: 9.02" Diameter x 3.25" Depth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SGC65-00W
Product Name Leviton 6.5-inch Two-Way Ceiling Loudspeaker (1pair)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details