TelephoneStuff.com Bogen Digital Switching Horn Speakers SAH

Description
Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation. Features: - Digital Switching Amplifier Technology: provides low DC current draw and heat dissipation compared to conventional analog amplifiers - Can be used in any environment, indoors or outdoors, without affecting sound quality - 5 watt, 15 watt, and 30 watt models - All models operate from 24V DC power source - Low heat dissipation allows units to operate with continuous background music and in higher ambient temperatures than conventional analog self-amplified horn speakers - 90mm, 12-ounce magnet structure (SAH5 and SAH15) - 100mm, 16-ounce magnet structure (SAH30) - Predictable dispersion pattern over the full frequency range ensures excellent intelligibility and ease of layout - 3 ways to position speaker (rotate, tilt, and swivel) - Weatherproof, UV-protected plastic housing - Simple and secure cast aluminum swivel mount - Screw terminal strip for easy wire connections - Indexed volume control knob - Easily removable access cover - Slot in the base allows strapping to be used as a means of mounting the horn to electrical boxes (mounting strap included) - Frequency Response: 275 Hz - 14 kHz - Input Impedance: 2k ohms
Description
Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation. Features: - Digital Switching Amplifier Technology: provides low DC current draw and heat dissipation compared to conventional analog amplifiers - Can be used in any environment, indoors or outdoors, without affecting sound quality - 5 watt, 15 watt, and 30 watt models - All models operate from 24V DC power source - Low heat dissipation allows units to operate with continuous background music and in higher ambient temperatures than conventional analog self-amplified horn speakers - 90mm, 12-ounce magnet structure (SAH5 and SAH15) - 100mm, 16-ounce magnet structure (SAH30) - Predictable dispersion pattern over the full frequency range ensures excellent intelligibility and ease of layout - 3 ways to position speaker (rotate, tilt, and swivel) - Weatherproof, UV-protected plastic housing - Simple and secure cast aluminum swivel mount - Screw terminal strip for easy wire connections - Indexed volume control knob - Easily removable access cover - Slot in the base allows strapping to be used as a means of mounting the horn to electrical boxes (mounting strap included) - Frequency Response: 275 Hz - 14 kHz - Input Impedance: 2k ohms

Suppliers

Company
Product
Description
Supplier Links
Bogen Digital Switching Horn Speakers - SAH - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Digital Switching Horn Speakers
SAH
Bogen Digital Switching Horn Speakers SAH
Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation. Features: - Digital Switching Amplifier Technology: provides low DC current draw and heat dissipation compared to conventional analog amplifiers - Can be used in any environment, indoors or outdoors, without affecting sound quality - 5 watt, 15 watt, and 30 watt models - All models operate from 24V DC power source - Low heat dissipation allows units to operate with continuous background music and in higher ambient temperatures than conventional analog self-amplified horn speakers - 90mm, 12-ounce magnet structure (SAH5 and SAH15) - 100mm, 16-ounce magnet structure (SAH30) - Predictable dispersion pattern over the full frequency range ensures excellent intelligibility and ease of layout - 3 ways to position speaker (rotate, tilt, and swivel) - Weatherproof, UV-protected plastic housing - Simple and secure cast aluminum swivel mount - Screw terminal strip for easy wire connections - Indexed volume control knob - Easily removable access cover - Slot in the base allows strapping to be used as a means of mounting the horn to electrical boxes (mounting strap included) - Frequency Response: 275 Hz - 14 kHz - Input Impedance: 2k ohms

Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation.
Features:
- Digital Switching Amplifier Technology: provides low DC current draw and heat dissipation compared to conventional analog amplifiers
- Can be used in any environment, indoors or outdoors, without affecting sound quality
- 5 watt, 15 watt, and 30 watt models
- All models operate from 24V DC power source
- Low heat dissipation allows units to operate with continuous background music and in higher ambient temperatures than conventional analog self-amplified horn speakers
- 90mm, 12-ounce magnet structure (SAH5 and SAH15)
- 100mm, 16-ounce magnet structure (SAH30)
- Predictable dispersion pattern over the full frequency range ensures excellent intelligibility and ease of layout
- 3 ways to position speaker (rotate, tilt, and swivel)
- Weatherproof, UV-protected plastic housing
- Simple and secure cast aluminum swivel mount
- Screw terminal strip for easy wire connections
- Indexed volume control knob
- Easily removable access cover
- Slot in the base allows strapping to be used as a means of mounting the horn to electrical boxes (mounting strap included)
- Frequency Response: 275 Hz - 14 kHz
- Input Impedance: 2k ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SAH
Product Name Bogen Digital Switching Horn Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-20N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
4 suppliers